- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Manufacturer
Laird RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4233AB51K08400 Laird Technologies EMI | 46 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangle | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.598 15.20mm | 84.000 213.36cm | 1.000 25.40mm | - | 15.24mm | ROHS3 Compliant | ||
![]() 0097055005 Laird Technologies EMI | In Stock | - | - | - | - | Beryllium Copper | - | 121°C | - | Twist | Active | 1 (Unlimited) | Fingerstock | - | - | Zinc + Yellow Chromate | Adhesive | - | - | 0.030 0.76mm | 24.000 609.60mm | 0.230 5.84mm | 299.21μin 7.60μm | 76.2μm | Non-RoHS Compliant | ||
![]() 0097053805 Laird Technologies EMI | In Stock | - | - | - | - | Beryllium Copper | - | 121°C | - | All-Purpose | Active | 1 (Unlimited) | Fingerstock | - | - | Zinc + Yellow Chromate | Adhesive | - | - | 0.250 6.35mm | 24.000 609.60mm | 0.780 19.81mm | 299.21μin 7.60μm | 127μm | Non-RoHS Compliant | ||
![]() 0097062105 Laird Technologies EMI | In Stock | - | - | - | - | Beryllium Copper | - | 121°C | - | Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | Zinc + Yellow Chromate | Clip | - | - | 0.190 4.83mm | 16.000 406.40mm | 0.440 11.18mm | 299.21μin 7.60μm | 127μm | RoHS Compliant | ||
![]() 4569PA01H00055 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | 2013 | I/O Gasket | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | - | - | 0.020 0.50mm | 0.550 13.97mm | 0.197 5.00mm | - | 508μm | ROHS3 Compliant | ||
![]() 0077002518 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Nickel | Slot | - | - | 0.130 3.30mm | 0.725 18.42mm | 0.370 9.40mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 0078001515 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Zinc + Clear Chromate | Slot | - | - | 0.220 5.59mm | 0.250 6.35mm | 0.600 15.24mm | 299.21μin 7.60μm | 5.588mm | RoHS Compliant | ||
![]() 0077001815 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Zinc + Clear Chromate | Slot | - | - | 0.110 2.79mm | 0.543 13.79mm | 0.320 8.13mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 0078001818 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Nickel | Slot | - | - | 0.110 2.79mm | 0.543 13.79mm | 0.320 8.13mm | 299.21μin 7.60μm | 2.794mm | RoHS Compliant | ||
![]() 0078002415 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Zinc + Clear Chromate | Slot | - | - | 0.130 3.30mm | 0.475 12.07mm | 0.370 9.40mm | 299.21μin 7.60μm | 3.302mm | RoHS Compliant | ||
![]() 4J57EA51N00156 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | - | - | - | - | 51N | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2320006100 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | All-Purpose | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 8101010548 Laird Technologies EMI | In Stock | - | - | 8 Weeks | Wire | Beryllium Copper | Round | - | - | Ultraflex | Active | 1 (Unlimited) | Gasket | - | - | Cadmium + Clear Chromate | - | - | - | 0.187 4.75mm | - | 0.187 4.75mm | - | - | RoHS Compliant | ||
![]() 0097056102 Laird Technologies EMI | In Stock | - | - | - | - | Beryllium Copper | - | 121°C | - | Twist | Active | 1 (Unlimited) | Fingerstock | - | - | - | Adhesive | - | - | 0.070 1.78mm | 24.000 609.60mm | 0.500 12.70mm | - | 1.778mm | RoHS Compliant | ||
![]() 0097044502 Laird Technologies EMI | In Stock | - | - | - | - | - | - | - | - | Quick Spring Clip | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.120 3.05mm | 1.060 26.92mm | - | 6.35mm | RoHS Compliant | ||
![]() 0097055602 Laird Technologies EMI | In Stock | - | - | - | - | Beryllium Copper | - | 121°C | - | Twist | Active | 1 (Unlimited) | Fingerstock | - | - | - | Adhesive | - | - | 0.070 1.78mm | 24.000 609.60mm | 0.340 8.64mm | - | 1.778mm | RoHS Compliant | ||
![]() 0097043602 Laird Technologies EMI | 151 |
| - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | Double-Sided Contact | Active | 1 (Unlimited) | Fingerstock | - | - | - | Hardware, Rivet, Solder | - | - | 0.250 6.35mm | 0.375 9.53mm | 0.940 23.88mm | - | 6.35mm | RoHS Compliant | ||
![]() 0095090100 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | Symmetrical (S3) Slotted | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.030 0.76mm | - | 0.284 7.21mm | - | - | RoHS Compliant | ||
![]() 0097078116 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | D Connector | Active | 1 (Unlimited) | Fingerstock | - | - | Zinc + Yellow Chromate | Slot | - | - | 0.025 0.64mm | 2.930 74.42mm | 0.690 17.53mm | 299.21μin 7.60μm | 635μm | RoHS Compliant | ||
![]() 0C97086600 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | - | - | - | 2013 | Printed Circuit | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 25.000' 7.62m | 0.827 21.00mm | - | 1.0922mm | RoHS Compliant |