- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Manufacturer
Laird RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67BCG2003802008R00 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | BCG | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0077001817 Laird Technologies EMI | 42 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Slot | - | - | 0.110 2.79mm | 0.543 13.79mm | 0.320 8.13mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 4602AB51K09600 Laird Technologies EMI | 58 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangle | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.079 2.00mm | 96.000 243.84cm | 0.236 6.00mm | - | 2.032mm | ROHS3 Compliant | ||
![]() 67B6G2007503015R00 Laird Technologies EMI | 301 |
| - | - | - | - | - | Cut Tape (CT) | - | B6G | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 67SLH060080070PI00 Laird Technologies EMI | 16552 |
| Datasheet | 4 Weeks | Polyurethane Foam, Tin-Copper Polyester (SN/CU) | Hourglass | -40°C~70°C | Tape & Reel (TR) | 2015 | SMD Grounding Metallized | Active | 1 (Unlimited) | Film Over Foam | 158°C | -40°C | - | Solder | - | - | 0.315 8.00mm | 0.276 7.00mm | 0.236 6.00mm | - | 8.001mm | RoHS Compliant | ||
![]() 4630PA51H09600 Laird Technologies EMI | In Stock | - | - | 3 Weeks | - | - | - | - | - | 51H | Active | Not Applicable | - | - | - | - | - | 12 Months | 73°F 23°C | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0097011517 Laird Technologies EMI | 193 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Contact Strip | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0077006102 Laird Technologies EMI | 989 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Variable Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.320 8.13mm | - | 2.794mm | RoHS Compliant | ||
![]() 67SLH050050025PI00 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | Polyurethane Foam, Tin-Copper Polyester (SN/CU) | Hourglass | -40°C~70°C | Tape & Reel (TR) | 2015 | SMD Grounding Metallized | Active | 1 (Unlimited) | Film Over Foam | 158°C | -40°C | - | Solder | - | - | 0.197 5.00mm | 0.098 2.50mm | 0.197 5.00mm | - | 5.0038mm | RoHS Compliant | ||
![]() 0078001519 Laird Technologies EMI | 8 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Nickel | Slot | - | - | 0.220 5.59mm | 0.250 6.35mm | 0.600 15.24mm | 299.21μin 7.60μm | 5.588mm | RoHS Compliant | ||
![]() 4612AB51K00472 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangle | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.098 2.50mm | 4.720 119.89mm | 0.500 12.70mm | - | 2.54mm | ROHS3 Compliant | ||
![]() 0077001019 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Nickel | Slot | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.320 8.13mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 3619001000 Laird Technologies EMI | 290 |
| - | 5 Weeks | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4609PA51H07975 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.181 4.60mm | 79.750 202.57cm | 0.402 10.20mm | - | 4.572mm | ROHS3 Compliant | ||
![]() 4609PA51H06000 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.181 4.60mm | 60.000 152.40cm | 0.402 10.20mm | - | 4.572mm | ROHS3 Compliant | ||
![]() 78082099 Laird Technologies EMI | 2146 |
| - | 2 Weeks | Polyurethane Foam | Sheet | - | - | 2016 | ECCOSORB®AN | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | - | - | 24.016 610.00mm | 24.016 610.00mm | - | 6.096mm | RoHS Compliant | ||
![]() 4358AB51K03600 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.059 1.50mm | 36.000 914.40mm | 0.098 2.50mm | - | 1.524mm | ROHS3 Compliant | ||
![]() BMI-C-001 Laird Technologies EMI | 9145 |
| - | 5 Weeks | Beryllium Copper | - | - | Tape & Reel (TR) | 2008 | BMI-C | Active | 1 (Unlimited) | Shield Finger | - | - | Gold | Solder | - | - | 0.100 2.54mm | 0.122 3.10mm | 0.100 2.54mm | - | - | RoHS Compliant | ||
![]() 0077006219 Laird Technologies EMI | 8 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Nickel | Slot | - | - | 0.110 2.79mm | 0.169 4.29mm | 0.320 8.13mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 4184AB51K01200 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.059 1.50mm | 12.000 304.80mm | 0.150 3.80mm | - | 1.524mm | ROHS3 Compliant |