- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Manufacturer
Laird RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0097021602 Laird Technologies EMI | 24 |
| - | 4 Weeks | - | Beryllium Copper | - | 121°C | Bulk | - | Female Contact Ring | Active | 1 (Unlimited) | Fingerstock | - | - | Slot | - | - | - | 31.5mm | 4.064mm | 11.176mm | RoHS Compliant | ||
![]() 0077011402 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Slot Mount | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14.500 368.30mm | 0.325 8.26mm | 3.556mm | RoHS Compliant | ||
![]() 0097063302 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | - | Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | Clip | - | - | 0.210 5.33mm | 16.000 406.40mm | 0.600 15.24mm | 5.4864mm | RoHS Compliant | ||
![]() 0097095802 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | - | Symmetrical (S3) Slotted | Active | 1 (Unlimited) | Fingerstock | - | - | Rivet | - | - | 0.110 2.79mm | 15.000 381.00mm | 0.350 8.89mm | 2.794mm | RoHS Compliant | ||
![]() 0097072819 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | - | USB Connector | Active | 1 (Unlimited) | Fingerstock | - | - | Slot | - | - | - | 12.979mm | 11.379mm | 15.88mm | RoHS Compliant | ||
![]() 0097053602 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | - | Beryllium Copper | - | 121°C | - | - | All-Purpose | Active | 1 (Unlimited) | Fingerstock | - | - | Adhesive | - | - | 0.310 7.87mm | 24.000 609.60mm | 0.670 17.02mm | 7.874mm | RoHS Compliant | ||
![]() 4609PA51H09600 Laird Technologies EMI | 8 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | Adhesive | 12 Months | 73°F 23°C | 0.181 4.60mm | 96.000 243.84cm | 0.402 10.20mm | 4.572mm | ROHS3 Compliant | ||
![]() 4084PA51H09600 Laird Technologies EMI | 20 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Square | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.500 12.70mm | 96.000 243.84cm | 0.500 12.70mm | 12.7mm | ROHS3 Compliant | ||
![]() 4584PA51H01800 Laird Technologies EMI | 218 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.039 1.00mm | 18.000 457.20mm | 0.150 3.80mm | 1.016mm | ROHS3 Compliant | ||
![]() 4216PA51H01800 Laird Technologies EMI | 64 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.315 8.00mm | 18.000 457.20mm | 0.394 10.00mm | 8.001mm | ROHS3 Compliant | ||
![]() 4231PA51H01800 Laird Technologies EMI | 356 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.059 1.50mm | 18.000 457.20mm | 1.614 41.00mm | 1.524mm | ROHS3 Compliant | ||
![]() 4215PA51H01800 Laird Technologies EMI | 507 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.039 1.00mm | 18.000 457.20mm | 0.276 7.00mm | 1.016mm | ROHS3 Compliant | ||
![]() 4219PA51H01800 Laird Technologies EMI | 92 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.039 1.00mm | 18.000 457.20mm | 0.512 13.00mm | 1.016mm | ROHS3 Compliant | ||
![]() 78084099 Laird Technologies EMI | 2795 |
| - | 5 Weeks | - | Polyurethane Foam | Sheet | - | - | - | ECCOSORB®AN | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | - | 24.016 610.00mm | 24.016 610.00mm | 19.05mm | RoHS Compliant | ||
![]() 0077001502 Laird Technologies EMI | 1049 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Adhesive | - | - | 0.220 5.59mm | 0.250 6.35mm | 0.600 15.24mm | 5.588mm | RoHS Compliant | ||
![]() 4788PA51H01800 Laird Technologies EMI | 87 |
| Datasheet | 3 Weeks | 125 | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.126 3.20mm | 18.000 457.20mm | 0.252 6.40mm | 3.175mm | ROHS3 Compliant | ||
![]() 4791PA51H01800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2009 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.157 4.00mm | 18.000 457.20mm | 0.394 10.00mm | 3.9878mm | ROHS3 Compliant | ||
![]() 67SLG030030050PI00 Laird Technologies EMI | 13845 |
| Datasheet | 4 Weeks | - | Polyurethane Foam, Tin-Copper Polyester (SN/CU) | Rectangle | -40°C~70°C | Tape & Reel (TR) | 2015 | SMD Grounding Metallized | Active | 1 (Unlimited) | Film Over Foam | 158°C | -40°C | Solder | - | - | 0.118 3.00mm | 0.197 5.00mm | 0.118 3.00mm | 3.048mm | RoHS Compliant | ||
![]() 67SLG040040025PI00 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Polyurethane Foam, Tin-Copper Polyester (SN/CU) | Rectangle | -40°C~70°C | Tape & Reel (TR) | 2015 | SMD Grounding Metallized | Active | 1 (Unlimited) | Film Over Foam | 158°C | -40°C | Solder | - | - | 0.157 4.00mm | 0.098 2.50mm | 0.157 4.00mm | 3.9878mm | RoHS Compliant | ||
![]() 4912PA51H01800 Laird Technologies EMI | 172 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2012 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.091 2.30mm | 18.000 457.20mm | 0.150 3.80mm | 2.286mm | ROHS3 Compliant |