- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Manufacturer
Laird RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0097095502 Laird Technologies EMI | 41 |
| - | 4 Weeks | - | Beryllium Copper | - | 121°C | Bulk | - | Symmetrical (S3) Slotted | Active | 1 (Unlimited) | Fingerstock | - | - | Rivet | - | - | 0.140 3.56mm | 15.000 381.00mm | 0.450 11.43mm | 3.556mm | RoHS Compliant | ||
![]() 4609AB51K04800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | 12 Months | 73°F 23°C | 0.181 4.60mm | 48.000 121.92cm | 0.402 10.20mm | 4.572mm | ROHS3 Compliant | ||
![]() 4056AB51K03800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangle | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | 12 Months | 73°F 23°C | 0.059 1.50mm | 38.000 965.20mm | 0.201 5.10mm | 1.524mm | ROHS3 Compliant | ||
![]() 4619PA51H01800 Laird Technologies EMI | 130 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2012 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.118 3.00mm | 18.000 457.20mm | 0.197 5.00mm | 2.9972mm | ROHS3 Compliant | ||
![]() 4789AB51K09600 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | 12 Months | 73°F 23°C | 0.252 6.40mm | 96.000 243.84cm | 0.374 9.50mm | 6.35mm | ROHS3 Compliant | ||
![]() 4060PA51H01800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.500 12.70mm | 18.000 457.20mm | 0.500 12.70mm | 12.7mm | ROHS3 Compliant | ||
![]() 78089095 Laird Technologies EMI | In Stock | - | - | - | - | Beryllium Copper | - | 121°C | - | - | ECCOSORB®AN | Active | Not Applicable | Fingerstock | - | - | Slot | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4186PA51G01800 Laird Technologies EMI | 2558 |
| Datasheet | 3 Weeks | - | - | Rectangle | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.079 2.00mm | 18.000 457.20mm | 0.201 5.10mm | 2.032mm | ROHS3 Compliant | ||
![]() 4609PA51H01800 Laird Technologies EMI | 57 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | Adhesive | 12 Months | 73°F 23°C | 0.181 4.60mm | 18.000 457.20mm | 0.402 10.20mm | 4.572mm | ROHS3 Compliant | ||
![]() 4184AC51K08400 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | 12 Months | 73°F 23°C | 0.059 1.50mm | 84.000 213.36cm | 0.150 3.80mm | 1.524mm | ROHS3 Compliant | ||
![]() 0097043802 Laird Technologies EMI | 21 |
| - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | - | Large Enclosure | Active | 1 (Unlimited) | Fingerstock | - | - | Hardware, Rivet, Solder | - | - | 0.250 6.35mm | 16.000 406.40mm | 1.090 27.69mm | 6.35mm | RoHS Compliant | ||
![]() 0097065417 Laird Technologies EMI | 20 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Divider Edge | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12.000 304.80mm | 0.183 4.65mm | 203.2μm | RoHS Compliant | ||
![]() 67BCG2504504810R00 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | BCG | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 8101010240 Laird Technologies EMI | 90 |
| - | 6 Weeks | - | Beryllium Copper | Round | - | - | - | Ultraflex | Active | 1 (Unlimited) | Gasket | - | - | - | - | - | 0.093 2.36mm | - | 0.093 2.36mm | - | RoHS Compliant | ||
![]() 0C98055917 Laird Technologies EMI | 24 |
| - | 4 Weeks | - | - | - | - | Bulk | - | Ultrasoft Twist | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0097061802 Laird Technologies EMI | 56 |
| - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | - | Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | Clip | - | - | 0.140 3.56mm | 16.000 406.40mm | 0.420 10.67mm | 3.556mm | RoHS Compliant | ||
![]() 8866-9139-93 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Electroseal™ EcE93 | Active | - | - | - | - | - | - | - | - | - | 314.96mm | 8.2296mm | RoHS Compliant | ||
![]() 0097060602 Laird Technologies EMI | 130 |
| Datasheet | 4 Weeks | Clip | Beryllium Copper | - | 121°C | Bulk | - | Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | Clip | - | - | 0.270 6.86mm | 16.000 406.40mm | 0.380 9.65mm | 5.08mm | RoHS Compliant | ||
![]() 0097092102 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | Beryllium Copper | - | 121°C | - | - | Flexible Low Compression | Active | 1 (Unlimited) | Fingerstock | - | - | Snap-In | - | - | 0.230 5.84mm | 24.000 609.60mm | 0.260 6.60mm | 5.842mm | RoHS Compliant | ||
![]() 8417-2052-62 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | - | - | - | - | 2015 | Ultrasoft Knit Gaskets | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |