- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Manufacturer
Laird RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4606EH51H00091 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.059 1.50mm | 0.910 23.11mm | 0.618 15.70mm | - | 1.524mm | ROHS3 Compliant | ||
![]() 4789AB51K01800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.252 6.40mm | 18.000 457.20mm | 0.374 9.50mm | - | 6.35mm | ROHS3 Compliant | ||
![]() 0077001702 Laird Technologies EMI | 8067 |
| Datasheet | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.110 2.79mm | 0.356 9.04mm | 0.320 8.13mm | - | 2.794mm | RoHS Compliant | ||
![]() 4220PA51G01800 Laird Technologies EMI | 525 |
| Datasheet | 3 Weeks | - | Rectangle | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.039 1.00mm | 18.000 457.20mm | 0.201 5.10mm | - | 1.016mm | ROHS3 Compliant | ||
![]() 4240PA51H01800 Laird Technologies EMI | 326 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.098 2.50mm | 18.000 457.20mm | 0.299 7.60mm | - | 2.54mm | ROHS3 Compliant | ||
![]() 4186PA51H00100 Laird Technologies EMI | 8 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.079 2.00mm | 1.000 25.40mm | 0.201 5.10mm | - | 2.032mm | ROHS3 Compliant | ||
![]() 4692PA51G00200 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | D-Shape | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.142 3.60mm | 2.000 50.80mm | 0.252 6.40mm | - | 3.556mm | ROHS3 Compliant | ||
![]() 4688AA51G01800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Rectangle | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.079 2.00mm | 18.000 457.20mm | 0.118 3.00mm | - | 2.0066mm | ROHS3 Compliant | ||
![]() 4226AB51G07200 Laird Technologies EMI | 24 |
| Datasheet | 3 Weeks | - | Rectangle | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.252 6.40mm | 72.000 182.88cm | 0.752 19.10mm | - | 6.35mm | ROHS3 Compliant | ||
![]() 0097097402 Laird Technologies EMI | 24 |
| Datasheet | 4 Weeks | - | - | - | Bulk | - | Mini Longitudinal | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16.000 406.40mm | 0.181 4.60mm | - | 3.556mm | RoHS Compliant | ||
![]() 4522PA22101800 Laird Technologies EMI | 220 |
| Datasheet | 3 Weeks | - | Square | - | - | 2013 | 221 FOF | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 4.000 101.60mm | 18.000 457.20mm | 4.000 101.60mm | - | 3.9878mm | ROHS3 Compliant | ||
![]() 4223PA51G01800 Laird Technologies EMI | 255 |
| Datasheet | 3 Weeks | - | Rectangle | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.039 1.00mm | 18.000 457.20mm | 0.157 4.00mm | - | 1.016mm | ROHS3 Compliant | ||
![]() 0077003317 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | Beryllium Copper | - | 121°C | - | - | No Snag | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Slot | - | - | 0.130 3.30mm | 16.000 406.40mm | 0.370 9.40mm | 299.21μin 7.60μm | 50.8μm | RoHS Compliant | ||
![]() 4359PA51H01800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2010 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.079 2.00mm | 18.000 457.20mm | 0.709 18.00mm | - | 2.032mm | ROHS3 Compliant | ||
![]() 4097AB51K02400 Laird Technologies EMI | 20 |
| Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Knife | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | - | 12 Months | 73°F 23°C | 0.106 2.70mm | 24.000 609.60mm | 0.315 8.00mm | - | 2.6924mm | ROHS3 Compliant | ||
![]() 4697ABH1K01000 Laird Technologies EMI | 8 |
| Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | C-Fold | - | - | 2009 | Sculpted Foam UL94 | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | - | - | 0.673 17.10mm | 10.000 254.00mm | 0.591 15.00mm | - | 17.145mm | ROHS3 Compliant | ||
![]() 4208PA51G07200 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Rectangle | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 1.000 25.40mm | 72.000 182.88cm | 0.394 10.00mm | - | 1.016mm | ROHS3 Compliant | ||
![]() 4048AB51H09600 Laird Technologies EMI | 8 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Square | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | 12 Months | 73°F 23°C | 0.236 6.00mm | 96.000 243.84cm | 0.236 6.00mm | - | 5.9944mm | ROHS3 Compliant | ||
![]() 4616AD51H09600 Laird Technologies EMI | 8 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | - | -40°C~70°C | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | - | 8.00' 2.44m | - | - | - | ROHS3 Compliant | ||
![]() 4054AB51K09600 Laird Technologies EMI | 42 |
| Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | J-Shape | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | - | 12 Months | 73°F 23°C | 0.209 5.30mm | 96.000 243.84cm | 0.130 3.30mm | - | 5.207mm | ROHS3 Compliant |