- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Manufacturer
Laird RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4058PA01H09600 Laird Technologies EMI | 46 |
| - | 4 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | 2013 | I/O Gasket | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | - | - | 0.500 12.70mm | 96.000 243.84cm | 0.157 4.00mm | - | 508μm | ROHS3 Compliant | ||
![]() 27229375 Laird Technologies EMI | In Stock | - | - | 8 Weeks | - | - | - | - | ECCOSTOCK® LoK | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0097061317 Laird Technologies EMI | 18 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Clip | - | - | 0.170 4.32mm | 16.000 406.40mm | 0.300 7.62mm | 299.21μin 7.60μm | 127μm | RoHS Compliant | ||
![]() 0098095702 Laird Technologies EMI | 88 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | Ultrasoft Symmetrical (S3) Slotted | Active | 1 (Unlimited) | Fingerstock | - | - | - | Adhesive | - | - | 0.110 2.79mm | 15.000 381.00mm | 0.350 8.89mm | - | - | RoHS Compliant | ||
![]() 0097055019 Laird Technologies EMI | 46 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | Twist | Active | 1 (Unlimited) | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.030 0.76mm | 24.000 609.60mm | 0.230 5.84mm | 299.21μin 7.60μm | 76.2μm | RoHS Compliant | ||
![]() 0097060717 Laird Technologies EMI | 16 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Clip | - | - | 0.350 8.89mm | 16.000 406.40mm | 0.330 8.38mm | 299.21μin 7.60μm | 127μm | RoHS Compliant | ||
![]() 0097052019 Laird Technologies EMI | 16 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | All-Purpose | Active | 1 (Unlimited) | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.140 3.56mm | 16.000 406.40mm | 0.370 9.40mm | 299.21μin 7.60μm | 76.2μm | RoHS Compliant | ||
![]() 8563-0494-84 Laird Technologies EMI | 18 |
| - | 5 Weeks | - | Round | - | - | Electroseal™ EcE84 | Active | 1 (Unlimited) | Gasket | - | - | - | - | - | - | 0.070 1.78mm | - | 3.463 87.96mm | - | - | RoHS Compliant | ||
![]() 8560-0630-93 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | Round | - | - | Electroseal™ EcE93 | Active | 1 (Unlimited) | Gasket | - | - | - | Adhesive | - | - | 0.062 1.57mm | - | 1.660 42.16mm | - | - | RoHS Compliant | ||
![]() 0077001017 Laird Technologies EMI | 46 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Slot | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.320 8.13mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 8563-0071-89 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | Round | - | 2013 | Electroseal™ EcE89 | Active | 1 (Unlimited) | Gasket | - | - | - | - | - | - | 0.070 1.78mm | - | 0.426 10.82mm | - | - | RoHS Compliant | ||
![]() 8516-0122-59 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | MIL Connector | Active | 1 (Unlimited) | Gasket | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4787PA51H01800 Laird Technologies EMI | 312 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.201 5.10mm | 18.000 457.20mm | 0.252 6.40mm | - | 5.08mm | ROHS3 Compliant | ||
![]() 4181PA51H01800 Laird Technologies EMI | 25 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.079 2.00mm | 18.000 457.20mm | 0.394 10.00mm | - | 2.032mm | ROHS3 Compliant | ||
![]() 4694PA51H01800 Laird Technologies EMI | 275 | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | 2010 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.126 3.20mm | 18.000 457.20mm | 0.500 12.70mm | - | 3.302mm | ROHS3 Compliant | ||
![]() 0098064017 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Ultrasoft Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Clip | - | - | 0.260 6.60mm | 16.000 406.40mm | 1.090 27.69mm | 299.21μin 7.60μm | 1.778mm | RoHS Compliant | ||
![]() 0097013702 Laird Technologies EMI | In Stock | - | - | - | Beryllium Copper | - | 121°C | - | Contact Strip | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0077006217 Laird Technologies EMI | 46 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Slot | - | - | 0.110 2.79mm | 0.169 4.29mm | 0.320 8.13mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 0078001502 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.220 5.59mm | 0.250 6.35mm | 0.600 15.24mm | - | 5.588mm | RoHS Compliant | ||
![]() 67B8G2004504510R00 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |