- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Manufacturer
Laird RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4228PA51H01800 Laird Technologies EMI | 163 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.150 3.80mm | 18.000 457.20mm | 0.150 3.80mm | 3.81mm | ROHS3 Compliant | ||
![]() 0077009402 Laird Technologies EMI | 2771 |
| Datasheet | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.128 3.25mm | 0.389 9.88mm | 0.358 9.09mm | 3.2512mm | RoHS Compliant | ||
![]() 4080PA51G09600 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Rectangle | - | - | 2008 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.059 1.50mm | 96.000 243.84cm | 1.000 25.40mm | 1.524mm | ROHS3 Compliant | ||
![]() BMI-C-006 Laird Technologies EMI | 25380 |
| - | 5 Weeks | Beryllium Copper | - | - | Tape & Reel (TR) | 2008 | BMI-C | Active | 1 (Unlimited) | Shield Finger | - | - | Tin | Solder | - | - | 0.100 2.54mm | 0.110 2.79mm | 0.079 2.00mm | - | RoHS Compliant | ||
![]() 4789PA51H09600 Laird Technologies EMI | 108 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.252 6.40mm | 96.000 243.84cm | 0.374 9.50mm | 6.35mm | ROHS3 Compliant | ||
![]() 0097048902 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | Bulk | - | Battery Contacts | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | - | - | 17.22mm | 9.4mm | RoHS Compliant | ||
![]() 0097054102 Laird Technologies EMI | 46 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Foldover | Active | 1 (Unlimited) | Fingerstock | - | - | - | Adhesive | - | - | 0.120 3.05mm | 16.000 406.40mm | 0.380 9.65mm | 3.048mm | RoHS Compliant | ||
![]() 0097055502 Laird Technologies EMI | 66 | - | Datasheet | 4 Weeks | Beryllium Copper | - | 121°C | Bulk | - | Twist | Active | 1 (Unlimited) | Fingerstock | - | - | - | Adhesive | - | - | 0.030 0.76mm | 24.000 609.60mm | 0.230 5.84mm | - | RoHS Compliant | ||
![]() 4212PA51H04800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Square | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.197 5.00mm | 48.000 121.92cm | 0.197 5.00mm | - | ROHS3 Compliant | ||
![]() 4164PA51G01800 Laird Technologies EMI | 41 |
| Datasheet | 3 Weeks | - | Rectangle | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.059 1.50mm | 18.000 457.20mm | 0.752 19.10mm | 1.524mm | ROHS3 Compliant | ||
![]() 4593PAH1K09600 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | C-Fold | - | - | 2008 | Sculpted Foam UL94 | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | Adhesive | - | - | 0.252 6.40mm | 96.000 243.84cm | 0.280 7.10mm | 6.35mm | ROHS3 Compliant | ||
![]() 4619AC51H09600 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2012 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.118 3.00mm | 96.000 243.84cm | 0.197 5.00mm | 2.9972mm | ROHS3 Compliant | ||
![]() 78083099 Laird Technologies EMI | 2616 |
| - | 5 Weeks | Polyurethane Foam | Sheet | - | - | 2011 | ECCOSORB®AN | Active | Not Applicable | Absorbing Sheet | 120°C | 248°C | - | - | - | - | - | 24.016 610.00mm | 24.016 610.00mm | 10.0076mm | RoHS Compliant | ||
![]() 67SLH050050050PI00 Laird Technologies EMI | 28268 |
| Datasheet | 3 Weeks | Polyurethane Foam, Tin-Copper Polyester (SN/CU) | Hourglass | -40°C~70°C | Tape & Reel (TR) | 2015 | SMD Grounding Metallized | Active | 1 (Unlimited) | Film Over Foam | 158°C | -40°C | - | Solder | - | - | 0.197 5.00mm | 0.197 5.00mm | 0.197 5.00mm | 5.0038mm | RoHS Compliant | ||
![]() 67SLG050060050PI00 Laird Technologies EMI | 820 |
| Datasheet | 4 Weeks | Polyurethane Foam, Tin-Copper Polyester (SN/CU) | Rectangle | -40°C~70°C | Tape & Reel (TR) | 2015 | SMD Grounding Metallized | Active | 1 (Unlimited) | Film Over Foam | 158°C | -40°C | - | Solder | - | - | 0.236 6.00mm | 0.197 5.00mm | 0.197 5.00mm | 5.9944mm | RoHS Compliant | ||
![]() 78089099 Laird Technologies EMI | 2610 |
| - | 5 Weeks | Polyurethane Foam | Sheet | - | - | - | ECCOSORB®AN | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | - | - | 24.016 610.00mm | 24.016 610.00mm | 114.046mm | RoHS Compliant | ||
![]() 0097065517 Laird Technologies EMI | 149 |
| Datasheet | 4 Weeks | - | - | - | - | - | Clip-On | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12.000 304.80mm | 0.067 1.70mm | 7.7978mm | RoHS Compliant | ||
![]() 4694PA51H01200 Laird Technologies EMI | 139 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.126 3.20mm | 12.000 304.80mm | 0.500 12.70mm | 3.175mm | ROHS3 Compliant | ||
![]() 4211PA51G08400 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Rectangle | - | - | 2008 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.197 5.00mm | 84.000 213.36mm | 0.394 10.00mm | 4.953mm | ROHS3 Compliant | ||
![]() 4053PA51G01800 Laird Technologies EMI | 316 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.091 2.30mm | 18.000 457.20mm | 0.091 2.30mm | 2.286mm | ROHS3 Compliant |