- Length
- Width
- Mfr
- Package
- Product Status
- Type
- Adhesive
- Operating Temperature
- Shape
- Thickness - Overall
- Product Type
- Material
Attribute column
Manufacturer
Laird RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Length | Width | Thickness | Thickness - Overall | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHLL5040-000 Laird-Signal Integrity Products | In Stock | - | Datasheet | 8 Weeks | - | Rubber, Ferrite Powder, PET Film | Rectangular | -40°C~85°C | - | 2010 | MHLL | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 350μm | - | Non-Conductive, Single Sided | - | 1.969 50.00mm | 1.575 40.00mm | 203.2μm | 0.014 0.35mm | Unknown | RoHS Compliant | ||
![]() MSLL12060-200 Laird-Signal Integrity Products | In Stock | - | Datasheet | 8 Weeks | - | Rubber, Ferrite Powder, PET Film | Rectangular | -40°C~85°C | - | 2003 | MSLL | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 200μm | - | Non-Conductive, Single Sided | - | 4.724 120.00mm | 2.362 60.00mm | 101.6μm | 0.008 0.20mm | Unknown | RoHS Compliant | ||
![]() 2242 Laird Technologies EMI | In Stock | - | Datasheet | - | SIL | Silicone Rubber | Square | - | - | - | Q-Zorb® | Obsolete | 1 (Unlimited) | Absorbing Sheet | 176°C | 350°C | - | - | Non-Conductive, Single Sided | - | 24.000 609.60mm | 24.000 609.60mm | 3.175mm | 0.126 3.20mm | - | RoHS Compliant | ||
![]() 78153073 Laird Technologies EMI | In Stock | - | - | 5 Weeks | 125 | Polyurethane Foam | Square | - | - | 2012 | ECCOSORB® LS | Active | 1 (Unlimited) | Conductive Foam Sheet | - | - | - | - | - | - | 24.016 610.00mm | 24.016 610.00mm | 3.175mm | 0.125 3.18mm | - | RoHS Compliant | ||
![]() 27229373 Laird Technologies EMI | In Stock | - | - | 8 Weeks | - | - | - | - | - | 2008 | ECCOSTOCK® LoK | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 21191167 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | Silicone Rubber | Square | - | - | 2012 | ECCOSORB® FGM | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | - | 12.008 305.00mm | 12.008 305.00mm | - | 0.040 1.02mm | - | RoHS Compliant | ||
![]() MSLL5040-200 Laird-Signal Integrity Products | In Stock | - | Datasheet | 8 Weeks | - | Rubber, Ferrite Powder, PET Film | Rectangular | -40°C~85°C | - | 2014 | MSLL | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 200μm | - | Non-Conductive, Single Sided | - | 1.969 50.00mm | 1.575 40.00mm | 101.6μm | 0.008 0.20mm | Unknown | RoHS Compliant | ||
![]() 21203164 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | Silicone Rubber | Square | - | - | 2007 | ECCOSORB® FGM | Active | Not Applicable | Absorbing Sheet | - | - | - | - | Non-Conductive, Single Sided | - | 12.008 305.00mm | 12.008 305.00mm | 1.016mm | 0.040 1.02mm | - | RoHS Compliant | ||
![]() 8860-0032-150-95 Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | - | - | Rectangular | - | - | 2002 | Electroseal™ EcE95 | Active | Not Applicable | Shielding Sheet | - | - | - | - | - | - | 15.000 381.00mm | 10.000 254.00mm | 812.8μm | 0.031 0.80mm | - | RoHS Compliant | ||
![]() MSLL6060-300 Laird-Signal Integrity Products | In Stock | - | Datasheet | 8 Weeks | - | Rubber, Ferrite Powder, PET Film | Square | -40°C~85°C | - | 2014 | MSLL | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 90μm | - | Non-Conductive, Single Sided | - | 2.362 60.00mm | 2.362 60.00mm | 50.8μm | 0.004 0.09mm | Unknown | RoHS Compliant | ||
![]() CZ500-060S Laird Technologies EMI | In Stock | - | Datasheet | 6 Weeks | - | - | Square | -40°C~175°C | - | 2015 | CoolZorb 500 | Active | Not Applicable | - | - | - | - | - | Self-Adhesive | - | 4.000 101.60mm | 4.000 101.60mm | - | 0.060 1.52mm | - | RoHS Compliant | ||
![]() CZ500-100S Laird Technologies EMI | In Stock | - | Datasheet | 6 Weeks | - | - | Square | -40°C~175°C | - | 2015 | CoolZorb 500 | Active | Not Applicable | - | - | - | - | - | Self-Adhesive | - | 4.000 101.60mm | 4.000 101.60mm | - | 0.100 2.54mm | - | RoHS Compliant | ||
![]() 2240-S Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | SIL | Silicone Elastomer | Square | - | Bulk | 2011 | Q-Zorb | Active | Not Applicable | Absorbing Sheet | 149°C | 300°C | - | - | Pressure Sensitive Adhesive (PSA) | - | 6.000 152.40mm | 4.000 101.60mm | 1.524mm | 0.060 1.52mm | - | RoHS Compliant | ||
![]() 2388-.25 Laird Technologies EMI | In Stock | - | Datasheet | - | - | Silicone Elastomer | Square | - | Bulk | - | Q-Zorb | Obsolete | Not Applicable | Absorbing Sheet | 162°C | 325°C | - | - | Pressure Sensitive Adhesive (PSA) | - | 12.000 304.80mm | 12.000 304.80mm | 5.08mm | 0.200 5.08mm | - | RoHS Compliant | ||
![]() 8860-0045-100-50 Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | - | - | Square | - | - | 2002 | Electroseal™ EcE50 | Active | Not Applicable | Shielding Sheet | - | - | - | - | - | - | 10.000 254.00mm | 10.000 254.00mm | - | 0.045 1.14mm | - | RoHS Compliant | ||
![]() 46X7501020.NN00 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 86750 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | 65.617' 20.00m | 0.394 10.00mm | 50.8μm | 0.003 0.08mm | - | RoHS Compliant | ||
![]() 27045173 Laird Technologies EMI | In Stock | - | - | 7 Weeks | - | - | Square | - | - | 2008 | ECCOSTOCK® LoK | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | - | 0.250 6.35mm | - | RoHS Compliant | ||
![]() 46X7501320.NN00 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 86750 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | 65.617' 20.00m | 0.512 13.00mm | 50.8μm | 0.003 0.08mm | - | RoHS Compliant | ||
![]() 4106-.25 Laird Technologies EMI | In Stock | - | - | - | - | - | Sheet | - | Bulk | - | - | Obsolete | 1 (Unlimited) | Gasket | 121°C | 250°C | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | 12.7mm | 0.500 12.70mm | - | RoHS Compliant | ||
![]() 1168 Laird Technologies EMI | In Stock | - | Datasheet | - | - | Silicone Rubber | Square | - | - | - | Q-Zorb® | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | Non-Conductive, Single Sided | - | 24.000 609.60mm | 24.000 609.60mm | 1.143mm | 0.043 1.10mm | - | RoHS Compliant |