- Length
- Width
- Mfr
- Package
- Product Status
- Type
- Adhesive
- Operating Temperature
- Shape
- Thickness - Overall
- Product Type
- Material
Attribute column
Manufacturer
Laird RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Length | Width | Thickness | Thickness - Overall | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2238-S Laird Technologies EMI | In Stock | - | Datasheet | 6 Weeks | SIL | Silicone Elastomer | Square | - | Bulk | 2010 | Q-Zorb | Active | Not Applicable | Absorbing Sheet | 104°C | 220°C | - | - | Pressure Sensitive Adhesive (PSA) | - | 6.000 152.40mm | 4.000 101.60mm | 1.016mm | 0.040 1.02mm | - | RoHS Compliant | ||
![]() 46X7501520.NN00 Laird Technologies EMI | In Stock | - | - | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 86750 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | 65.617' 20.00m | 0.591 15.00mm | 50.8μm | 0.003 0.08mm | - | RoHS Compliant | ||
![]() 46X1N01520.NN00 Laird Technologies EMI | In Stock | - | - | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 86749 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | - | Conductive, Single Sided | - | 65.617' 20.00m | 0.591 15.00mm | 50.8μm | - | - | RoHS Compliant | ||
![]() MHLL5040-200 Laird-Signal Integrity Products | In Stock | - | Datasheet | 8 Weeks | - | Rubber, Ferrite Powder, PET Film | Rectangular | -40°C~85°C | - | 2010 | MHLL | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 200μm | - | Non-Conductive, Single Sided | - | 1.969 50.00mm | 1.575 40.00mm | 101.6μm | 0.008 0.20mm | Unknown | RoHS Compliant | ||
![]() 8860-0032-324-87 Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | - | - | Square | - | - | 2002 | Electroseal™ EcE87 | Active | Not Applicable | Shielding Sheet | - | - | - | - | - | - | 18.000 457.20mm | 18.000 457.20mm | - | 0.032 0.81mm | - | RoHS Compliant | ||
![]() 55005139 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | Rectangular | - | - | 2012 | ECCOSTOCK® | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | 60.000 152.40cm | 48.000 121.92cm | - | 0.062 1.57mm | - | RoHS Compliant | ||
![]() MHLL6060-300 Laird-Signal Integrity Products | In Stock | - | Datasheet | 10 Weeks | - | Rubber, Ferrite Powder, PET Film | Square | -40°C~85°C | - | 2010 | MHLL | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 100μm | - | Non-Conductive, Single Sided | - | 2.362 60.00mm | 2.362 60.00mm | 50.8μm | 0.004 0.09mm | Unknown | RoHS Compliant | ||
![]() 1A3429P4470 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1A0300R0200 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1A0381R0200 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 24296230 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | Silicone Rubber | Square | - | - | 2015 | ECCOSORB® BSR | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | 12.008 305.00mm | 12.008 305.00mm | 2.54mm | 0.098 2.50mm | - | RoHS Compliant | ||
![]() 21225167 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | Silicone Rubber | Square | - | - | 2013 | ECCOSORB® GDS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | 12.008 305.00mm | 12.008 305.00mm | - | 0.030 0.76mm | - | RoHS Compliant | ||
![]() 24296254 Laird Technologies EMI | In Stock | - | Datasheet | 6 Weeks | - | Silicone Rubber | Square | - | - | 2015 | ECCOSORB® BSR | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | Pressure Sensitive Adhesive (PSA) | - | 12.008 305.00mm | 12.008 305.00mm | 254μm | 0.010 0.25mm | - | RoHS Compliant | ||
![]() 21109161 Laird Technologies EMI | In Stock | - | - | 2 Weeks | - | Silicone Rubber | Square | - | - | 2012 | ECCOSORB® MCS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | 12.008 305.00mm | 12.008 305.00mm | - | 0.04 1.016mm | - | RoHS Compliant | ||
![]() 2242-S Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | SIL | Silicone Elastomer | Square | - | Bulk | 2010 | Q-Zorb | Active | Not Applicable | Absorbing Sheet | 176°C | 350°C | - | - | Pressure Sensitive Adhesive (PSA) | - | 6.000 152.40mm | 4.000 101.60mm | 3.175mm | 0.125 3.18mm | - | RoHS Compliant | ||
![]() 46J5N02020.NN00 Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 85785 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 12 Months | Conductive, Single Sided | 73°F 23°C or Below | 65.617' 20.00m | 0.787 20.00mm | 3.048mm | 0.005 0.12mm | - | RoHS Compliant | ||
![]() 21166200 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | - | Square | - | - | 2015 | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | 1.524mm | 0.060 1.52mm | - | RoHS Compliant | ||
![]() 21157199 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | - | Square | - | - | 2015 | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | 2.54mm | 0.100 2.54mm | - | RoHS Compliant | ||
![]() 24296262 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | Silicone Rubber | Square | - | - | 2015 | ECCOSORB® BSR | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | Pressure Sensitive Adhesive (PSA) | - | 12.008 305.00mm | 12.008 305.00mm | 2.54mm | 0.098 2.50mm | - | RoHS Compliant | ||
![]() 21157213 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | - | Square | - | - | 2015 | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | 2.032mm | 0.080 2.03mm | - | RoHS Compliant |