Filters
  • Product Type
  • Type
  • Product
  • Mounting Styles
  • Length
  • Thickness
  • Width
  • Series
  • Manufacturer
  • Brand
  • Product Category
  • Subcategory

Attribute column

Manufacturer

Laird RF Shields

View Mode:
885 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Material

Housing Material

Number of Positions or Pins (Grid)

Contact Material - Mating

Contact Material - Post

Brand

CCT(K)

Colour outer sheath

Conductor category

Conductor surface

Contact Finish Mating

Core Factor (ΣI/A) mm-1

Core identification

Factory Pack QuantityFactory Pack Quantity

Flame retardant

Halogen free according to IEC 60754-2

Lead Free Status / RoHS Status

Low smoke (according to EN 61034-2)

Low smoke according to IEC 61034-2

Manufacturer

Material core insulation

Material outer sheath

Min. permitted bending radius, stationary application/permanent installation

Mounting Styles

Nominal cross section conductor

Nominal voltage U

Outer diameter approx.

Permitted cable outer temperature after assembling without vibration

Permitted cable outer temperature during assembling/handling

RoHS

Screen over stranding

Screen over stranding element

Stranding element

Unit Weight

Voltage, Rating

Operating Temperature

Packaging

Series

Size / Dimension

Tolerance

Part Status

Moisture Sensitivity Level (MSL)

Termination

Temperature Coefficient

Connector Type

Type

Resistance

Max Operating Temperature

Min Operating Temperature

Composition

Color

Applications

Subcategory

Power Rating

Voltage - Supply

Current Rating

Pitch - Mating

Base Part Number

Current - Supply (Max)

Contact Finish - Post

Voltage - Input (Max)

Output Type

Contact Resistance

Configuration

Output Configuration

Current - Output

Voltage - Forward (Vf) (Typ)

Viewing Angle

Control Features

Current - Test

Voltage - Output (Min/Fixed)

Number of Regulators

Data Rate

Protection Features

Current - Quiescent (Iq)

Lumens/Watt @ Current - Test

Voltage Dropout (Max)

CRI (Color Rendering Index)

PSRR

Current - Max

Lens Type

Product Type

Flux @ Current/Temperature - Test

Voltage - Output (Max)

Light Emitting Surface (LES)

Wavelength

Termination Post Length

Pitch - Post

Finish

Core Type

Gap

Effective Length (le) mm

Inductance Factor (Al)

Product

Features

Product Category

Diameter

Height

Length

Width

Thickness

Contact Finish Thickness - Mating

Contact Finish Thickness - Post

Material Flammability Rating

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

Grey

Class 5 = flexible

Bare

-

-

Numbers

-

According to IEC/EN 60332-1-2

No

-

No

No

-

Polyvinyl chloride (PVC)

Polyvinyl chloride (PVC)

65.6

Slot Mount

0.75

500

14.8

-40 - 70

-5 - 70

-

None

None

No

-

-

-

-

Clip-On Gasket

-

-

-

-

-

-

-

Fingerstock Gaskets

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

-

-

-

-

-

-

-

Fingerstock

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

ISSI

-

-

-

-

-

-

-

171

-

-

-

-

-

ISSI

-

-

-

-

-

-

-

-

-

Details

-

-

-

-

-

-

Bulk

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI/RFI

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

-

-

-

-

-

-

-

-

-

Integrated Silicon Solution Inc

-

-

-

-

-

-

-

-

In Stock

-

-

Through Hole

-

-

-

Polyamide (PA46), Nylon 4/6, Glass Filled

14 (2 x 7)

Beryllium Copper

Brass

-

-

-

-

-

Gold

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-55°C ~ 105°C

Bulk

EJECT-A-DIP™

-

-

Active

-

Solder

-

-

DIP, 0.3 (7.62mm) Row Spacing

-

-

-

-

-

-

-

-

-

3A

0.100 (2.54mm)

-

-

Tin

-

-

--

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

0.125 (3.18mm)

0.100 (2.54mm)

-

-

-

-

-

-

Closed Frame

-

-

-

-

-

-

10.0µin (0.25µm)

200.0µin (5.08µm)

UL94 V-0

In Stock

-

-

Through Hole

-

-

-

Polyamide (PA46), Nylon 4/6, Glass Filled

16 (2 x 8)

Phosphor Bronze

Phosphor Bronze

-

-

-

-

-

Tin

-

-

-

-

-

-

-

-

-

-

-

-

Clip On

-

-

-

-

-

-

-

-

-

-

-

-55°C ~ 105°C

Bulk

501

-

-

Active

-

Wire Wrap

-

-

DIP, 0.6 (15.24mm) Row Spacing

-

-

-

-

-

-

-

-

-

1.5A

0.100 (2.54mm)

-

-

Tin

-

-

--

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

0.410 (10.41mm)

0.100 (2.54mm)

-

-

-

-

-

Fingerstock

Closed Frame

-

-

-

-

-

-

200.0µin (5.08µm)

200.0µin (5.08µm)

UL94 V-0

In Stock

-

-

-

-

--

N30

-

-

-

-

-

-

-

-

-

-

1.78

-

-

-

-

--

-

-

-

-

-

-

Clip On

-

-

-

-

-

-

-

-

-

-

-

-

-

B62152

-

±30%

Active

--

-

-

-

Fingerstock Strip Gaskets

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

-

-

Parylene

Multi-Hole (2)

Ungapped

3.7

3.1µH

Fingerstock

-

-

--

2.55mm

3.65mm

2.15mm

1.77 mm

-

-

-

In Stock

-

-

Pluggable, SFP+

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

--

-

-

-

-

-

-

Clip On

-

-

-

-

-

-

-

-

-

-

-

-

-

--

-

-

Active

-

-

-

LC Duplex

Fingerstock Strip Gaskets

-

-

-

-

-

Ethernet

-

-

3.3V

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

10Gpbs

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

--

-

-

-

-

-

-

-

Fingerstock

-

-

-

-

304.8 mm

-

-

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

3000K 3-Step MacAdam Ellipse

-

-

-

-

-

-

-

-

-

--

-

-

-

-

-

-

Slot Mount

-

-

-

-

-

-

-

-

-

-

-

-

Tray

EB Series™

1120.00mm L x 24.00mm W

-

Obsolete

--

-

-

-

LED Module

-

-

-

-

White, Warm

-

-

-

-

-

-

-

-

-

-

-

-

Linear Light Strip

-

-

44.2V

--

-

700mA

-

-

-

-

-

156 lm/W

-

80

-

1.4A

Flat

EMI Gaskets, Sheets & Absorbers

4820 lm (Typ)

-

--

--

-

-

-

-

-

-

-

Fingerstock

--

-

-

6.1mm

406.4 mm

8.128 mm

2.794 mm

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

3000K

-

-

-

-

-

-

-

-

-

--

-

-

-

-

-

-

Adhesive PSA

-

-

-

-

-

-

-

-

-

-

-

-

Tray

Vero® 18 Array

36.20mm Diameter

-

Obsolete

--

-

-

-

Chip On Board (COB)

-

-

-

-

White, Warm

-

-

-

-

-

-

-

-

-

-

-

-

Round

-

-

28.8V

120°

-

1.05A

-

-

-

-

-

109 lm/W

-

80

-

2.1A

Flat

EMI Gaskets, Sheets & Absorbers

3306 lm (Typ)

-

18.40mm Diameter

--

-

-

-

-

-

-

-

Fingerstock

With Connector

-

-

1.90mm

406.4 mm

12.954 mm

3.556 mm

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

4000K 2-Step MacAdam Ellipse

-

-

-

-

-

-

-

-

-

--

-

-

-

-

-

-

Adhesive

-

-

-

-

-

-

-

-

-

-

-

-

Tray

Vero® 18 Array

36.20mm Diameter

-

Obsolete

--

-

-

-

Chip On Board (COB)

-

-

-

-

White, Neutral

-

-

-

-

-

-

-

-

-

-

-

-

Round

-

-

28.8V

120°

-

1.05A

-

-

-

-

-

101 lm/W

-

90

-

2.1A

Flat

EMI Gaskets, Sheets & Absorbers

3058 lm (Typ)

-

18.40mm Diameter

--

-

-

-

-

-

-

-

Fingerstock

With Connector

-

-

1.90mm

381 mm

-

-

-

-

-

In Stock

-

-

Surface Mount

SOT-23-5 Thin, TSOT-23-5

TSOT-23-5

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Slot Mount

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

--

-

-

Active

-

-

-

-

Gasket

-

-

-

-

-

-

-

-

-

-

-

LTC1844

-

-

6.5V

Fixed

-

-

Positive

150mA

-

-

Enable

-

1.8V

1

-

Over Current, Over Temperature, Reverse Polarity, Short Circuit

80µA

-

0.3V @ 150mA

-

50dB (120Hz)

-

-

EMI Gaskets, Sheets & Absorbers

-

--

-

-

-

-

-

-

-

-

-

Fingerstock

-

-

-

-

37.541 mm

8.128 mm

2.794 mm

-

-

-

In Stock

-

-

Surface Mount

SOT-23-8 Thin, TSOT-23-8

TSOT-23-8

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Slot Mount

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

--

-

-

Active

-

-

-

-

Fingerstock Gaskets

-

-

-

-

-

-

-

-

-

-

-

LT3008

1.2mA

-

45V

Fixed

-

-

Positive

20mA

-

-

Enable

-

1.5V

1

-

Over Current, Over Temperature, Reverse Polarity

6µA

-

0.5V @ 20mA

-

65dB (120Hz)

-

-

EMI Gaskets, Sheets & Absorbers

-

--

-

-

-

-

-

-

-

-

-

Fingerstock

-

-

-

-

7.112 mm

4.75 mm

2.794 mm

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Yes

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Fingerstock Gaskets

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

-

-

-

-

-

-

-

Fingerstock

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Non-Compliant

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

52.3 Ω

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Slot Mount

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Fingerstock Gaskets

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

-

-

-

-

-

-

-

Fingerstock

-

-

-

-

0.6 in

0.532 in

0.282 in

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

Laird Performance Materials

-

-

-

-

-

-

-

3

-

-

-

-

-

Laird Performance Materials

-

-

-

-

-

-

-

-

-

Details

-

-

-

5.713735 oz

-

-

Bulk

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI/RFI

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets, Absorbers & Shielding

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Slot Mount

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Gasket

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

-

-

-

-

-

-

-

Fingerstock

-

-

-

-

37.541 mm

14.3 mm

2.794 mm

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Adhesive PSA

-

-

-

-

-

Non-Compliant

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Fingerstock Strip Gaskets

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

-

-

-

-

-

-

-

Fingerstock

-

-

-

-

609.6 mm

12.7 mm

1.77 mm

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Clip On

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Fingerstock Strip Gaskets

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

-

-

-

-

-

-

-

Fingerstock

-

-

-

-

406.4 mm

10.66 mm

3.04 mm

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

100 V

-

-

-

-

0.25 %

-

-

-

100 ppm/°C

-

-

1.26 MΩ

155 °C

-55 °C

Thin Film

-

-

-

100 mW

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

650 µm

-

-

-

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Clip On

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Fingerstock Strip Gaskets

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EMI Gaskets, Sheets & Absorbers

-

-

-

-

-

-

-

-

-

-

-

Fingerstock

-

-

-

-

406.4 mm

7.62 mm

2.54 mm

-

-

-