- Series
- Frequency
- Data Rate
- Operating Temperature
- Protocol
- Mounting Type
- Package / Case
- Voltage - Supply
- Antenna Type
- RF Family/Standard
- Serial Interfaces
- Sensitivity
Attribute column
Manufacturer
Laird RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Operating Supply Voltage | Interface | Memory Size | Data Rate | Utilized IC / Part | Protocol | Max Frequency | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT850-SA-T/R Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 28-SMD Module | - | -30°C~85°C | Tape & Reel (TR) | - | BT85x | Active | 3 (168 Hours) | - | - | 3V~3.6V | 2.402GHz~2.48GHz | - | - | - | 3Mbps | - | Bluetooth v4.2 | - | 8dBm | Bluetooth | Integrated, Chip | -94dBm | I2S, PCM, USB | - | 55mA | - | - | - | - | RoHS Compliant | - | ||
![]() 450-0106R Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | 2016 | TiWi-uB1 | Active | 4 (72 Hours) | - | - | 2V~3.6V | 2.4GHz | - | - | 256kB Flash 8kB RAM | 2Mbps | CC2564 | Bluetooth v4.0 | - | 0dBm | Bluetooth | Antenna Not Included | -94dBm | I2C, SPI | 15.7mA~28.1mA | 12mA~21.1mA | GFSK, MSK | - | - | - | RoHS Compliant | - | ||
![]() BT800-ST-01-T/R Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 28-SMD Module | - | -30°C~85°C | Tape & Reel (TR) | 2015 | - | Active | 3 (168 Hours) | 85°C | -30°C | 1.7V~3.6V | 2.4GHz | - | I2C, SPI, USB | - | 3Mbps | CSR8510 | Bluetooth v4.0 Dual Mode | - | 8dBm | Bluetooth | Antenna Not Included | -92dBm | I2C, USB | - | 80mA | - | -92 dBm | - | - | RoHS Compliant | - | ||
![]() 450-0053 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tray | 2016 | TiWi5 | Active | 4 (72 Hours) | - | - | 3V~4.8V | 2.4GHz 5GHz | - | - | - | 65Mbps | WL1273L | 802.11a/b/g/n, Bluetooth v4.0 Dual Mode | - | 18.3dBm | Bluetooth, WiFi | Antenna Not Included | -97dBm | I2S, SDIO, UART | 35mA~100mA | 43mA~298mA | CCK, GFSK, GMSK, OFDM | - | - | - | RoHS Compliant | - | ||
![]() BTM431 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tray | 2012 | - | Active | 3 (168 Hours) | - | - | 3V~3.3V | 2.4GHz | - | - | - | 2.1Mbps | BlueCore4 | Bluetooth v2.0 + EDR, Class 2 | - | 4dBm | Bluetooth | Integrated, Chip | - | UART | 40mA | - | - | -84 dBm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 450-0103R Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | 2016 | TiWi-uB1 | Active | 4 (72 Hours) | - | - | 2V~3.6V | 2.4GHz | - | - | 256kB Flash 8kB RAM | 2Mbps | CC2541 | Bluetooth v4.0 | - | 0dBm | Bluetooth | Integrated, Trace | -94dBm | I2C, SPI | 15.7mA~28.1mA | 12mA~21.1mA | GFSK, MSK | - | - | - | RoHS Compliant | - | ||
![]() BTM411-03 Laird - Wireless & Thermal Systems | In Stock | - | - | 16 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tray | - | - | Active | 3 (168 Hours) | - | - | 3V~3.3V | 2.4GHz | - | - | - | 2.1Mbps | BlueCore4 | Bluetooth v2.1 + EDR | - | 4dBm | Bluetooth | Integrated, Chip | -84dBm | UART | 40mA | 40mA | - | - | - | - | RoHS Compliant | - | ||
![]() BL652-SC Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | 39-SMD Module | - | -40°C~85°C | Bulk | - | - | Active | - | - | - | 1.7V~3.6V | 2.4GHz | - | - | 512kB Flash 64kB RAM | 1Mbps | nRF52832 | Bluetooth v5.0 | - | 4dBm | Bluetooth | Antenna Not Included, I-PEX MHF4 | -96dBm | I2C, SPI, UART | 5.4mA | 5.3mA | - | - | - | - | RoHS Compliant | - | ||
![]() 450-0064R Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Module | - | -40°C~85°C | Tape & Reel (TR) | 2016 | TiWi-BLE | Obsolete | 4 (72 Hours) | - | - | 3V~4.8V | 2.4GHz | - | - | - | 65Mbps | WL1271L | 802.11b/g/n, Bluetooth v4.0 Dual Mode | - | 20dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -97dBm | I2S, SDIO, UART | 35mA~100mA | 43mA~280mA | CCK, GFSK, GMSK, OFDM | - | - | - | - | - | ||
![]() BT800-02-T/R Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 28-SMD Module | - | -30°C~85°C | Tape & Reel (TR) | - | BT800 | Active | 3 (168 Hours) | - | - | 5V | 2.4GHz | - | - | - | 3Mbps | CSR8510 | Bluetooth v4.0 | - | 8dBm | Bluetooth | Integrated, Chip | -89dBm | USB | 58mA | 58mA | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AC4424-100 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | 19.999993g | -40°C~80°C | - | 2006 | - | Obsolete | 2 (1 Year) | 80°C | -40°C | 5V | 2.4GHz | 5V | - | - | 288kbps | - | - | - | 20dBm | General ISM > 1GHZ | Antenna Not Included, MMCX | -90dBm | - | 85mA | 100mA~235mA | FHSS, FSK | -90 dBm | No | - | RoHS Compliant | - | ||
![]() AC4424-10 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | 19.999993g | -40°C~80°C | - | 2006 | - | Obsolete | 2 (1 Year) | 80°C | -40°C | 5V | 2.4GHz | 5V | - | - | 288kbps | - | - | - | 10dBm | General ISM > 1GHZ | Antenna Not Included, MMCX | -90dBm | - | 85mA | 90mA~140mA | FHSS, FSK | -90 dBm | - | - | RoHS Compliant | - | ||
![]() AC4790-1000M-485 Laird - Wireless & Thermal Systems | In Stock | - | - | - | Surface Mount | Surface Mount | Module | 20.999994g | -40°C~80°C | - | 2009 | - | Obsolete | 2 (1 Year) | 80°C | -40°C | 3.3V~5.5V | 900MHz | - | - | - | 115.2kbps | - | - | - | 30dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -110dBm | - | 30mA | 650mA | FHSS, FSK | -110 dBm | - | - | RoHS Compliant | - | ||
![]() AC4790-200A Laird - Wireless & Thermal Systems | In Stock | - | - | - | Surface Mount | Surface Mount | Module | 20.999994g | -40°C~80°C | - | 2005 | - | Obsolete | 1 (Unlimited) | 80°C | -40°C | 3.3V~5.5V | 900MHz | 5.5V | - | - | 115.2kbps | - | - | - | 23dBm | General ISM < 1GHz | Integrated, Chip | -110dBm | - | 30mA | 68mA | FHSS, FSK | -110 dBm | - | - | RoHS Compliant | - | ||
![]() WISMC03BI Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 8.000009g | -40°C~85°C | Tray | 2008 | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3.3V~5V | 2.4GHz | - | UART | 64MB Flash 16MB SRAM | 54Mbps | - | 802.11b/g | - | 17dBm | WiFi | Integrated, Chip + U.FL | -91dBm | UART | 250mA | 250mA | - | -91 dBm | - | - | RoHS Compliant | - | ||
![]() PRM111 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | 2009 | FlexRF™ | Obsolete | 3 (168 Hours) | 85°C | -40°C | 3.3V | 2.4GHz | 3.3V | UART | - | 500kbps | - | - | 2.483GHz | 21dBm | General ISM > 1GHZ | Integrated, Chip | -98dBm | UART | 10mA | 180mA | FHSS | -98 dBm | - | Unknown | RoHS Compliant | - | ||
![]() PRM241 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tray | 2011 | LT1110 | Obsolete | 1 (Unlimited) | 85°C | -40°C | 2V~3.6V | 915MHz | 3.6V | UART | - | 230kbps | - | - | - | 23dBm | General ISM < 1GHz | Integrated, Chip | -89dBm | UART | 30mA | 230mA | FHSS | -89 dBm | - | Unknown | RoHS Compliant | - | ||
![]() AC4790LR-200M Laird - Wireless & Thermal Systems | In Stock | - | - | - | Surface Mount | Surface Mount | Module | 20.999994g | -40°C~80°C | - | 2008 | - | Obsolete | 1 (Unlimited) | 80°C | -40°C | 3.3V~5.5V | 900MHz | 5.5V | - | - | 115.2kbps | - | - | - | 23dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -110dBm | - | 30mA | 68mA | FHSS, FSK | -110 dBm | - | - | RoHS Compliant | - | ||
![]() AC4868-250M-485 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 20.999994g | -40°C~80°C | - | 2005 | - | Obsolete | 2 (1 Year) | 80°C | -40°C | 3.3V~5.5V | 868MHz | 5.5V | UART | - | 57.6kbps | - | - | - | 24dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -103dBm | UART | 36mA | 54mA~240mA | FSK | -103 dBm | - | - | RoHS Compliant | - | ||
![]() PRM121 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tray | 2009 | FlexRF™ | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3.3V | 2.4GHz | 3.3V | UART | - | 500kbps | - | - | 2.483GHz | 21dBm | General ISM > 1GHZ | Integrated, Chip | -98dBm | UART | 10mA | 180mA | FHSS | -98 dBm | - | Unknown | RoHS Compliant | - |