- Series
- Frequency
- Data Rate
- Operating Temperature
- Protocol
- Mounting Type
- Package / Case
- Voltage - Supply
- Antenna Type
- RF Family/Standard
- Serial Interfaces
- Sensitivity
Attribute column
Manufacturer
Laird RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Frequency | Memory Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 453-00005C Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 39-SMD Module | Industrial grade | -40°C~85°C | - | - | BL651 | Active | 4 (72 Hours) | 1.7V~3.6V | 2.402GHz~2.48GHz | 192kB Flash 24kB RAM | 2Mbps | nRF52810 | Bluetooth v5.0 | 4dBm | Bluetooth | Integrated, Trace | -96dBm | ADC, GPIO, I2C, PWM, SPI, UART | 4.6mA | 7mA | - | RoHS Compliant | ||
![]() 453-00014R Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Module | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | Sterling-EWB™ | Active | - | 3V~3.6V | - | 2MB Flash 256kB SRAM | 54Mbps | CYW4343W | 802.11b/g/n, Bluetooth 4.2 | 17.5dBm | Bluetooth, WiFi | Integrated, Chip | -88dBm | ADC, GPIO, HCI, I2C, I2S, JTAG, PCM, SPI, UART, USART | - | - | CCK, OFDM | - | ||
![]() 450-0019 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Through Hole | Module | - | -40°C~85°C | Tray | 2012 | SiFLEX02 | Obsolete | 4 (72 Hours) | 2V~3.45V | 900MHz | 256kB Flash 4kB EEPROM 16kB RAM | 1Mbps | MKW22D512V | Zigbee® | 24dBm | 802.15.4 | Antenna Not Included, Castellation | -102dBm | JTAG, SPI, UART | 30mA | 285mA | BPSK, O-QPSK | - | ||
![]() 450-0017 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Through Hole | Module | - | -40°C~85°C | Tray | 2012 | SiFLEX02 | Obsolete | 4 (72 Hours) | 2V~3.45V | 900MHz | 256kB Flash 4kB EEPROM 16kB RAM | 1Mbps | MKW22D512V | Zigbee® | 24dBm | 802.15.4 | Integrated, Wire Antenna | -102dBm | JTAG, SPI, UART | 30mA | 285mA | BPSK, O-QPSK | - | ||
![]() ST60-2230C-PU Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 23 Weeks | Card Edge | Module | Industrial grade | -30°C~85°C | - | - | 60 | Active | 1 (Unlimited) | 2.97V~3.63V | 2.4GHz 5GHz | - | 866.7Mbps | 88W8997, 88PG823 | 802.11a/b/g/n/ac, Bluetooth v4.2, Class 1 and 2 | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -95dBm | M.2, SDIO, UART, USB | - | - | 16QAM, 64QAM, 256QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK | Non-RoHS Compliant | ||
![]() 453-00012R Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Module | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | Sterling-EWB™ | Active | - | 3V~3.6V | - | 2MB Flash 256kB SRAM | 54Mbps | CYW4343W | 802.11b/g/n, Bluetooth 4.2 | 17.5dBm | Bluetooth, WiFi | Integrated, Chip | -88dBm | ADC, GPIO, HCI, I2C, I2S, JTAG, PCM, SPI, UART, USART | - | - | CCK, OFDM | - | ||
![]() 453-00014C Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Module | Industrial grade | -40°C~85°C | - | - | Sterling-EWB™ | Active | 4 (72 Hours) | 3V~3.6V | - | 2MB Flash 256kB SRAM | 54Mbps | CYW4343W | 802.11b/g/n, Bluetooth 4.2 | 17.5dBm | Bluetooth, WiFi | Integrated, Chip | -88dBm | ADC, GPIO, HCI, I2C, I2S, JTAG, PCM, SPI, UART, USART | - | - | CCK, OFDM | - | ||
![]() 450-0052 Laird - Wireless & Thermal Systems | In Stock | - | - | - | Surface Mount | Module | - | -40°C~85°C | Tray | 2016 | - | Obsolete | 4 (72 Hours) | 3V~4.8V | 2.4GHz | - | 65Mbps | - | 802.11b/g/n/d/e/i | 18.3dBm | WiFi | Antenna Not Included | -89dBm | SPI, UART | 100mA | 280mA | - | - | ||
![]() AC4490-1X1 Laird - Wireless & Thermal Systems | In Stock | - | - | 8 Weeks | Surface Mount | 28-SMD Module | - | -40°C~85°C | Tray | - | - | Active | 1 (Unlimited) | 3.3V | 902MHz~928MHz | - | - | - | - | 10dBm | - | Antenna Not Included, Castellation | -99dBm | - | - | - | FHSS, FSK | - | ||
![]() DVK-WB40NBT Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Surface Mount | 120-SMD Module | - | -30°C~80°C | - | - | - | Obsolete | Not Applicable | 3V~3.45V | 2.402GHz~2.462GHz 2.412GHz~2.48GHz 5.18GHz~5.805GHz | 64MB Flash 32MB SDRAM | 72.2Mbps | BCM4329 | 802.11a/b/g/n, Bluetooth v2.1 | 17dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -96dBm | I2C, SDIO, SPI, UART, USB | 167mA | 324mA~392mA | 16QAM, 64QAM, BPSK, CCK, DSSS, OFDM, QPSK | - | ||
![]() 453-00039C Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Module | - | -40°C~105°C | - | - | BL653 | Active | - | 1.7V~5.5V | 2.402GHz~2.48GHz | 512kB Flash 128kB RAM | 2Mbps | nRF52833 | Bluetooth v5.1, Thread, Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Chip | -103dBm | ADC, GPIO, I2C, I2S, PDM, PWM, SPI, UART, USB | - | 4.9mA~14.1mA | - | - | ||
![]() 453-00041C Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Module | - | -40°C~105°C | - | - | BL653 | Active | - | 1.7V~5.5V | 2.402GHz~2.48GHz | 512kB Flash 128kB RAM | 2Mbps | nRF52833 | Bluetooth v5.1, Thread, Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Trace | -103dBm | ADC, GPIO, I2C, I2S, PDM, PWM, SPI, UART, USB | - | 4.9mA~14.1mA | - | - | ||
![]() 453-00039R Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Module | - | -40°C~105°C | - | - | BL653 | Active | - | 1.7V~5.5V | 2.402GHz~2.48GHz | 512kB Flash 128kB RAM | 2Mbps | nRF52833 | Bluetooth v5.1, Thread, Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Chip | -103dBm | ADC, GPIO, I2C, I2S, PDM, PWM, SPI, UART, USB | - | 4.9mA~14.1mA | - | - | ||
![]() ST60-2230C-UU Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 23 Weeks | Card Edge | Module | - | -30°C~85°C TA | - | - | - | Active | Not Applicable | 2.97V~3.63V | 2.412GHz~2.484GHz 5.15GHz~5.925GHz | - | 866.7Mbps | 88W8997, 88PG823 | 802.11a/b/g/n/ac, Bluetooth v5.1, Class 1 and 2 | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -95dBm | USB | - | - | 16QAM, 64QAM, 256QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK | ROHS3 Compliant | ||
![]() RM024-S10-M-01 Laird - Wireless & Thermal Systems | In Stock | - | - | - | Surface Mount | Module | - | -40°C~85°C | Bulk | 2013 | - | Obsolete | 3 (168 Hours) | 2.3V~3.6V | 2.4GHz | - | 500kbps | - | RAMP | 18dBm | General ISM > 1GHZ | Integrated, Chip | -95dBm | UART | 36mA | 166mA | FHSS | - | ||
![]() SDC-SSD41NBT Laird - Wireless & Thermal Systems | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST60-2230C-U Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 23 Weeks | Card Edge | Module | Industrial grade | -30°C~85°C TA | - | - | - | Active | Not Applicable | 2.97V~3.63V | 2.412GHz~2.484GHz 5.15GHz~5.925GHz | - | 866.7Mbps | 88W8997, 88PG823 | 802.11a/b/g/n/ac, Bluetooth v5.1, Class 1 and 2 | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | -95dBm | UART, USB | - | - | 16QAM, 64QAM, 256QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK | ROHS3 Compliant | ||
![]() AC4790-200M-02 Laird - Wireless & Thermal Systems | In Stock | - | - | - | Through Hole | 20-DIP Module | - | -40°C~85°C | - | - | - | Obsolete | 1 (Unlimited) | 3.3V~5.5V | 902MHz~928MHz | - | 115.2kbps | - | - | - | General ISM < 1GHz | Antenna Not Included, MMCX | -100dBm | SDIO | 30mA | 106mA | FHSS, FSK | - | ||
![]() AC4490-200M-02 Laird - Wireless & Thermal Systems | In Stock | - | - | - | Chassis Mount | Module | - | -40°C~80°C | - | - | - | Obsolete | 1 (Unlimited) | 3.3V~5.5V | 900MHz | - | - | - | - | - | General ISM < 1GHz | Antenna Not Included, MMCX | - | UART | - | - | FHSS, FSK | - | ||
![]() RM024-S10-C-01 Laird - Wireless & Thermal Systems | In Stock | - | - | - | Surface Mount | Module | - | -40°C~85°C | Bulk | 2013 | - | Obsolete | 3 (168 Hours) | 2.3V~3.6V | 2.4GHz | - | 500kbps | - | RAMP | 18dBm | General ISM > 1GHZ | Antenna Not Included, U.FL | -95dBm | UART | 36mA | 166mA | FHSS | - |