- Series
- Frequency
- Data Rate
- Operating Temperature
- Protocol
- Mounting Type
- Package / Case
- Voltage - Supply
- Antenna Type
- RF Family/Standard
- Serial Interfaces
- Sensitivity
Attribute column
Manufacturer
Laird RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Antenna | Antenna Connector Type | Base Product Number | Brand | Class | Component Type | Contact Finish Mating | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Data Rate | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of I/Os | Package | Part # Aliases | Power Class | Primary Material | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Supply Voltage | Frequency | Base Part Number | Shell Finish | Pin Count | Shell Size - Insert | Operating Supply Voltage | Memory Size | Operating Supply Current | Shell Size, MIL | Output Power | Cable Opening | Data Rate | Utilized IC / Part | Number of Logic Elements/Cells | Product Type | Protocol | Total RAM Bits | Number of LABs/CLBs | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Features | Modulation Technique | Product Category | Module Type | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 453-00084C Laird | In Stock | - | - | PCB | 47-SMD Module | - | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | Laird Connectivity Inc. | - | - | - | - | - | Strip | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Sterling-LWB™ | - | - | - | - | - | - | - | - | - | - | 2.97V ~ 3.63V | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 54Mbps | CYW43439 | - | - | 802.11b/g/n, Bluetooth v5.2, Class 1 and 2 | - | - | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | -94dBm | SDIO, PCM, UART | - | - | OFDM | - | - | DSSS, GFSK | - | RF Module | - | - | - | - | - | ||
![]() BL600-SC-07 Laird | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | - | 1517-FBGA (40x40) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 734 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Arria II GZ | Active | - | - | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | EP2AGZ350 | - | - | - | - | - | - | - | - | - | - | - | 348500 | - | - | 21270528 | 13940 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00083C Laird Connectivity | In Stock | - | - | PCB | 47-SMD Module | - | - | - | - | - | - | PCB | - | - | - | Module | - | - | 12 mm x 12 mm x 3 mm | 375 | SDIO, UART | - | - | + 85 C | - | Laird Connectivity Inc. | - 40 C | Yes | - | SMD/SMT | - | Strip | - | - | - | Active | - | 802.11b/g/n | Bluetooth, WiFi | - | - | Details | - | 3.3 V | 3.3 V | 0.014110 oz | - | - | -40°C ~ 85°C | Cut Tape | Sterling LWB + | - | - | - | - | - | - | - | - | - | - | 2.97V ~ 3.63V | - | - | - | - | 2.4 GHz | - | - | - | - | 3.3 V | - | 301 mA | - | 18 dBm | - | 65 Mb/s | CYW43439 | - | - | 802.11b/g/n, Bluetooth v5.2, Class 1 and 2 | - | - | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | -94dBm | SDIO, PCM, UART | - | - | OFDM | - | - | DSSS, GFSK | - | RF Module | - | - | - | - | - | ||
![]() BT800-ST-T/R Laird Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Chip | - | - | - | Bluetooth Low Energy (BLE), Class 1 | - | - | - | - | 2500 | GPIO, I2S, PCM, USB | - | - | + 85 C | - | - | - 30 C | Yes | - | SMD/SMT | - | - | BT800-ST-01-T/R | - | - | - | - | - | - | 100 m | - 89 dBm | Details | - | 5 V | 5 V | 0.282192 oz | - | - | - | Reel | BT800 | - | - | - | USB Adapter | - | - | - | - | - | - | - | - | - | - | - | 2.44 GHz | - | - | - | - | 5 V | 64 kbit | - | - | 8 dBm | - | 3 Mb/s | - | - | - | Bluetooth 4.0 + EDR | - | - | 2.402 GHz to 2.48 GHz | - | - | - | - | - 89 dBm | - | - | - | - | - | - | - | - | - | 1.6 mm | 13 mm | 8.5 mm | - | - | ||
![]() 4521 Laird | In Stock | - | - | Panel Mount | - | Flange | Aluminum | - | Thermoplastic | - | - | - | TVP00DZ | Laird Performance Materials | - | - | Gold | Copper Alloy | - | - | - | Laird Performance Materials | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | Compliant | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Crimp | Receptacle, Male Pins | RF Microwave Absorber | 6 | Black | Aviation, Marine, Military | Threaded | EMI/RFI | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Black Zinc Nickel | - | 9-35 | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | - | - | - | - | - | - | Absorbers | - | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | - | - | 100.0µin (2.54µm) | - | ||
![]() AC4490LR-1000M-01 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Laird Connectivity | - | - | - | - | - | 100 | - | Laird Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Modules | - | - | - | - | - | - | ||
![]() BT830-ST-01 Laird | In Stock | - | - | - | - | - | - | - | - | - | External | External | - | Laird Connectivity | Class 1 | - | - | - | - | 160 | UART | Laird Connectivity | 3 Mbps | + 85 C | - | - | - 30 C | Yes | Surface Mount | - | - | - | - | Class I | - | - | - | - | - | - | - 89 dBm | Details | SMD Module | 3.6 V | 1.8 V | 0.352740 oz | Industrial grade | - | -30 to 85 °C | Tray | BT830 | - | - | - | Bluetooth v4.0 Dual Mode Module | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | 2.44 GHz | - | - | 30 | - | 3, 3.6 V | - | - | - | 7 dBm | - | 3 Mb/s | - | - | Bluetooth Modules | Bluetooth 4.0 | - | - | 2.402 GHz to 2.48 GHz | Industrial | - | - | - | - 89 dBm | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | - | 1.6 mm | 13 mm | 8.5 mm | - | - | ||
![]() AC4490-200M-01 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRM240-02 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT740-SA-02 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00047C Laird Connectivity | In Stock | - | - | Surface Mount | 68-SMD Module | - | - | - | - | - | - | External | - | - | - | - | - | - | 17 x 12 x 2.13mm | 250 | UART, USB | - | - | + 85 C | - | Laird Connectivity Inc. | - 40 C | Yes | - | - | - | Strip | - | - | - | Active | - | 802.11 ac | 802.11 a/b/g/n/ac, Bluetooth 5.2 | - | - | Details | - | 3.3 V | 3.3 V | 0.024339 oz | - | - | -40°C ~ 85°C (TA) | Cut Tape | Sterling LWB5+ | - | - | - | - | - | - | - | - | - | - | 3.2V ~ 4.8V | - | - | - | 3.6V dc | 2.4 GHz, 5 GHz | - | - | - | - | 3.3 V | - | - | - | - | - | 433.3Mbps | CYW4373EUBGT | - | - | 802.11a/b/g/n/ac, Bluetooth v5.0 | - | - | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | -96dBm | GPIO, HCI, PCM, SDIO, SPI, UART, USB | - | - | 16QAM, 64QAM, 256QAM, 4DPSK, BPSK, CCK, DSSS, DQPSK, GFSK, OFDM, QPSK | - | - | - | - | - | - | - | - | - | - | ||
![]() 450-0140 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Laird Connectivity Inc. | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00059R Laird Connectivity | In Stock | - | - | Surface Mount | 59-SMD Module | - | - | - | - | - | - | - | - | - | Class 2 | - | - | - | - | 1000 | ADC, GPIO, I2C, I2S, SPM, UART, USB | - | - | + 105 C | - | Laird Connectivity Inc. | - 40 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | NFC | - | - | - | - 96 dBm | Details | - | 5.5 V | 1.7 V | 0.352740 oz | - | - | -40°C ~ 85°C | MouseReel | BL653 | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 3.6V | - | - | - | - | 2.48 GHz | - | - | - | - | 1.7 V to 5.5 V | - | - | - | 8 dBm | - | 1 Mb/s | - | - | - | Bluetooth 5.1 | - | - | - | - | 8dBm | 802.15.4, Bluetooth | Integrated, Chip | -103dBm | ADC, GPIO, I²C, I²S, SPI, PDM, PWM, USB, UART | 4.6mA ~ 5.2mA | 2.3mA ~ 14.2mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00045R Laird Connectivity | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm x 17 mm x 2.2 mm | 1000 | UART, USB | - | - | + 85 C | - | Laird Connectivity Inc. | - 40 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | 802.11 ac | 802.11 a/b/g/n/ac, Bluetooth 5.2 | - | - | Details | - | 3.3 V | 3.3 V | 0.025397 oz | - | - | -40°C ~ 85°C | MouseReel | Sterling LWB5+ | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 3.3 V | - | - | - | - | - | 433.3Mbps | - | - | - | 802.11ac, Bluetooth v5.0 | - | - | - | - | 18dBm | Bluetooth, WiFi | Integrated, Chip | - | SDIO, UART | - | - | 256QAM | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00045C Laird Connectivity | In Stock | - | - | Surface Mount | 68-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | UART, USB | - | - | + 85 C | 7dBm | Laird Connectivity Inc. | - 40 C | Yes | - | - | - | Strip | - | - | - | Active | - | 802.11 ac | 802.11 a/b/g/n/ac, Bluetooth 5.2 | - | -96dBm | Details | - | 3.3 V | 3.3 V | 0.025397 oz | - | - | -40°C ~ 85°C (TA) | Cut Tape | Sterling LWB5+ | - | - | - | - | - | - | - | - | - | - | 3.2V ~ 4.8V | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 3.3 V | - | - | - | - | - | 433.3Mbps | CYW4373EUBGT | - | - | 802.11a/b/g/n/ac, Bluetooth v5.0 | - | - | - | - | 18dBm | Bluetooth, WiFi | Integrated, Chip | -96dBm | GPIO, HCI, PCM, SDIO, SPI, UART, USB | - | - | 16QAM, 64QAM, 256QAM, 4DPSK, BPSK, CCK, DSSS, DQPSK, GFSK, OFDM, QPSK | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00060C Laird Connectivity | In Stock | - | - | Surface Mount | 53-SMD Module | - | - | - | - | - | - | External | - | - | Class 2 | - | - | - | 6.3 mm x 5.6 mm x 1.6 mm | 250 | ADC, GPIO, I2C, I2S, SPM, UART, USB | - | - | + 105 C | 8dBm | Laird Connectivity Inc. | - 40 C | Yes | - | - | - | Strip | - | - | - | Active | NFC | - | - | - | - 96 dBm | Details | - | 5.5 V | 1.7 V | 0.352740 oz | - | - | -40°C ~ 105°C | Cut Tape | BL653 | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 5.5V | - | - | - | - | 2.48 GHz | - | - | - | - | 1.7 V to 5.5 V | 512kB Flash, 12kB RAM | - | - | 8 dBm | - | 1 Mb/s | nRF52833 | - | - | Bluetooth 5.1 | - | - | - | - | 8dBm | 802.15.4, Bluetooth | PCB Trace | -103dBm | ADC, I²C, I²S, NFC, PDM, PWM, GPIO, SPI, UART, USB | - | 4.9mA ~ 14.1mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00090R Laird Connectivity | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | I2C, SPI, UART | - | - | + 105 C | + 8dBm | Laird Connectivity Inc. | - 40 C | Yes | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | -96dBm | Details | - | 3.8 V | 1.8 V | 0.352740 oz | - | - | -40°C ~ 105°C | Cut Tape | Lyra | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.8V | - | - | - | - | 2.4 GHz | - | - | - | - | 1.8 V to 3.8 V | 512 kB | - | - | - | - | 2Mbps | EFR32BG22 | - | - | Bluetooth v5.3 | - | - | - | - | 8dBm | Bluetooth | Integrated, Trace | - | ADC, GPIO, PDM | 4.3mA | 4.8mA | GFSK | Bluetooth Modules | - | - | - | - | - | - | - | - | - | ||
![]() 453-00091C Laird Connectivity | In Stock | - | - | Surface Mount | 44-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625 | I2C, SPI, UART | - | - | + 105 C | - | Laird Connectivity Inc. | - 40 C | Yes | - | PCB Mount | - | Strip | - | - | - | Active | - | - | - | - | - | Details | - | 3.8 V | 1.8 V | 0.352740 oz | - | - | -40°C ~ 105°C | Cut Tape | Lyra | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.8V | - | - | - | - | 2.4 GHz | - | - | - | - | 1.8 V to 3.8 V | 512 kB | - | - | - | - | 2Mbps | EFR32BG22 | - | - | Bluetooth v5.3 | - | - | - | - | 6dBm | Bluetooth | Antenna Not Included | - | ADC, GPIO, I²C, SPI, PDM, PWM, UART | 4.2mA | 4.6mA | GFSK | Bluetooth Modules | - | - | - | - | - | - | - | - | - | ||
![]() 453-00046R Laird Connectivity | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm x 17 mm x 2.2 mm | 1000 | UART, USB | - | - | + 85 C | - | Laird Connectivity Inc. | - 40 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | 802.11 ac | 802.11 a/b/g/n/ac, Bluetooth 5.2 | - | - | Details | - | 3.3 V | 3.3 V | 0.024692 oz | - | - | -40°C ~ 85°C | Reel | Sterling LWB5+ | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 3.3 V | - | - | - | - | - | 433.3Mbps | - | - | - | 802.11ac, Bluetooth v5.0 | - | - | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included, I-PEX MHF4 | - | SDIO, UART | - | - | 256QAM | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00046C Laird Connectivity | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 x 12 x 2.13mm | 250 | UART, USB | - | - | + 85 C | - | Laird Connectivity Inc. | - 40 C | Yes | - | - | - | Strip | - | - | - | Active | - | 802.11 ac | 802.11 a/b/g/n/ac, Bluetooth 5.2 | - | - | Details | - | 3.3 V | 3.3 V | 0.024692 oz | - | - | -40°C ~ 85°C (TA) | Cut Tape | Sterling LWB5+ | - | - | - | - | - | - | - | - | - | - | 3.2V ~ 4.8V | - | - | - | 3.6V dc | 2.4 GHz, 5 GHz | - | - | - | - | 3.3 V | - | - | - | - | - | 433.3Mbps | CYW4373EUBGT | - | - | 802.11a/b/g/n/ac, Bluetooth v5.0 | - | - | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included, I-PEX MHF4 | -96dBm | GPIO, HCI, PCM, SDIO, SPI, UART, USB | - | - | 16QAM, 64QAM, 256QAM, 4DPSK, BPSK, CCK, DSSS, DQPSK, GFSK, OFDM, QPSK | - | - | - | - | - | - | - | - | - | - |