- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Voltage - Output
- Approval Agency
- Connector Type
- Height
- Input Connector
- Length
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Laird Antennas Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Approval Agency | Efficiency | Note | Number of Ports | Current - Output | Voltage - Output | Data Rate | Input Connector | Output Connector | Features | Power (Watts) - Per Port | Compliance | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() POE-4X24I Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.926lb 420.03g | 0°C~60°C | 2013 | POE-4 | 5.91Lx4.65W x 1.26 H 150.0mmx118.0mmx32.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | 0°C | CE | - | - | 4 | 800mA | -24V | 10/100 Mbps | RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP, UVLO | 24W | - | 32.004mm | 150.114mm | 118.11mm | RoHS Compliant | ||
![]() POE-9S-AFI Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.287lb 130.18g | -10°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Plug, Power, RJ45 | Splitter | 60°C | -10°C | CE, EN | - | - | 1 | - | 9V | - | RJ45 (Data, Power) | 2.1mm Plug (Power), RJ45 (Data) | OCP, SCP | 9W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE-48ID-EU Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.324lb 146.96g | -10°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | CE, EN | 70% | AC Power Cord Included | 1 | 350mA | 48V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 16.8W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE-4X48I Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.926lb 420.03g | 0°C~60°C | 2011 | POE-4 | 5.91Lx4.65W x 1.26 H 150.0mmx118.0mmx32.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | 0°C | CE | - | - | 4 | 500mA | -48V | 10/100 Mbps | RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP, UVLO | 24W | - | 32.004mm | 150.114mm | 118.11mm | RoHS Compliant | ||
![]() POE-24I-INT Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.324lb 146.96g | -10°C~60°C | - | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | CE, EN | 70% | AC Power Cord Included | 1 | - | 24V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 19.2W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE-48I-CI Laird Technologies IAS | In Stock | - | Datasheet | 5 Weeks | Desktop | Desktop | 0.324lb 146.96g | -10°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | CE, EN | 70% | AC Power Cord Included | 1 | - | 48V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 24W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE-48I-CI-EU Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.324lb 146.96g | -10°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | CE, EN | 70% | AC Power Cord Included | 1 | - | 48V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 24W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE-18I-INT Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.324lb 146.96g | -10°C~60°C | - | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | CE, EN | 70% | AC Power Cord Included | 1 | - | 18V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 16.2W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE-48I-INT Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.324lb 146.96g | -10°C~60°C | - | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | CE, EN | 70% | AC Power Cord Included | 1 | - | 48V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 24W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE-55IG-AFI Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | - | -25°C~65°C | 2011 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Passive Injector | 65°C | -25°C | CE, CSA, EN, TUV, UL | 78% | AC Power Cord Sold Separately | 1 | - | 55V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, SCP | 30W | - | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE-5S-AFI Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.287lb 130.18g | -10°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Plug, Power, RJ45 | Splitter | 60°C | -10°C | CE, EN | - | - | 1 | - | 5V | - | RJ45 (Data, Power) | 2.1mm Plug (Power), RJ45 (Data) | OCP, SCP | 12W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE-24S-AFI- Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.287lb 130.18g | -10°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Plug, Power, RJ45 | Splitter | 60°C | -10°C | CE, EN | - | - | 1 | 500mA | 24V | - | RJ45 (Data, Power) | 2.1mm Plug (Power), RJ45 (Data) | OCP, SCP | 12W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE-5S-AFI-B Laird Technologies IAS | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() POE-24I-L Laird Technologies IAS | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() POE-48I5S-AFI Laird Technologies IAS | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | RoHS Compliant |