- Current - Supply
- Function
- Interface
- Mfr
- Operating Temperature
- Package
- Package / Case
- Product Status
- Protocol
- Series
- Standards
- Supplier Device Package
Attribute column
Manufacturer
Lantiq Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Voltage - Supply | Current Rating | Function | Failure Rate | Interface | Current - Supply | Protocol | Standards | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM6992KX-AB-T-1 Lantiq | 1635 |
| - | 64-LQFP | - | CE, CSA, UL | ADM6992 | Cutler Hammer, Div of Eaton Corp | PDG36K0500TFAN | Lantiq | Panel | Tray | Active | 0°C ~ 115°C | - | - | - | - | - | - | - | - | - | - | 3.135V ~ 3.465V | 500 A | Switch | - | - | - | Ethernet | 10/100 Base-FX/T/TX PHY | - | - | ||
![]() AN983X-AH-T-22 Lantiq | 3347 |
| - | 128-BFQFP | PG-PQFP-128 | - | AN983 | - | - | Lantiq | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | ||
![]() ADM8511X-CC-T-1 Lantiq | 500 |
| - | Axial | Axial | - | - | - | - | Lantiq | - | Bulk | Active | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±650ppm/°C | 143 mOhms | Wirewound | 3W | 3V ~ 3.6V | - | Controller | R (0.01%) | USB | 150mA | Ethernet | IEEE 802.3, 10/100 Base-T/TX PHY | Military, Moisture Resistant | -- | ||
![]() ADM3120BX-AB-T-2-G Lantiq | 547 | - | - | Axial | Axial | - | ADM3120 | - | - | Lantiq | - | Tray | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 11.3 Ohms | Metal Film | 0.125W, 1/8W | 1.8V, 3.3V | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | -- | ||
![]() ADM6996IX-AD-R-1 Lantiq | In Stock | - | - | 128-BFQFP | PG-BFQFP-128 | - | ADM6996 | - | - | Lantiq | - | Bulk | Active | 0°C ~ 115°C | - | - | - | - | - | - | - | - | - | - | 2.8V ~ 3.465V | - | Switch | - | Parallel | - | Ethernet | 10/100 Base-T/TX PHY | - | - | ||
![]() AN983X-AH-T-21 Lantiq | 7943 |
| - | 128-BFQFP | PG-PQFP-128 | - | AN983 | - | - | Lantiq | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | ||
![]() ADM6996MX-AD-T-1 Lantiq | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |