- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Package / Case
- Supplier Device Package
- Power (Watts)
- Part Status
- Features
- Composition
- Failure Rate
Attribute column
Manufacturer
Lantiq Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Approvals | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Voltage - Supply | Shielding | Contact Finish | Function | Actuator Type | Failure Rate | Interface | Number of Circuits | Cable Termination | Current - Supply | Usage | Pitch - Connector | Pitch - Cable | Connection Type | Features | Contacts | Height Seated (Max) | Length | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEF24628EV1.2 Lantiq | 1 | - | - | - | - | - | Glass Filled Polyamide | NF;UL;cUL | - | Crouzet | 831615C2.BC | Lantiq | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | Solder Terminals | - | FORM C (SPDT) | - | - | - | ||
![]() PEB3086FV1.4 Lantiq | In Stock | - | - | Surface Mount | 64-LQFP | PG-TQFP-64-1 | - | - | -- | - | - | Lantiq | Bulk | Active | 0°C ~ 70°C | - | 104 | - | - | Active | -- | - | - | DIP to DIP, Reversed | - | 16 | - | Multiple, Ribbon | 2 | - | 3.135V ~ 3.465V | Unshielded | Gold | Subscriber Access Controller | - | - | IOM-2, Parallel, SCI | 1 | Solder | 30mA | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | -- | - | - | 3.00 (914.40mm) | 10.0µin (0.25µm) | ||
![]() PSB2134HV2.2 Lantiq | 4942 |
| - | - | Axial | Axial | - | - | - | - | - | Lantiq | Bulk | Active | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | - | 2 | ±20ppm/°C | - | 422 Ohms | - | Wirewound | - | - | 3W | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | -- | - | - | ||
![]() PEB20256EV2.1 Lantiq | 2592 |
| - | - | Axial | Axial | - | - | - | - | - | Lantiq | Bulk | Active | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.290 L (3.56mm x 32.77mm) | ±2% | Active | - | 2 | ±100ppm/°C | - | 100 MOhms | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Flame Proof, High Voltage, Safety | - | -- | - | - | ||
![]() PEB3341FV2.2 Lantiq | 6289 |
| - | - | Axial | Axial | - | - | - | - | - | Lantiq | Bulk | Active | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.290 L (3.56mm x 32.77mm) | ±5% | Active | - | 2 | ±100ppm/°C | - | 33 MOhms | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Flame Proof, High Voltage, Safety | - | -- | - | - | ||
![]() PEB3264FV1.4 Lantiq | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.540 L (3.56mm x 39.12mm) | ±5% | Active | - | 2 | ±200ppm/°C | - | 687 MOhms | - | Metal Oxide Film | - | - | 4W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Flame Proof, High Voltage, Safety | - | -- | - | - | ||
![]() PSB50505EV1.3-G Lantiq | 2160 |
| - | - | Axial | Axial | - | - | - | - | - | Lantiq | Bulk | Active | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | - | 2 | ±30ppm/°C | - | 13.7 Ohms | - | Wirewound | - | - | 3W | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | -- | - | - | ||
![]() PEF3452HV1.3 Lantiq | 636 |
| - | Surface Mount | Axial | Axial | - | - | - | - | - | Lantiq | Bulk | Active | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.290 L (3.56mm x 32.77mm) | ±1% | Active | - | 2 | ±200ppm/°C | - | 60 MOhms | - | Metal Oxide Film | - | - | 3W | 3.13V ~ 3.46V | - | - | Line Interface Unit (LIU) | - | -- | DS3, E3, STS-1 | 1 | - | 110mA | - | - | - | - | Flame Proof, High Voltage, Safety | - | -- | - | - | ||
![]() PSB3186FV1.4 Lantiq | 388 |
| - | Surface Mount | 64-LQFP | PG-TQFP-64 | - | - | - | - | - | Lantiq | Bulk | Active | 0°C ~ 70°C | - | ISAC™ | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | Subscriber Access Controller | - | - | ISDN, SCI | 1 | - | 30mA | - | - | - | - | - | - | - | - | - | ||
![]() PEF 4268 F V1.2 Lantiq | 776 |
| - | - | - | - | - | - | - | - | - | Lantiq | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEF2026T-SV1.1 Lantiq | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSB21493HV1.7 Lantiq | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBL386212QNA Lantiq | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | P/PG-LCC-28-3 | - | - | - | - | - | Lantiq | Bulk | Obsolete | -40°C ~ 85°C | - | FlexiSLIC™ | - | - | - | - | - | - | - | - | - | - | - | - | 290 mW | 5V | - | - | Subscriber Line Interface Concept (SLIC) | - | - | - | 1 | - | 2.8mA | - | - | - | - | - | - | - | - | - | ||
![]() PEF3304HLV2.1 Lantiq | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEF3394HLV2.2 Lantiq | 105 |
| - | - | - | - | - | - | - | - | - | Lantiq | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEB3164FV1.1 Lantiq | 1325 |
| - | - | - | - | - | - | - | - | - | Lantiq | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEB3342HTV2.2 Lantiq | 5119 |
| - | - | - | - | - | - | - | - | - | Lantiq | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSB21150F V1.4 Lantiq | 1 | - | - | Surface Mount | 64-LQFP | PG-TQFP-64-1 | - | - | - | - | - | Lantiq | Bulk | Active | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135V ~ 3.465V | - | - | PC Adapter Circuit | - | - | IOM-2, Parallel, SCI | 1 | - | 30mA | - | - | - | - | - | - | - | - | - | ||
![]() PEB3324EV1.4 Lantiq | 1813 |
| - | - | - | - | - | - | - | - | - | Lantiq | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSB6970HLV1.3 Lantiq | 12800 | - | - | - | - | - | - | - | - | - | - | Lantiq | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |