- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Package / Case
- Supplier Device Package
- Power (Watts)
- Part Status
- Features
- Composition
- Failure Rate
Attribute column
Manufacturer
Lantiq Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Seated Height-Max | Telecom IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEB4266 Lantiq | In Stock | - | Datasheet | YES | 20 | LANTIQ | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 3.3 V | e0 | No | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | COMMERCIAL | 3.7 mm | SLIC | 15.9 mm | 11 mm | ||
![]() PEF22554HT Lantiq | In Stock | - | Datasheet | YES | 160 | LANTIQ | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, | SQUARE | GRID ARRAY, LOW PROFILE | Transferred | BGA | - | 1.8 V | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 1 | 1 mm | unknown | 160 | S-PBGA-B160 | Not Qualified | INDUSTRIAL | 1.6 mm | FRAMER | 15 mm | 15 mm | ||
![]() PBL38621/2QN Lantiq | In Stock | - | Datasheet | YES | 28 | LANTIQ | 85 °C | -40 °C | PLASTIC/EPOXY | QCCN | QCCN, | SQUARE | CHIP CARRIER | Transferred | QLCC | - | 5 V | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | 28 | S-PQCC-N28 | Not Qualified | INDUSTRIAL | 4.57 mm | SLIC | 11.51 mm | 11.51 mm | ||
![]() PEB4264 Lantiq | In Stock | - | Datasheet | YES | 20 | LANTIQ | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 5 V | e0 | No | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | COMMERCIAL | 3.7 mm | SLIC | 15.9 mm | 11 mm | ||
![]() PEF24624E Lantiq | In Stock | - | Datasheet | YES | 324 | LANTIQ | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | SQUARE | GRID ARRAY | Obsolete | - | - | 1.8 V | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 1 | - | compliant | - | S-PBGA-B324 | - | INDUSTRIAL | - | TELECOM CIRCUIT | - | - |