- Co-Processor
- Connector Type
- Core Processor
- Factory Lead Time
- Flash Size
- Module/Board Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Lantronix Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Memory Types | Mounting Styles | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Frequency | Reliability | PCB Contact Pattern | Contact Gender | Empty Shell | Operating Supply Voltage | Contact Style | Interface | Termination Type | Operating Supply Current | Number of Ports | Speed | RAM Size | Core Processor | Data Rate | Module/Board Type | Flash Size | Co-Processor | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XP1001000-05R Lantronix, Inc. | 107 | - | Datasheet | 6 Weeks | - | BOARD | Module | - | METAL | LOCKING | PEG | NOT SPECIFIED | NOT SPECIFIED | POLYETHYLENE | - | RIGHT ANGLE | -40°C~85°C | - | 2005 | XPort® | 0.57 x 0.72 14.5mmx18.3mm | Active | Not Applicable | EAR99 | RJ45 | - | - | EMI SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54mm | - | COMMERCIAL | STAGGERED | FEMALE | NO | 3.3V | TELCOM, MODULAR | Ethernet, Serial | SOLDER | 119mA | 1 | 25MHz | 256KB | DSTni-EX | 921.6 kbps | MPU Core | 512KB | XPort AR | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() XPP100200S-02R Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2012 | XPort® Pro | 0.63 x 1.33 16mmx33.9mm | Active | Not Applicable | - | RJ45 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 125MHz | - | - | - | - | 3.3V | - | Ethernet, Serial | - | - | 1 | - | 16MB | IPv6 | 921 kbps | MPU Core | 16MB | XPort® Pro | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() XP100200S-05R Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2013 | XPort® | 0.57 x 0.72 14.5mmx18.3mm | Active | Not Applicable | - | RJ45 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | Ethernet, Serial | - | 119mA | 1 | 25MHz | 256KB | DSTni-EX | 921.6 kbps | MPU Core | 512KB | XPort AR | - | - | - | - | - | ROHS3 Compliant | ||
![]() XPP1003000-04R Lantronix, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | XPort® Pro | 0.63 x 1.33 16mmx33.9mm | Active | Not Applicable | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IPv6 | - | MPU Core | 16MB | XPort® Pro | - | - | - | - | - | ROHS3 Compliant | ||
![]() XP1002000-05R Lantronix, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2013 | XPort® | 0.57 x 0.72 14.5mmx18.3mm | Active | Not Applicable | - | RJ45 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | Ethernet, Serial | - | 119mA | 1 | 25MHz | 256KB | DSTni-EX | 921.6 kbps | MPU Core | 512KB | XPort AR | 13.5mm | 33.9mm | 16.25mm | - | - | ROHS3 Compliant | ||
![]() XPP1002000-02R Lantronix, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | FLASH, SDRAM | - | -40°C~85°C | Bulk | 2012 | XPort® Pro | 0.63 x 1.33 16mmx33.9mm | Active | Not Applicable | - | RJ45 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 125MHz | - | - | - | - | 3.3V | - | Ethernet, Serial | - | - | - | - | 16MB | IPv6 | 300 bps | MPU Core | 16MB | XPort® Pro | - | - | - | - | - | ROHS3 Compliant | ||
![]() XPP100300S-04R Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2016 | XPort® Pro | 0.63 x 1.33 16mmx33.9mm | Active | Not Applicable | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IPv6 | - | MPU Core | 16MB | XPort® Pro | - | - | - | - | - | ROHS3 Compliant | ||
![]() XP1001000M-05R Lantronix, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | XPort® | 0.57 x 0.72 14.5mmx18.3mm | Active | Not Applicable | - | RJ45 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | Ethernet | - | - | - | 25MHz | 256KB | DSTni-EX | 921.6 kbps | MPU Core | 512KB | XPort AR | 13.5mm | 33.9mm | 16.25mm | - | - | ROHS3 Compliant | ||
![]() XPD1001000-01 Lantronix, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | Module | 24 | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | XPort® Direct+™ | 1.25 x 1.7 31.8mmx43.3mm | Active | Not Applicable | - | RJ45 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | Ethernet, Serial | - | 200mA | - | 25MHz | 256KB | DSTni-EX | 921 kbps | MPU Core | 512KB | XPort Direct+ | - | - | - | No | - | ROHS3 Compliant | ||
![]() XPDNC2000-01 Lantronix, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | XPort® Direct+™ | 1.25 x 1.7 31.8mmx43.3mm | Active | Not Applicable | - | RJ45 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | Serial | - | 200mA | - | 25MHz | 256KB | DSTni-EX | 921.6 kbps | MPU Core | 512KB | XPort Direct+ | - | - | - | No | - | ROHS3 Compliant | ||
![]() XPP100400S-02R Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2014 | XPort® Pro | 0.63 x 1.33 16mmx33.9mm | Active | Not Applicable | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16MB | IPv6 | - | MPU Core | 16MB | XPort® Pro Lx6 | - | - | - | - | - | ROHS3 Compliant | ||
![]() XPDNC200S-01 Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2008 | XPort® Direct+™ | 1.25 x 1.7 31.8mmx43.3mm | Active | Not Applicable | - | RJ45 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | Serial | - | 200mA | 1 | 25MHz | 256KB | DSTni-EX | 921 kbps | MPU Core | 512KB | XPort Direct+ | - | - | - | - | - | RoHS Compliant | ||
![]() XP3002000-01R Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | Panel | - | Module | - | - | - | - | - | - | - | FLASH, RAM | - | -40°C~85°C | Bulk | 2011 | XPort® AR™ | 0.65 x 1.8 16.5mmx45.7mm | Active | Not Applicable | - | RJ45 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 120MHz | - | - | - | - | 3.3V | - | Ethernet, RS-232 | - | - | - | 120MHz | 1.25MB | DSTni-EX | 300 bps | MPU Core | 4MB | XPort AR | - | - | - | No | Unknown | ROHS3 Compliant | ||
![]() XPP1004000-02R Lantronix, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2014 | XPort® Pro | 0.63 x 1.33 16mmx33.9mm | Active | Not Applicable | - | RJ45 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 16MB | IPv6 | - | MPU Core | 16MB | XPort® Pro Lx6 | - | - | - | - | - | ROHS3 Compliant |