- Base Product Number
- Brand
- Co-Processor
- Connector Type
- Core Processor
- Factory Pack QuantityFactory Pack Quantity
- Flash Size
- Manufacturer
- Mfr
- Module/Board Type
- Operating Temperature
- Package
Attribute column
Manufacturer
Lantronix Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Processor Type | Product Status | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Subcategory | Frequency | Output Type | Number of Circuits | Number of Ports | Speed | RAM Size | Core Processor | Current - Supply | Slew Rate | Data Rate | Amplifier Type | Current - Input Bias | Product Type | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Module/Board Type | Flash Size | Product | Co-Processor | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XP100200S-05R J Lantronix | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX4387 | Lantronix | 1 | Ethernet, Serial | Lantronix | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Tape & Reel (TR) | DSTni-EX | Obsolete | Details | This product may require additional documentation to export from the United States. | 3.46 V | 3.14 V | 3.527396 oz | 6.5 V | 2.85 V | -40°C ~ 85°C | Bulk | - | 1.330 L x 0.640 W (33.90mm x 16.25mm) | RJ-45 | Ethernet & Communication Modules | 48 MHz, 88 MHz | - | 2 | 1 Port | 25MHz | 256KB | DSTni-EX | 23mA (x2 Channels) | 385V/µs | 921.6 kb/s, 10 Mb/s, 100 Mb/s | Buffer, Voltage Feedback | 13 µA | Servers | 100 µV | 106 mA | 130 MHz | - | 512KB | Serial Device Servers | XPort AR | Servers | ||
![]() XP1002000-05R J Lantronix | In Stock | - | - | - | - | - | XP1002000 | Lantronix | 200 | - | Lantronix | - | PEI-Genesis | - | Bulk | - | Active | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 85°C | - | * | 1.330 L x 0.640 W (33.90mm x 16.25mm) | RJ-45 | Ethernet & Communication Modules | - | - | - | - | 25MHz | 256KB | DSTni-EX | - | - | - | - | - | - | - | - | - | - | 512KB | - | XPort AR | Networking Modules | ||
![]() XP1001000-05R J Lantronix | In Stock | - | - | - | - | - | XP1001000 | Lantronix | 200 | Ethernet, Serial | Lantronix | + 85 C | Lantronix, Inc. | - 40 C | Bulk | DSTni-EX | Active | Details | - | 3.46 V | 3.14 V | - | - | - | -40°C ~ 85°C | - | XPort® | 1.330 L x 0.640 W (33.90mm x 16.25mm) | RJ-45 | Ethernet & Communication Modules | 48 MHz, 88 MHz | - | - | 1 Port | 25MHz | 256KB | DSTni-EX | - | - | 921.6 kb/s, 10 Mb/s, 100 Mb/s | - | - | Servers | - | - | - | - | 512KB | Serial Device Servers | XPort AR | Servers |