- Applications
- Current - Output / Channel
- Dimming
- Frequency
- Internal Switch(s)
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
Attribute column
Manufacturer
LAPIS PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Contact Materials | Contact Sizes | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Other Names | Overall Impedance | Package | Product Status | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Type | Color | Applications | Contact Type | Ingress Protection | Style | Frequency | Base Part Number | Contact Finish | Number of Outputs | Wire Gauge | Voltage - Output | Topology | Contact Termination | Contact Form | 1st Connector | 2nd Connector | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Termination Finish | Features | Length | Contact Finish Thickness | Termination Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD6083GUL-E2 LAPIS | In Stock | - | - | Surface Mount | 35-UFBGA, CSP | VCSP50L3 | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Beyschlag/Draloric/BC Components | - | - | Bulk | Obsolete | -30°C ~ 85°C (TA) | Tape & Reel (TR) | - | 1 (Unlimited) | DC DC Regulator | - | Backlight | - | - | - | 1MHz | BD608* | - | 6 + 4LDOs | - | - | Switched Capacitor (Charge Pump) | - | - | - | - | 25.6mA | Yes | I²C | 5.5V | 2.7V | - | - | - | - | - | ||
![]() BD83732HFP-MTR LAPIS | In Stock | - | - | Surface Mount | TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | HRP7 | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Male | - | Female | Q-2003H0 | RG-316 | - | - | 4 GHz | Lead free / RoHS Compliant | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | Tape & Reel (TR) | - | 1 (Unlimited) | Linear | Copper | Automotive | - | - | SMB to N-Type | 100Hz ~ 5kHz | - | - | 1 | - | - | - | - | - | SMB Jack, Right Angle | N-Type Jack | 500mA | Yes | PWM | 42V | 4.5V | - | Shielded | 6.000 (152.40mm) | - | - | ||
![]() BD2802GU-E2 LAPIS | In Stock | - | - | Surface Mount | 24-VFBGA, CSPBGA | VCSP85H2 | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Sanyo Denki America Inc. | BD2802GU-E2CT | - | Bulk | Obsolete | -40°C ~ 85°C (TA) | Cut Tape (CT) | - | 1 (Unlimited) | Linear | - | - | - | - | - | 1MHz | BD2802 | - | 6 | - | - | - | - | - | - | - | 30.48mA | Yes | - | 5.5V | 2.7V | - | - | - | - | - | ||
![]() BD6066EKN-E2 LAPIS | In Stock | - | - | Surface Mount | 28-VFQFN Exposed Pad | 28-HQFN | - | - | - | - | - | - | 173112 | - | - | - | - | Lead free / RoHS Compliant | Molex | BD6066EKN-E2DKR | - | Bulk | Active | -30°C ~ 85°C (TA) | Original-Reel® | FCT 173112 | 1 (Unlimited) | Power | - | Backlight | Male Pin | - | - | 1MHz | BD606* | - | 4 | - | 40.5V | Step-Up (Boost) | Crimp | - | - | - | 30mA | No | PWM | 22V | 2.7V | - | - | - | - | - | ||
![]() BD1754HFN-TR LAPIS | In Stock | - | - | Surface Mount | 8-UDFN Exposed Pad | 8-HSON | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | KEMET | BD1754HFN-TR-ND BD1754HFNTR | - | Bulk | Obsolete | -30°C ~ 85°C (TA) | Tape & Reel (TR) | - | 1 (Unlimited) | Linear | - | Backlight | - | - | - | - | BD1754 | - | 4 | - | 0.2 V ~ 4.1 V | - | - | - | - | - | 32mA | Yes | Multi-Step | 5.5V | 2.7V | - | - | - | - | - | ||
![]() BD7757MWX-E2 LAPIS | In Stock | - | - | Surface Mount | 14-UFDFN Exposed Pad | USON014X3020 | - | - | - | - | - | - | 120066 | - | - | - | - | Lead free / RoHS Compliant | Molex | BD7757MWX-E2CT | - | Bulk | Active | -30°C ~ 85°C (TA) | Cut Tape (CT) | * | 1 (Unlimited) | DC DC Controller | - | Camera Flash | - | - | - | 2MHz | - | - | 1 | - | - | Step-Up (Boost) | - | - | - | - | 1.5A (Flash) | Yes | - | 5V | 2.7V | - | - | - | - | - |