- Type
- Material
- Content
- Manufacturer part #
- Factory colour
- Halogen-free
- Max. temperature
- Min. temperature
- RoHS-compliant
- External thread
- Glass-fibre reinforced
- Material (details)
Attribute column
Manufacturer
Lapp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Angle | Bend radius protection/trumpet flare | Clamp Ø | Content | Degree of protection (IP) | Explosion-tested version | External thread | Factory colour | Gearing | Glass-fibre reinforced | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Min. temperature | Model | Nominal thread size metric/PG | Pitch thread | RoHS | RoHS-compliant | Shock resistant | Spanner size | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | Type of accessory/spare part | Type of fastening | With locknut | Wrench width | Type | Composition | Color | Accessory Type | Halogen Free | Size | Connection Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62200483 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CE9916 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70250254 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52026033 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52026034 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10451400 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27624 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44420255 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70250250 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52103130 Lapp | 512 | - | - | Brass | - | - | - | - | 1pc(s) | - | No | M25 | Brass | - | No | No | - | 52103130 | - | Blind plugs: Nickel-plated brass | Brass | +200°C | -60°C | - | 25 | 1.5 | - | Yes | No | - | - | Nickel-plated | - | - | Metric | - | - | - | - | RWV-M25 x 1.5 | - | - | - | - | M25 | - | - | - | ||
![]() 61791267 Lapp | In Stock | - | - | Metal | - | - | - | - | 1pc(s) | - | - | - | - | - | - | No | - | 61791267 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINMATIC MH M50 / SW55 | - | - | - | - | M50 | - | - | - | ||
![]() 61831013 Lapp | In Stock | - | - | Polyamide 6.6 | - | - | - | - | 100pc(s) | - | - | - | Ecru | Inside | - | Yes | - | 61831013 | - | - | - | +85°C | -40°C | Internal toothing | - | - | Non-Compliant | - | - | - | - | Untreated | - | - | - | - | None | - | - | 61831013 | - | Beige | - | Halogen Free | - | - | 370 mm | 3.6 mm | ||
![]() 44420245 Lapp | In Stock | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53111610 Lapp | 380 | - | - | Polyamide | - | - | Yes | 4.5mm | 1pc(s) | IP68 | No | M16 | Silver-grey (RAL 7001) | - | No | No | - | 53111610 | - | Body: Polyamide, seal: CR/NBR | Polyamide (PA) | +100°C | -20°C | Straight | 16 | 1.5 | - | Yes | No | 19mm | 4.5 - 10 | Untreated | 10mm | 8mm | Metric | - | - | No | 19 | SKINTOP® BS-M 16 x 1.5 | - | - | - | - | - | - | - | - | ||
![]() 74880092 Lapp | In Stock | - | - | Polyamide | - | Straight | - | - | - | - | - | - | - | - | - | - | PMA (Division of ABB) | - | BVIDG-U359GT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | Clip | - | - | ||
![]() 29500702 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | - | 808258100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 29500081 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61831025 Lapp | In Stock | - | - | Polyamide 6.6 | - | - | - | - | 100pc(s) | - | - | - | Ecru | Inside | - | Yes | - | 61831025 | - | - | - | +85°C | -40°C | Internal toothing | - | - | Non-Compliant | - | - | - | - | Untreated | - | - | - | - | None | - | - | 61831025 | - | Beige | - | Halogen Free | - | - | 750 mm | 7.8 mm | ||
![]() 74880159 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62200453 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | - | 80165540001Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubs | - | - | - | - | - |