- Type
- Material
- Content
- Manufacturer part #
- Factory colour
- Halogen-free
- Max. temperature
- Min. temperature
- RoHS-compliant
- External thread
- Glass-fibre reinforced
- Material (details)
Attribute column
Manufacturer
Lapp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Bend radius protection/trumpet flare | Brand | Built-in depth | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Certification marks | Clamp Ø | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Content | Degree of protection (IP) | Explosion-tested version | External thread | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Glass-fibre reinforced | Halogen-free | Ihs Manufacturer | Industrial packaging | Internal thread | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material housing | Material quality | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Model | Modular version | Mounting Styles | No. of cables x cable Ø | Nominal thread size metric/PG | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overvoltage category | Package | Part # Aliases | Part Life Cycle Code | Pitch thread | Pollution degree | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated surge voltage | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Shaft Type | Shock resistant | Spanner size | Standards Met | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | Type of electric connection | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage type | Voltage type for actuating | Voltage, Rating | With lock | With locknut | With strain relief | Wrench width | Packaging | Series | Size / Dimension | Tolerance | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Subcategory | Power Rating | Technology | Orientation | Depth | Reach Compliance Code | Frequency | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | Voltage | Connector Support Type | Halogen Free | Size | Thread Size | Product Type | Number of Turns | Operating Temperature Range | Taper | Threaded/Unthreaded | Plug Type | Number of Gangs | Number of Pieces | Element Type | Product | Features | Product Category | Shaft Diameter | Insulated | IP Rating | Diameter | Height | Length | Width | Thickness | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53015150 Lapp | 559 | - | - | - | - | Plastic | No | - | - | - | - | - | - | - | - | - | - | - | IP68 | No | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Straight | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | No | - | - | 9 - 16 | Untreated | - | 11 | PG | - | - | - | - | - | - | - | No | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104313 Lapp | In Stock | - | - | Surface Mount | - | Brass | No | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | No | M25 | Brass | - | - | No | No | - | - | M16 | - | 52104313 | - | Nickel-plated brass | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | No | - | - | - | - | - | 7 | - | - | - | 25 V | - | - | - | - | No | - | 30 | - | - | - | - | SMD/SMT | - | - | MR-M25/16 | - | 125 °C | -55 °C | - | - | 3.9 pF | - | - | - | - | 500 µm | - | - | - | 1005 | 0402 | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 1 mm | 500 µm | - | - | - | - | ||
![]() 53111820 Lapp | 26457269 |
| - | Cable | - | Polyamide | - | - | - | - | - | - | - | - | 7mm | - | - | 1pc(s) | - | - | M20 | Grey-white (RAL 7035) | - | - | - | No | - | - | - | - | 53111820 | - | Body: Polyamide, seal: CR/NBR | - | - | +100°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Yes | - | - | 25mm | - | - | - | 13mm | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP® BS-M 20 x 1.5 | - | 100 °C | -20 °C | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | with bend relief sleeve | - | - | - | - | - | - | 145 mm | - | - | No SVHC | - | IP68 | ||
![]() 53111000 Lapp | 3670 | - | - | - | - | Polyamide | No | - | - | - | - | - | - | - | 3.5mm | - | - | 1pc(s) | IP68 | No | M12 | Silver-grey (RAL 7001) | - | - | No | No | - | - | - | - | 53111000 | - | Body: Polyamide, seal: CR/NBR | - | Polyamide (PA) | +100°C | +100°C | - | -40°C | -20°C | Straight | - | - | - | 12 | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | No | 15mm | CE | 3.5 - 7 | Untreated | 7mm | 8mm | Metric | - | - | - | - | - | - | - | No | - | 15 | - | SKINTOP | - | - | - | - | - | SKINTOP® ST-M 12x1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | -20 → +100 °C | - | - | - | - | 100 | - | - | - | - | - | - | IP66, IP68, IP69K | - | - | 30 mm | - | - | - | - | - | ||
![]() 52104311 Lapp | 172 | - | - | - | - | Brass | No | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | No | M20 | Brass | - | Lapp Kabel SKINDICHT Cable Glands | No | No | - | - | M12 | - | 52104311 | - | Nickel-plated brass | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | No | - | - | - | - | - | 6.5 | - | - | - | - | - | - | - | - | No | - | 24 | - | - | - | - | - | - | - | MR-M20/12 | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | ||
![]() 52104494 Lapp | 55 | - | - | - | - | Brass | No | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | No | PG13.5 | Brass | - | Used to convert from PG to Metric or Metric to PG threads | No | No | - | - | M20 | - | 52104494 | - | - | - | - | +100°C | +200°C | KEMET | -30°C | -60°C | - | - | - | - | 13.5 | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | No | - | ANSI/ESD S20.20:2014, BS EN 61340-5-1:2007 Electrostatic Control Standards | - | - | - | 6.5 | - | - | - | - | - | - | - | - | No | - | 22 | - | * | - | - | - | - | - | SKINDICHT MA-PG/M 13,5/20x1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG13.5 → M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006160 Lapp | 272 |
| - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | No | M50 | Grey-white (RAL 7035) | - | Cable Screw Gland | Yes | No | - | - | - | - | 52006160 | - | - | - | Polyamide (PA) | +70°C | +100°C | - | -20°C | -40°C | - | - | - | - | 50 | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | No | - | CE | - | Untreated | - | 10mm | Metric | - | - | - | - | - | - | - | - | - | - | - | 5200 | - | - | - | - | - | SKINDICHT BLK-GL-M 50x1,5 RAL 7035 LGY | - | 100 °C | -40 °C | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | M50 | - | - | - | - | Threaded | Blanking | - | - | - | - | - | - | - | - | IP54 | 56.1mm | - | - | - | - | - | - | IP54 | ||
![]() 53119050 Lapp | 1352 | - | - | External | - | Glass fibre, Polyamide | - | BI Technologies / TT Electronics | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Silver-grey (RAL 7001) | 1600 | - | Yes | No | - | - | M40 | TT Electronics | 53119050 | - | Polyamide, glass fibre reinforced | - | Polyamide (PA) | +100°C | + 70 C | - | -20°C | - 10 C | - | - | Panel Mount, PCB Mount | - | 40 | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Yes | Flatted | No | - | - | - | Untreated | - | - | Metric | - | - | - | - | - | 200 VAC | - | - | - | - | Tray | P166 | - | 20 % | - | - | - | Rotary Potentiometer | 500 kOhms | 100 °C | -20 °C | Grey, Silver | - | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | Not Halogen Free | - | M40 | Precision Potentiometers | 1 Turn | - | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | 7 mm | No SVHC | UL94 V-2 | - | ||
![]() 52106430 Lapp | In Stock | - | - | - | - | Brass | Yes | Cornell Dubilier - CDE | - | 1.3 nF | 0.0013 uF | - | - | - | 5.5mm | - | - | 1pc(s) | IP65 | No | M20/PG11 | Brass | 14 | - | No | No | - | - | - | Cornell Dubilier | 52106430 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | - | Brass | +80°C | - | - | -20°C | - | Straight | - | - | - | 20 | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | Yes | - | No | 22mm,20mm | - | 5.5 - 7 | Nickel-plated | 7mm | 6mm | Metric | - | - | - | - | - | - | - | No | - | 22 | Bulk | CMR06 | - | - | - | - | - | SR-M20/11/7 | - | - | - | - | - | 1300 pF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | Mica Capacitors | - | - | - | - | - | - | - | - | - | - | Mica Capacitors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53111050 Lapp | 1362 | - | - | - | - | Polyamide | No | Royalohm | - | - | - | 1206 | 3216 | - | 19mm | - | - | 1pc(s) | IP68 | No | M40 | Silver-grey (RAL 7001) | 5000 | - | No | No | LAPP GROUP PVT LTD | - | - | Royalohm | 53111050 | 53111050 | Body: Polyamide, seal: CR/NBR | - | Polyamide (PA) | +100°C | + 155 C | - | -40°C | - 55 C | Straight | - | PCB Mount | - | 40 | - | - | - | - | - | - | 263-3.9K-RC | Active | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.26 | Details | Yes | Yes | - | No | 46mm | - | 19 - 28 | Untreated | 28mm | 10mm | Metric | - | - | - | - | - | 200 V | - | No | - | 46 | Reel | General Purpose Thick Film | - | 5 % | - | EAR99 | 100 PPM / C | SKINTOP® ST-M 40x1.5 | 3.9 kOhms | - | - | - | General Purpose | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | compliant | - | SMD/SMT | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | - | - | - | 0.55 mm | 3.1 mm | 1.55 mm | - | - | - | - | ||
![]() 54115400 Lapp | 1229 |
| - | - | - | Plastic | No | Phoenix Contact | - | - | - | - | - | DMT 03 ATEX E 044X · DIN-EN 50014 · DIN-EN 50019 | 3mm | - | - | 1pc(s) | IP68 | Yes | M12 | Blue (RAL 5015) | 50 | - | No | No | - | - | - | Phoenix Contact | 54115400 | - | Body: Polyamide, seal: CR/NBR | - | Polyamide (PA) | +80°C | +80°C | - | -20°C | -20°C | Straight | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Yes | - | No | 15mm | - | 3 - 5.5 | Untreated | 5.5mm | 8mm | Metric | - | - | - | - | - | - | - | No | - | 15 | - | SKINTOP | - | - | - | - | - | K-M EEXE II ATEX | - | - | - | Blue | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | IP68 | - | - | - | - | - | - | - | - | ||
![]() 34418 Lapp | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel, Cut Tape | - | 7mm x 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006630 Lapp | 419 | - | - | - | - | Polystyrene (EPS) | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | No | M25 | Grey-white (RAL 7035) | - | - | No | No | - | - | - | - | 52006630 | - | Impact resistant polystyrene | - | Other | +60°C | - | - | -25°C | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Yes | - | - | - | Untreated | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINDICHT® BLK-M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61791273 Lapp | 2588 |
| - | Cable | - | Metal | - | - | 70.5 | - | - | - | - | - | - | 1 - 25 | 1 - 25 | 1pc(s) | IP20 | - | - | - | - | - | - | No | LAPP GROUP PVT LTD | - | - | Lapp Group | 61791273 | 61791273 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Active | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 5.59 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | SKINMATIC | - | - | - | - | - | SKINMATIC MH-Set | - | - | - | - | - | - | - | - | - | - | - | unknown | 50 - 60 | - | - | - | - | - | TOOL AND MACHINERY | - | - | M12, M16, M20, M32, M40 | - | - | - | - | - | - | - | - | - | - | incl. storage bag | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104486 Lapp | In Stock | - | - | - | - | Polyamide | No | - | 300 | - | - | - | - | - | - | - | - | 1pc(s) | IP30 | No | M50 | Grey-white (RAL 7035) | - | - | Yes | No | - | - | M40 | - | 52104486 | - | Polyamide glass fibre reinforced | Steel | Polyamide (PA) | +100°C | - | - | -40°C | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | No | - | - | - | - | - | 14 | - | - | - | - | - | - | - | No | No | - | 55 | - | - | - | - | - | - | - | SKINDICHT® KU-M50/40 | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 490 | - | 630 | - | - | - | - | ||
![]() 53320430 Lapp | In Stock | - | - | Bushing | - | Nitrile rubber | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | No | - | Black | - | - | No | No | - | - | - | - | 53320430 | - | NBR, halogen-free | - | - | +100°C | - | - | -40°C | - | - | - | - | 4 x 3 mm | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | 4 | - | Compliant | - | Yes | - | No | - | - | - | Untreated | - | - | Metric | Fork | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP® DIX-M20 | - | 100 °C | -40 °C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 228 | - | - | - | - | IP54 | ||
![]() 44423265 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20pc(s) | - | - | - | - | - | - | - | - | LAPP GROUP PVT LTD | Yes | - | Lapp Group | 44423265 | 44423265 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.13 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44423265 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51730203 Lapp | In Stock | - | - | - | - | Metal | No | - | - | - | - | - | - | CURus approved version | - | - | - | 1pc(s) | IP68 | No | M12 | Grey-white (RAL 7035) | - | - | No | No | - | - | - | - | 51730203 | - | - | - | Polyamide (PA) | +100°C | - | - | -40°C | - | Connector / partition piece | - | - | - | 12 | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 10mm | Metric | - | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | SKINDICHT VENT UL 12x1,5 LGY plus | - | - | - | - | - | - | - | - | - | - | 152 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 299.1 | 17.3mm | 32 | - | - | - | - | ||
![]() 53332380 Lapp | In Stock | - | - | Bushing | - | Nitrile rubber | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Black | - | - | - | No | - | - | - | - | 53332380 | - | NBR, halogen-free | - | - | +100°C | - | - | -40°C | - | - | No | - | 3 x 8 mm | - | 0 | 0 | 0 | 4 | - | - | - | - | - | - | - | 24 - 24 | 0 - 0 | 0 - 0 | 22 | 12 | 10 | 5.5 | 4.5 | 0 | - | - | - | Compliant | - | Yes | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP® DIX-M32 | - | 100 °C | -40 °C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | ||
![]() 53320440 Lapp | 19241656 |
| - | - | - | Nitrile rubber | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | No | - | Black | - | - | No | No | - | - | - | - | 53320440 | - | NBR, halogen-free | - | - | +100°C | - | - | -40°C | - | - | No | - | 4 x 4 mm | 20 | 0 | 1 | 0 | 3 | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 12 - 12 | 45 | 25 | 13 | 11 | 6 | 11 | - | - | - | - | - | Yes | - | No | - | - | - | Untreated | - | - | Metric | - | Screw connection | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP® DIX-M20 | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |