- Type
- Material
- Content
- Manufacturer part #
- Factory colour
- Halogen-free
- Max. temperature
- Min. temperature
- RoHS-compliant
- External thread
- Glass-fibre reinforced
- Material (details)
Attribute column
Manufacturer
Lapp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Approvals | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Bend radius protection/trumpet flare | Cable features | Certification marks | Clamp Ø | Clamping range diameter mm | Colour outer sheath | Connections | Content | Current - Continuous Drain (Id) @ 25℃ | Degree of protection (IP) | Dim | Dimensions | Drive Voltage (Max Rds On, Min Rds On) | Explosion-tested version | External thread | Factory colour | Fibre type | Flame retardant | For Use With | Gearing | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Halogen-free | Inflammability class of insulation material according to with UL94 | Internal thread | Jumper type | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manual Reset | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. length sold by the metre | Max. temperature | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. permitted bending radius, stationary application/permanent installation | Min. temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Model | No. of fibres | Nominal thread size metric/PG | Outer diameter approx. | Outside Ø | Package | Power Dissipation (Max) | RoHS | RoHS-compliant | Shock resistant | Sold per metre | Spanner size | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | Type of fastening | Voltage, Rating | With locknut | With strain relief | Wrench width | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Technology | Supply Voltage | Output Type | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accessory Type | Response Time | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Halogen Free | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Size | Drain to Source Voltage (Vdss) | Vgs (Max) | Resolution | FET Feature | Operating Range | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52000870 Lapp | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | - | No | - | - | 15mm | 15 - 18mm | - | - | 1pc(s) | - | IP20 | - | - | - | No | PG16 | Brass | - | - | - | - | No | - | No | - | - | - | - | - | - | - | 52000870 | - | Nickel-plated brass | Brass | - | +200°C | - | - | - | -20°C | - | - | Straight | - | 16 | - | - | - | - | - | Yes | No | - | 24mm | - | Nickel-plated | 18mm | 7.5mm | PG | - | - | No | - | 24 | - | - | - | - | - | - | SKINDICHT SH PG 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG16 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112932 Lapp | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | Yes | - | - | 3.5mm | 3.5 - 7mm | - | - | 1pc(s) | - | IP68 | (C x D x M) 74 x 8 x 12.3 (-0.2) mm | (C x D x M) 74 x 8 x 12.3 (-0.2) mm | - | No | M12 | Grey-white (RAL 7035) | - | - | - | - | No | - | No | - | - | - | - | - | - | - | 53112932 | - | Body: Special: Polyamid<br>Thick: Special Elastomer | Polyamide (PA) | - | 100°C | - | - | - | -20°C | - | - | Straight | - | - | - | - | - | - | - | Yes | No | - | 15mm,18mm | 3.5 - 7 | Untreated | 7mm | 8 | - | - | - | No | - | 18 | - | - | - | - | - | - | SKINTOP® CLICK BS 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | with bend relief | - | - | - | - | - | ||
![]() 83254213 Lapp | 1310 |
| - | Holder | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable & Component Marking Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | 0.25 % | - | 50 ppm/°C | - | 26.1 Ω | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | Character Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 60 mm | 11 | - | ||
![]() 53113716 Lapp | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | RoHS, CE. | 22mm | - | - | - | 1pc(s) | - | - | - | - | - | - | 1 1/2 | Brass | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 53113716 | - | - | - | - | +100°C | - | - | - | -70°C | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 54mm | - | - | 29mm | 17mm | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP® COLD NPT-R 1/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | with strain relief,cold-resistant,UV-resistant | - | - | 61.5mm | - | - | ||
![]() 28000001 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | 10 | - | Halogen-free,highly flexible | - | - | - | Black | - | Sold per metre | - | - | - | - | - | - | - | Orange | 980/1000 µ | No | - | - | - | No | Yes | - | - | Simplex | No | No | - | - | 28000001 | - | - | - | 1000m | - | +70°C | +50°C | 22 | - | -20°C | -10°C | - | 1 | - | 2.2 | 2.20mm | No | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | HITRONIC® POF SIMPLEX PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37124 Lapp | In Stock | - | - | - | Terminal: ¼in QUAD Quick Connect, Ground Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.906in x 1.906in Oval Case | - | ±6% | - | - | - | - | - | - | - | - | 406uF | - | - | - | - | 370VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61831020 Lapp | In Stock | - | - | - | - | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100pc(s) | - | - | - | - | - | - | - | Ecru | - | - | - | Inside | - | - | Yes | - | - | - | - | - | - | - | 61831020 | - | - | - | - | +85°C | - | - | - | -40°C | - | - | Internal toothing | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | None | - | - | - | - | - | - | - | - | - | - | 61831020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70250256 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70250255 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10015100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52026062 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10481600 Lapp | In Stock | - | - | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54113042 Lapp | In Stock | - | - | - | - | - | - | Neoprene | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | Yes | - | Black | - | - | - | - | No | - | No | - | - | - | - | - | - | - | 54113042 | - | Sealing: CR | - | - | +70°C | - | - | - | -30°C | - | - | - | - | 32 | - | - | - | - | Compliant | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | SDV-M 32 ATEX | - | 70 °C | -30 °C | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | M32 | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | ||
![]() 62200478 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 11.12°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 62200488 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 74880146 Lapp | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A (Tc) | - | - | - | 4.5V, 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1W (Ta) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | SRFET™ | - | Obsolete | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | N-Channel | 4.6 mOhm @ 20A, 10V | 2.4V @ 250µA | - | 5185pF @ 15V | 95nC @ 10V | - | 30V | ±12V | - | Schottky Diode (Body) | - | - | - | - | - | - | - | - | - | ||
![]() 74880130 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() 52104317 Lapp | In Stock | - | - | - | - | - | - | Brass | - | - | - | cUL, UL | - | - | No | - | - | - | - | - | M12 Plug | 1pc(s) | - | - | - | - | - | No | M40 | Brass | - | - | - | - | No | - | No | - | M25 | - | - | - | Yes | PILZ | 52104317 | 630454 | Nickel-plated brass | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | Yes | No | - | - | - | - | - | 9 | - | - | - | No | - | 46 | - | - | - | - | - | - | Transmitter + Receiver | - | - | - | - | - | - | - | - | 24 VDC | SafetyBUS p | - | - | - | - | - | 67 ms | - | - | - | - | - | - | - | - | - | 30 mm | - | 0.2-15 m | - | - | - | - | - | - | - | - | ||
![]() 44420251 Lapp | In Stock | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10430300 Lapp | In Stock | - | - | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |