- Type
- Material
- Content
- Manufacturer part #
- Factory colour
- Halogen-free
- Max. temperature
- Min. temperature
- RoHS-compliant
- External thread
- Glass-fibre reinforced
- Material (details)
Attribute column
Manufacturer
Lapp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Approvals | Bend radius protection/trumpet flare | Cable Types | Certification marks | Clamp Ø | Connections | Content | Core connector | Degree of protection (IP) | Dim | Explosion-tested version | External thread | Factory colour | Gearing | Glass-fibre reinforced | Halogen-free | Inflammability class of insulation material according to with UL94 | Internal thread | Manual Reset | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Min. temperature | Model | No. of cables x cable Ø | Nominal thread size metric/PG | Pitch thread | RoHS | RoHS-compliant | Shock resistant | Spanner size | Surface protection | Terminal Ø (max.) | Thread length | Thread type | Type of accessory/spare part | Type of fastening | With locknut | With strain relief | Wrench width | Type | Max Operating Temperature | Min Operating Temperature | Color | Supply Voltage | Current Rating | Output Type | Response Time | Halogen Free | Size | Resolution | Operating Range | Features | IP Rating | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 29500073 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110040 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | 4.5mm | - | 1Set | - | - | - | - | - | Silver-grey (RAL 7001) | - | - | - | - | - | - | - | 53110040 | - | - | - | 100°C | -20°C | - | - | - | - | - | Yes | - | - | - | 45mm | - | - | - | - | - | - | - | SKINTOP® L-BOXX MINI ST-M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61831054 Lapp | In Stock | - | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | 100pc(s) | - | - | - | - | - | Black | Inside | - | Yes | - | - | - | - | 61831054 | - | - | - | +85°C | -40°C | Internal toothing | - | - | - | - | Yes | - | - | Untreated | - | - | - | - | None | - | - | - | 61831054 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61823750 Lapp | In Stock | - | - | Cable | Polyamide | - | - | - | - | - | - | - | 10pc(s) | - | - | (L x W) 457 mm x 19 mm | - | - | Black | - | - | - | - | - | - | - | 61823750 | - | - | - | +104°C | -20°C | Hook-and-loop fastener tape | - | - | - | Non-Compliant | - | - | - | Other | - | - | - | - | None | - | - | - | FOL 500-50-0 | 104 °C | -20 °C | Black | - | - | - | - | - | - | - | - | - | - | 457mm | 19mm | - | ||
![]() 51730201 Lapp | In Stock | - | - | - | Polyamide | - | - | No | - | CURus approved version | - | - | 1pc(s) | - | IP68 | - | No | M12 | Black (RAL 9005) | - | No | No | - | - | - | - | 51730201 | - | - | Polyamide (PA) | +100°C | -40°C | Straight | - | 12 | 1.5 | - | Yes | - | - | - | - | 10mm | Metric | - | - | Yes | No | - | SKINDICHT VENT UL 12x1,5 BK plus | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.3mm | - | - | ||
![]() 51730204 Lapp | In Stock | - | - | - | Stainless steel | - | - | - | - | Not approved version | - | - | 10pc(s) | - | - | - | - | M12 | Stainless steel | - | - | No | - | - | - | - | 51730204 | - | - | - | +100°C | -40°C | - | - | - | - | - | Yes | - | - | - | - | 10mm | - | - | - | - | - | - | SKINDICHT VENT CN 12x1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44424040 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | 95mm² | - | - | - | - | - | - | - | - | - | - | - | - | 44424040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPIC D = 10.0/95sqmm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104317 Lapp | In Stock | - | - | - | Brass | - | cUL, UL | No | - | - | - | M12 Plug | 1pc(s) | - | - | - | No | M40 | Brass | - | No | No | - | M25 | Yes | PILZ | 52104317 | 630454 | Nickel-plated brass | - | - | - | - | - | 40 | - | - | Yes | No | - | - | - | 9 | - | - | - | No | - | 46 | Transmitter + Receiver | - | - | - | 24 VDC | - | SafetyBUS p | 67 ms | - | - | 30 mm | 0.2-15 m | - | - | - | - | - | ||
![]() 62200473 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | HVX002A2-4A1B1B5CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74880550/100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112575 Lapp | In Stock | - | - | - | Brass | - | - | - | PUR | DIN EN 45545-2 · DIN EN 45545-3:2013-08 · DIN EN 1363-1: 2012-10 · DIN EN 13501-2: Classification E30 | 19mm | - | 1pc(s) | - | - | - | - | M40 | Brass | - | - | Yes | - | - | - | Murrelektronik | 53112575 | 7000-41001-6560100 | - | - | +100°C | -25°C | - | - | - | - | - | Yes | - | 45mm | - | 28mm | 9mm | - | - | - | - | - | - | SKINTOP® MS-HF-M 40x1.5 | - | - | - | - | 4 Amps | - | - | - | - | - | - | with strain relief | IP67 | 1 Meters | - | - | ||
![]() 53019270 Lapp | In Stock | - | - | - | Polyamide | - | - | No | - | - | - | - | 1pc(s) | - | - | - | No | - | Black (RAL 9005) | - | Yes | No | - | PG36 | - | - | 53019270 | - | Polyamide, fibreglass reinforced | Polyamide (PA) | +100°C | -20°C | Straight | - | 36 | - | - | Yes | No | - | Untreated | - | 8 | PG | - | - | No | - | 60 | SKINTOP® GMP-GL 25 PG36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44420251 Lapp | In Stock | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10430300 Lapp | In Stock | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53332290 Lapp | In Stock | - | - | Bushing | Nitrile rubber | - | - | - | - | - | - | - | 1pc(s) | - | - | - | No | - | Black | - | No | No | - | - | - | - | 53332290 | - | NBR, halogen-free | - | +100°C | -40°C | - | 2 x 9 mm | 32 | - | Compliant | Yes | No | - | Untreated | - | - | Metric | - | - | - | - | - | SKINTOP® DIX-M32 | 100 °C | -40 °C | Black | - | - | - | - | Not Halogen Free | M32 | - | - | - | - | - | - | IP54 | ||
![]() 27870 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |