- Colour outer sheath
- Conductor category
- Conductor surface
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Min. permitted bending radius, stationary application/permanent installation
- Nominal cross section conductor
- Outer diameter approx.
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Lapp Barrel - Audio Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Material | Approvals | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Halogen free according to IEC 60754-2 | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Mfr | Min. permitted bending radius, stationary application/permanent installation | Mounting | Nominal cross section conductor | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Side 1 Gender | Side 2 Gender | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Applications | Power (Watts) | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Accessory Type | Spread Spectrum Bandwidth | Control Features | Voltage - Output 2 | Voltage - Output 3 | Absolute Pull Range (APR) | Outside Diameter | Features | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1002145 Lapp | In Stock | - | - | - | - | - | Cast Iron | - | - | Black | Class E = very flexible | Bare | No | Yes | Maurey Power Transmission | AK2878BX | - | 60 | - | 1 | 15 | - | -40 - 80 | -30 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 Inches | - | - | - | - | - | ||
![]() 1002144 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Class E = very flexible | Bare | No | Yes | Stearns | 800754000 | - | 45.6 | - | 1 | 11.4 | - | -40 - 80 | -30 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1002154 Lapp | In Stock | - | - | Through Hole | 8-DIP Module | - | - | - | - | Black | Class E = very flexible | Bare | No | Yes | - | - | ABB Power Electronics Inc. | 102.4 | - | 1.5 | 25.6 | Bulk | -40 - 80 | -30 - 70 | Obsolete | - | - | 1.2V | -40°C ~ 85°C | QW020 | 2.28 L x 1.45 W x 0.34 H (57.9mm x 36.8mm x 8.6mm) | - | Isolated Module | ITE (Commercial) | 24 W | - | - | - | - | - | - | - | - | 1 | 84% | 1.5 kV | 75V | 36V | 20A | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | ||
![]() 1002151 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Class E = very flexible | Bare | No | Yes | Stearns | 806920400 | - | 52 | - | 1.5 | 13 | - | -40 - 80 | -30 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1002143 Lapp | In Stock | - | - | - | - | - | - | - | PUR | Black | Class E = very flexible | Bare | No | Yes | Murrelektronik | 7000-88461-6330030 | - | 32.4 | - | 1 | 8.1 | - | -40 - 80 | -30 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP67 | - | 0.3 Meters | - | ||
![]() 1002148 Lapp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Black | Class E = very flexible | Bare | No | Yes | - | - | SiTime | 27.2 | - | 1.5 | 6.8 | Strip | -40 - 80 | -30 - 70 | Active | - | - | - | -20°C ~ 70°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | 2.5V | - | 33 MHz | ±20ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | ||
![]() 1002155 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Class E = very flexible | Bare | No | Yes | Danaher Controls | R8COVERPPT16 | - | 33.2 | - | 2.5 | 8.3 | - | -40 - 80 | -30 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1002141 Lapp | In Stock | - | - | - | - | - | - | - | - | Black | Class E = very flexible | Bare | No | Yes | - | - | - | 24.4 | - | 1 | 6.1 | - | -40 - 80 | -30 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1002142 Lapp | In Stock | - | - | - | - | 6 | - | - | PUR | Black | Class E = very flexible | Bare | No | Yes | Murrelektronik | 7000-P8301-P112000 | - | 29.2 | - | 1 | 7.3 | - | -40 - 80 | -30 - 70 | - | Male | Flying Leads | - | - | - | - | Male to Flying Leads, 6-pole, MQ15 | - | - | - | - | 16 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 20 Meters | - | ||
![]() 1002150 Lapp | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | Black | Class E = very flexible | Bare | No | Yes | Cutler Hammer, Div of Eaton Co | PDG34K0125P4WK | - | 36 | Panel | 1.5 | 9 | - | -40 - 80 | -30 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |