- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Conductor category
- Conductor surface
- Core colour
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Material core insulation
- Nominal cross section conductor
- Nominal voltage U
- Nominal voltage U0
- Outer diameter approx.
Attribute column
Manufacturer
Lapp Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS | Min Operating Temperature | Color | Halogen Free | Outside Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45231 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22260328 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | 2SA225C | - | - | - | - | - | 0 - 0 | 0 - 0 | - | - | - | - | - | ||
![]() 4242 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 46904 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249569 Lapp | In Stock | - | - | - | Class 5 = flexible | Tinned | Brown | No | - | Yes | - | - | Rubber - silicone rubber (SIR) | 10 | 1000 | 600 | 7.6 | - | - | - | - | - | - | - | ||
![]() 4151000 Lapp | In Stock | - | - | Cable | Class 5 = flexible | Tinned | Green/yellow | No | PVC | No | - | - | Polyvinyl chloride (PVC) | 25 | 750 | 450 | 10.2 | - | - | Non-Compliant | -40 °C | Green, Yellow | Not Halogen Free | 10.2 mm | ||
![]() 46613 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22260600 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22260797 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | - | - | - | - | - | ||
![]() 22260823 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | - | - | - | - | - |