- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Range of uses | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Impedance | Insulation | Shielded | Temperature range | Standards | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1121267-100 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | 100m | - | Finely stranded | 3 G 1 mm² | 1mm² | Black | - | No | PVC | 1121267-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 3G | - | 1000V | - | - | 600V | - | - | 11.20mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 3G1 | - | PVC | - | - | - | - | 4000V | ||
![]() 10019950-100 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | - | - | 100m | - | Finely stranded | 4 G 4 mm² | 4mm² | Grey | - | Yes | - | 10019950-100 | - | - | - | +80°C | +70°C | -40°C | -30°C | 4G | - | 500V | - | - | 300V | - | - | 10.80mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 H 4G4 N | - | - | - | - | - | - | 4000V | ||
![]() 1032115/1000 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 1000m | - | Braid, fine strands | 3 x 2 x 0.34 mm² | 0.34mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | 1032115/1000 | - | - | - | +90°C | +90°C | -50°C | -40°C | 6x | - | - | - | - | - | - | - | 7.80mm | Yes | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 3x2x0,34 | - | - | - | - | - | - | - | ||
![]() 73220362 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 6 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220362 | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 6x | 0.25 | 250V | - | 50 | 50 | - | 5.4 | 20mm | - | (not for heavy current applications) 250V | -5 - 50 | - | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | DIN 47100 | Lapp | - | - | No | - | - | - | - | ||
![]() 0034520/500 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | UNITRONIC® LiYCY | According to VDE 0812 | - | - | 500m | - | Braid, fine 0.34 mm² 7-strand | 20 x 0.34 mm² | 0.34mm² | Grey | - | No | PVC | 0034520/500 | - | - | - | +80°C | +70°C | -40°C | -5°C | 20x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 10.70mm | Yes | - | - | - | - | No | - | - | - | - | - | - | DIN 47100 | UNiTRONiC® LiYCY | - | - | Yes | When laid fixed : -30 - +80°C | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | ||
![]() 0034502-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 2 x 0.34mm² | 0.34mm² | Grey | - | No | PVC | 0034502-1 | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 2x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 4.90mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNiTRONiC® LiYY | - | - | Yes | When laid fixed : -30 - +80°C | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | ||
![]() 2170001-100 Lapp | In Stock | - | - | - | 6 | - | double shielding,Braided shield,flexible core,UV-resistant,Flame-retardant | RG174 A/U | - | - | - | 100m | - | - | - | - | Black | - | No | PVC | 2170001-100 | - | - | - | +80°C | +80°C | -40°C | -40°C | - | - | - | - | - | - | - | - | 2.67mm | Yes | - | - | For wireless and computer systems | - | No | - | - | - | - | - | - | - | Coaxial-, RGB-cable | 50Ω | - | - | -40 - +80°C | - | - | - | ||
![]() 30921-1 Lapp | In Stock | - | - | 24 | 4 | 7.5 | Halogen-free,Shielded,Flame-retardant,Oil-resistant,Cold-resistant,Suitable for drag chains,High flexural strength | CP (TP) | CMX (UL/CSA) | - | - | Sold per metre | - | Braid, extra-fine strand to VDE 0295 Cl. 6 | 4 x 2 x 25mm² | 0.25mm² | Grey | - | No | Polyurethane | 30921-1 | - | - | 300m | +80°C | +80°C | -40°C | -40°C | 8x | - | - | - | - | - | - | - | 8.30mm | No | 250V | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | Unitronic®-FD CP (TP) Plus UL | - | - | Yes | Moved: -40 - +70°C | - | For flexible use: 7.5 x external Ø | Wire/Wire: 1500 V eff · Wire/shield: 500V | ||
![]() 1135505-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 5 x 4mm² | 4mm² | Transparent | - | No | - | 1135505-1 | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 5G | - | 500V | 300/500V | - | 300V | Yes | - | 14.70mm | No | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | LFLEX CLASSIC 110 CY | - | - | - | -5 - +70 °C, applications with movement: · Fixed: -40 - +80°C | - | 20 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 4000V | ||
![]() 00101293 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1.50 mm² | 1.50mm² | Grey | - | No | PVC | 00101293 | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4x | - | 500V | - | - | 300V | No | - | 7.70mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CLASSIC 100 | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | ||
![]() 100224-100 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 100m | - | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | - | No | PVC | 100224-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 3G | - | 750V | - | - | 450V | - | - | 5.70mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | Round | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | 4000V | ||
![]() 16000063-10 Lapp | In Stock | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | 10m | - | - | 5 G 2.50 mm² | 2.50mm² | Grey | - | No | PVC | 16000063-10 | - | - | - | +70°C | +60°C | -40°C | +5°C | 5G | - | 500V | 300/500V | - | 300V | - | - | 12.20mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | NYM-J | - | - | No | During laying: -5 - +50 °C, when permanently installed: -40 - +70°C | - | When permanently installed: 4 x external dia. | - | ||
![]() 28704-100 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | UNITRONIC® LiYY | According to VDE 0812 | - | - | 100m | - | Braid, fine strands | 4 x 1 mm² | 1mm² | Grey | - | No | PVC | 28704-100 | - | - | - | +80°C | +70°C | -40°C | -5°C | 4x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6.40mm | Yes | - | - | - | - | No | - | - | - | - | - | - | DIN 47100 | UNITRONIC LiYY 4X1 | - | - | - | - | - | - | - | ||
![]() 22724-1 Lapp | In Stock | - | - | - | 6 | 20 | UV-resistant,Halogen-free,Shielded | ÖLFLEX® ROBUST 215 C | In accordance with VDE: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 7 x 0.75mm² | 0.75mm² | Black | - | Yes | - | 22724-1 | - | - | 500m | +80°C | +80°C | -50°C | -40°C | 7G | - | 500V | 300/500V | - | 300V | Yes | - | 8.50mm | No | - | - | - | - | Yes | - | - | - | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® ROBUST 215 C | - | - | - | Moving: -40 - +80 °C, when fixed : -50 - +80°C | - | For flexible use: 20 x external dia. when laid fixed: 6 x external dia. | - | ||
![]() 1233301 Lapp | In Stock | - | - | - | 5 | 15 | Flame-retardant,Cold-resistant,Flexible | LIYY BK | - | - | - | Sold per metre | - | finely stranded according to VDE 0295<br>class 5 / IEC 602228 Cl.5 | 2 x 2.5mm² | 2.50mm² | Black | - | No | PVC | 1233301 | - | - | 500m | +80°C | +70°C | -40°C | -25°C | 2x | - | - | - | - | - | - | - | 8.60mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | UNITRONIC® LIYY BK 2 x 2.5 | - | - | No | flexible: -25 - +70 °C<br>When laid fixed: -40 - +80°C | - | for flexible Application: 15 x Outer Ø<br>when fixed: 5 x external dia. | 1500V | ||
![]() 2210703-50 Lapp | In Stock | - | - | - | - | 12 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H01N2-D | VDE 0282 part 6 or HD 22.6 S2. | - | - | 50m | - | Plain copper | 1 x 50 mm² | 50mm² | Black | - | No | Rubber | 2210703-50 | Mixture EMV5 | - | - | +85°C | +85°C | -40°C | -25°C | 1x | - | 100V | 100/100V | - | 100V | - | - | 16.50mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | H01N2-D 1X50 | - | - | No | -25 - +85°C | - | 12 x external dia. for a wide range of applications | 1000V | ||
![]() 1119852-100 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 100m | - | Finely stranded | 2 x 1 mm² | 1mm² | Grey | - | No | PVC | 1119852-100 | PVC | - | - | +80°C | +70°C | -40°C | -15°C | 2x | - | 500V | - | - | 300V | Yes | - | 5.70mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 2X1 | - | - | - | - | - | - | 4000V | ||
![]() 1591310-1 Lapp | In Stock | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | Sold per metre | - | Plain copper | 16 x 2 x 0.6mm | 0.60mm | Grey | - | No | PVC | 1591310-1 | - | - | 100m | +70°C | +50°C | -30°C | -5°C | 32x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 10.50mm | No | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | J-Y(ST)Y | - | - | Yes | When permanently installed: -30 - +70°C | J-Y(ST)Y | 10 x external dia. | - | ||
![]() 28404-100 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | UNITRONIC® LiYY | According to VDE 0812 | - | - | 100m | - | Multi-wired | 4 x 0.34 mm² | 0.34mm² | Grey | - | No | PVC | 28404-100 | - | - | - | +80°C | +70°C | -40°C | -5°C | 4x | - | - | 50V | - | - | - | - | 4.80mm | Yes | - | - | - | - | No | - | - | - | - | - | - | DIN 47100 | UNITRONIC LIYY 4X0,34 | - | - | - | - | - | - | - | ||
![]() 101224-100 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 100m | - | Finely stranded | 3 x 0.50 mm² | 0.50mm² | Grey | - | No | PVC | 101224-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 3x | - | 500V | - | - | 300V | - | - | 5.10mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | Round | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | 4000V |