- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Core resistance | Cross section | Cross section (each core) | Factory colour | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Operating capacity | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Risk Rank | Rohs Code | RoHS-compliant | Sold per metre | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wave impedance | Wire ID code | Series | Type | Reach Compliance Code | Current Rating | Insulation | Shielded | Temperature range | Standards | Number of Cores | Bend radius | Outer Diameter | Test voltage | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034904-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | - | 4 x 1.5 mmmm² | 1.50mm² | Grey | No | - | PVC | - | 0034904-1 | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | 250 V (not for heavy current applications) | - | - | - | 8.50mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LIYCY 4X1.5 | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | ||
![]() 28407-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | - | 7 x 0.34mm² | 0.34mm² | Pebble grey (RAL 7032) | No | - | PVC | - | 28407-1 | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 7x | - | 250 V (not for heavy current applications) | - | - | - | 5.90mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | No | When laid fixed: -30 - +80°C | - | - | For flexible use: 15 x external dia. | - | - | - | ||
![]() 35820-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | - | 2 x 2 x 0.75mm² | 0.75mm² | Grey | No | - | PVC | - | 35820-1 | - | - | 300m | +70°C | - | - | -30°C | - | - | 4x | - | 250 V (not for heavy current applications) | - | - | - | 8.50mm | No | - | - | - | - | Yes | Yes | - | - | Yes (1) | - | - | DIN 47100 | - | UNITRONIC® LIYCY (TP) 2X2X0.75 | - | - | - | Yes | Fixed installation: -30 - +70°C | - | - | For flexible Application: 15 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | - | - | ||
![]() 0034807-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | - | 7 x 1mm² | 1mm² | Grey | No | - | PVC | - | 0034807-1 | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 7x | - | 250 V (not for heavy current applications) | - | - | - | 8.60mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYCY 7x1 | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | ||
![]() 28420-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | - | 20 x 34mm² | 0.34mm² | Pebble grey (RAL 7032) | No | - | PVC | - | 28420-1 | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 20x | - | 250 V (not for heavy current applications) | - | - | - | 9.60mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | No | When laid fixed: -30 - +80°C | - | - | For flexible use: 15 x external dia. | - | - | - | ||
![]() 35805-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | - | 10 x 2 x 0.25mm² | 0.25mm² | Grey | No | - | PVC | - | 35805-1 | - | - | 300m | +70°C | - | - | -30°C | - | - | 20x | - | 250 V (not for heavy current applications) | - | - | - | 11mm | No | - | - | - | - | Yes | Yes | - | - | Yes (1) | - | - | DIN 47100 | - | UNITRONIC® LIYCY (TP) 10 X 2 X 0.0.25 | - | - | - | Yes | Fixed installation: -30 - +70°C | - | - | For flexible Application: 15 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | - | - | ||
![]() 28416-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | - | 16 x 34mm² | 0.34mm² | Pebble grey (RAL 7032) | No | - | PVC | - | 28416-1 | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 16x | - | 250 V (not for heavy current applications) | - | - | - | 8.70mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | No | When laid fixed: -30 - +80°C | - | - | For flexible use: 15 x external dia. | - | - | - | ||
![]() 0034702-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | - | 2 x 0.75 mmmm² | 0.75mm² | Grey | No | - | PVC | - | 0034702-1 | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | 250 V (not for heavy current applications) | - | - | - | 6.0mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LIYCY 2X0,75 | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | ||
![]() 2170267-1 Lapp | In Stock | - | - | - | 8 | 15 | Halogen-free,Flame-retardant,Oil-resistant | BUS CAN | Approvals UL/CSA-genormt (UL/CSA). | Sold per metre | - | UNITRONIC® Bus CAN UL/CSA (loop): max 186 Ω/km · UNITRONIC® Bus FD P CAN UL/CSA (loop) max. 159.8Ω/km | 2 x 2 x 0.5mm² | 0.50mm² | Violet | Yes | - | PVC | - | 2170267-1 | - | - | 300m | +75°C | +70°C | - | -40°C | -30°C | - | 4x | - | - | - | - | (800 Hz) max. 40nF/km | 9.60mm | No | - | (not for heavy current applications) 250V | - | - | Yes | Yes | - | - | Yes (1) | - | 120Ω | - | - | UNITRONIC® BUS CAN | - | - | PVC | No | Fixed: -40 - +75 °C, active : -30 - +70°C | - | - | 15 x external dia. for wide range of applications, 8 x external dia. when permanently installed | - | Ader/Ader: 1500V | - | ||
![]() 152022-100 Lapp | In Stock | - | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | 100m | SIL-SIL round | - | 2 x 1.50 mm² | 1.50mm² | Green | No | - | - | - | 152022-100 | - | - | - | - | - | - | - | - | - | 2x | - | - | - | - | - | 7mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | Silicone insulated versions 1.5 mm² | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1136404-100 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | - | 4 G 2.50 mm² | 2.50mm² | Grey | No | - | PVC | - | 1136404-100 | - | PVC | - | +80°C | +70°C | - | -40°C | -5°C | - | 4G | 500V | - | 300V | Yes | - | 9.90mm | Yes | - | - | - | - | - | No | - | No | - | - | - | Black conductors with white number printing (VDE 0293) | - | ÖLFLEX CLASSIC 115 CY 4G2,5 | - | - | - | - | - | - | - | - | - | A/A 4000 V A/S 2000V | - | ||
![]() 00101253 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 3 x 0.75 mm² WITHOUT GREEN/YELLOW | 0.75mm² | Grey | No | - | PVC | - | 00101253 | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3x | 500V | U0/U: 300/500V | 300V | No | - | 6.50mm | No | - | - | - | - | Yes | Yes | - | No | - | - | - | - | - | ÖLFLEX® CLASSIC 100 3X0.75 WITHOUT GR/YE | - | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | ||
![]() 1600307-1 Lapp | In Stock | - | - | - | 6 | 10 | Flame-retardant,Oil-resistant | NSGAFÖU | VDE 0250, part 602. | Sold per metre | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | - | 1 x 35mm² | 35mm² | Black | No | - | Rubber | - | 1600307-1 | - | Compound 5GM3 | 500m | +90°C | +90°C | - | -40°C | -25°C | - | 1x | 3000V | U<sub>0</sub>/U: 1800/3000V | 1800V | - | - | 15.50mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | NSGAFÖU | - | - | - | No | Move: -25 - +90 °C, when fixed : -40 - +90°C | NSGAFÖU | - | 10 x external dia. for wide range of applications, 6 x external dia. when permanently installed | - | 6000V | - | ||
![]() 28305-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | - | 5 x 0.25mm² | 0.25mm² | Pebble grey (RAL 7032) | No | - | PVC | - | 28305-1 | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 5x | - | 250 V (not for heavy current applications) | - | - | - | 4.70mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYY 5x0.25 | - | - | - | No | When laid fixed: -30 - +80°C | - | - | For flexible use: 15 x external dia. | - | - | - | ||
![]() 35811-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | - | 3 x 2 x 0.5mm² | 0.50mm² | Grey | No | - | PVC | - | 35811-1 | - | - | 300m | +70°C | - | - | -30°C | - | - | 6x | - | 250 V (not for heavy current applications) | - | - | - | 9mm | No | - | - | - | - | Yes | Yes | - | - | Yes (1) | - | - | DIN 47100 | - | UNITRONIC® LiYCY (TP) | - | - | - | Yes | Fixed installation: -30 - +70°C | - | - | For flexible Application: 15 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | - | - | ||
![]() 35141-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | - | 3 x 2 x 0.14mm² | 0.14mm² | Grey | No | - | PVC | - | 35141-1 | - | - | 300m | +70°C | - | - | -30°C | - | - | 6x | - | 250 V (not for heavy current applications) | - | - | - | 5.80mm | No | - | - | - | - | Yes | Yes | - | - | Yes (1) | - | - | DIN 47100 | - | UNITRONIC® LiYCY (TP) | - | - | - | Yes | Fixed installation: -30 - +70°C | - | - | For flexible Application: 15 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | - | - | ||
![]() 35803-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | - | 6 x 2 x 0.25mm² | 0.25mm² | Grey | No | - | PVC | - | 35803-1 | - | - | 500m | +70°C | - | - | -30°C | - | - | 12x | - | 250 V (not for heavy current applications) | - | - | - | 8.50mm | No | - | - | - | - | Yes | Yes | - | - | Yes (1) | - | - | DIN 47100 | - | UNITRONIC® LIYCY TP 6X2X0,0.25 | - | - | - | Yes | Fixed installation: -30 - +70°C | - | - | For flexible Application: 15 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | - | - | ||
![]() 35150-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | - | 8 x 2 x 0.14mm² | 0.14mm² | Grey | No | - | PVC | - | 35150-1 | - | - | 500m | +70°C | - | - | -30°C | - | - | 16x | - | 250 V (not for heavy current applications) | - | - | - | 8.10mm | No | - | - | - | - | Yes | Yes | - | - | Yes (1) | - | - | DIN 47100 | - | UNITRONIC® LiYCY (TP) | - | - | - | Yes | Fixed installation: -30 - +70°C | - | - | For flexible Application: 15 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | - | - | ||
![]() 0023391-500 Lapp | In Stock | - | - | - | 4 | - | Halogen-free,Flame-retardant,UV-resistant | ÖLFLEX® SOLAR XLR-R | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | - | 1 x 4 mm² | 4mm² | Black,Red | Yes | - | Copolymer | - | 0023391-500 | - | - | - | +90°C | - | - | -40°C | - | - | 1x | 1000V | - | 600V | - | - | 5.20mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX SOLAR XLS-R 1X4 WH/BK-RD | - | - | - | No | - | Tüv type approval (2 PfG 1169/08.07) · Halogen-free according to EN 50267-2-1/-2 · Ozone-resistant according to EN 50396 · Weather-resistant, UV-resistant according to HD 605/A1 · Acids and alkali-resistant according to EN 60811-2-1. | - | - | - | - | - | ||
![]() 15500823 Lapp | 915 |
| - | Bare Copper | 12 | - | Flame-retardant,for underground installation | NYY-J | Approvals VDE 0276, part 603 (for 1-5 core) part 627, HD 627 (from 7 core). | Sold per metre | - | - | 5 x 10mm² | 10mm² | Black | No | LAPP GROUP PVT LTD | PVC | Lapp Group | 15500823 | 15500823 | - | 500m | +70°C | +50°C | +50°C | -40°C | -5°C | +5°C | 5x | 1000V | U<sub>0</sub>/U: 600/1000V | 600V | - | - | 21mm | No | Active | - | 5.51 | Yes | Yes | Yes | Euroclass Eca | - | - | 1 kV, 600 V | - | Like VDE 0293-308 | NYY-J | NYY-J 5 X10 | compliant | 59 A | - | No | By laying: -5 - +50 °C, after laying: -40 - +70°C | - | 5 | 15 x external Ø., laid fixed 12 x external Ø | 31mm | - | 50m |