- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Core resistance | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Operating capacity | Outside Ø | Package | Peak operating voltage | Sold per metre | Suited for cable carriers | Twisted pair cabling (part 1) | Wave impedance | Wire ID code | Type | Color | Insulation | Shielded | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1312803-100 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | - | 3 x 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1312803-100 | PUR | +80°C | +70°C | -40°C | -5°C | 3x | 500V | - | 300V | - | - | 5.10mm | Yes | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 3X0,5 | - | - | - | - | - | - | ||
![]() 1312204-50 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | - | 4 G 1 mm² | 1mm² | Grey | No | Polyurethane | 1312204-50 | PUR | +80°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | - | 6.50mm | Yes | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 4G1 | - | - | - | - | - | - | ||
![]() 1135205-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 100m | Finely stranded | - | 5 G 1 mm² | 1mm² | Transparent | No | PVC | 1135205-100 | PVC | +80°C | +70°C | -40°C | -15°C | 5G | 500V | - | 300V | - | - | 9.50mm | Yes | - | No | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 5G1 | - | - | - | - | - | 4000V | ||
![]() 1136303-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | - | 3 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1136303-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | Yes | - | 7.50mm | Yes | - | No | No | - | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 3G1,5 | - | - | - | - | - | A/A 4000 V A/S 2000V | ||
![]() 2170240-100 Lapp | In Stock | - | - | 10 | - | Shielded | UNITRONIC® BUS | EIB | 100m | - | (Loop) 130Ω | 2 x 2 x 0.80 mm² | 0.80mm² | Green | No | PVC | 2170240-100 | - | +70°C | +70°C | -30°C | -30°C | 4x | - | - | - | - | (800 Hz) max. 100nF/km | 6.60mm | Yes | (not for heavy current applications) 250V | No | - | Yes (1) | - | - | UNITRONIC BUS EIB 2X2X0,8 | - | PVC | Yes | When permanently installed: -30 - +70°C | 10 x external dia., when permanently installed | Ader/Ader: 4000V | ||
![]() 1123070-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | - | 4 x 1 mm² | 1mm² | Grey | Yes | - | 1123070-50 | - | +80°C | +70°C | -40°C | -15°C | 4x | 500V | - | 300V | - | - | 6.60mm | Yes | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 4X1 | - | - | - | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1312118-50 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | - | 18 G 0.75 mm² | 0.75mm² | Grey | No | Polyurethane | 1312118-50 | PUR | +80°C | +70°C | -40°C | -5°C | 18G | 500V | - | 300V | - | - | 11.70mm | Yes | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 18G0,75 | - | - | - | - | - | - | ||
![]() 1136753-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | - | 3 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 1136753-50 | PVC | +80°C | +70°C | -40°C | -5°C | 3x | 500V | - | 300V | Yes | - | 6.10mm | Yes | - | No | No | - | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 3X0,5 | Grey | - | - | - | - | A/A 4000 V A/S 2000V | ||
![]() 1123340-50 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | - | 3 G 2.50 mm² | 2.50mm² | Grey | Yes | - | 1123340-50 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | - | 300V | - | - | 9.10mm | Yes | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 3G2,5 | - | - | - | - | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | ||
![]() 1312804-50 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | - | 4 x 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1312804-50 | PUR | +80°C | +70°C | -40°C | -5°C | 4x | 500V | - | 300V | - | - | 5.70mm | Yes | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 4X0,5 | - | - | - | - | - | - | ||
![]() 1120464-100 Lapp | In Stock | - | - | 4 | 15 | for underground installation,Cold-resistant,High flexural strength,UV-resistant | ÖLFLEX® CLASSIC 100 BK POWER | - | 100m | Cu, bare copper, fine strands | - | 4 G 1.50 mm² | 1.50mm² | Black | No | PVC | 1120464-100 | PVC | +80°C | +70°C | -40°C | -30°C | 4G | 1000V | - | 600V | - | - | 10.80mm | Yes | - | No | - | - | - | Up to 5 wires: according to VDE 0293-308 · From 6 wires ÖLFLEX ® color code | ÖLFLEX CLASSIC 100 BK 0,6/1 KV 4G1,5 | - | PVC | - | - | - | 4000V | ||
![]() 34705-100 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | UNITRONIC LIYCY | According to VDE 0812 | 100m | Finely stranded | - | 5 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 34705-100 | - | +80°C | +70°C | -40°C | -5°C | 5x | - | 50V | - | - | - | 7.60mm | Yes | - | No | - | - | - | DIN 47100 | UNITRONIC LIYCY 5X0,75 | - | - | - | - | - | - | ||
![]() 1119308-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | - | 8 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 1119308-100 | PVC | +80°C | +70°C | -40°C | -15°C | 8G | 500V | - | 300V | Yes | - | 10.60mm | Yes | - | No | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 8G1,5 | - | - | - | - | - | 4000V | ||
![]() 1312205-50 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | - | 5 G 1 mm² | 1mm² | Grey | No | Polyurethane | 1312205-50 | PUR | +80°C | +70°C | -40°C | -5°C | 5G | 500V | - | 300V | - | - | 7.10mm | Yes | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 5G1 | - | - | - | - | - | - | ||
![]() 19701-100 Lapp | In Stock | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 110 ORANGE | - | 100m | Finely stranded | - | 3 G 1 mm² | 1mm² | Orange | No | PVC | 19701-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | - | - | 6mm | Yes | - | No | - | - | - | Orange wires with black numbers | ÖLFLEX CLASSIC 110 ORANGE 3G1 | - | PVC | - | - | - | 4000V | ||
![]() 1123342-100 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | - | 4 G 2.50 mm² | 2.50mm² | Grey | Yes | - | 1123342-100 | - | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | - | - | 10mm | Yes | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 4G2,5 | - | - | - | - | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | ||
![]() 1119404-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | - | 4 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1119404-50 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | Yes | - | 8.90mm | Yes | - | No | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G2,5 | - | - | - | - | - | 4000V | ||
![]() 1135304-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | - | 4 G 1.50 mm² | 1.50mm² | Transparent | No | PVC | 1135304-50 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | - | - | 9.60mm | Yes | - | No | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 4G1,5 | - | - | - | - | - | 4000V | ||
![]() 2170220-50 Lapp | In Stock | - | - | - | - | Flame-retardant | UNITRONIC® BUS | - | 50m | - | - | 1 x 2 x 0.32 mm² | 0.32mm² | Violet | No | PVC | 2170220-50 | - | - | - | - | - | 2x | - | - | - | - | - | 8mm | Yes | - | No | - | Yes (1) | 150 ± 15Ω | - | UNITRONIC BUS PB 1X2X0,64 | - | - | Yes | - | - | Wire/Wire: 1500 V eff | ||
![]() 1312853-1000 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | 1000m | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | - | 3 x 0.75 mm² | 0.75mm² | Grey | No | Polyurethane | 1312853-1000 | - | +85°C | +70°C | -40°C | -5°C | 3x | 500V | 300/500V | 300V | - | - | 5.70mm | Yes | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 3X0,75 | - | - | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | For flexible use: 12.5 x external dia. when laid fixed: 4 x external dia. | - |