Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Certification marks

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage (details)

Nominal voltage U0

Number-coded

Operating capacity

Outside Ø

Package

Sold per metre

Twisted pair cabling (part 1)

Wave impedance

Wire ID code

Type

Insulation

Shielded

Temperature range

Bend radius

Test voltage

In Stock

-

-

4

6

Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength

H07RN-F

According to EN 50525-2-21

500m

Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank

3 G 1.50 mm²

1.50mm²

Black

Yes

Rubber

4533029-500

+90°C

+90°C

-50°C

-40°C

3G

750V

-

450V

-

-

11.90mm

Yes

No

-

-

Like VDE 0293-308

H07RN-F3G1,5

-

No

-

-

-

In Stock

-

-

6

15

Shielded,Flame-retardant,Oil-resistant,UV-resistant

UNITRONIC® PUR CP (TP)

{DIN} VDE following VDE 0814 (DIN 47414) or VDE 0812.

500m

Braid, fine strands

2 x 2 x 0.25 mm²

0.25mm²

Pebble grey (RAL 7032)

No

Polyurethane

32850-500

+80°C

+70°C

-40°C

-5°C

4x

-

250 V (not for heavy current applications)

-

-

-

6.30mm

-

No

Yes (1)

-

DIN 47100

UNITRONIC PUR CP (TP) 2x2x0,25

-

Yes

fixed: -30 - +80°C

Minimum bend radius for flexible application: 15 x external dia. when laid fixed: 6 x external dia.

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

100m

Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5

3 G 10 mm²

10mm²

Grey

No

PVC

1119613-100

+80°C

+70°C

-40°C

-15°C

3G

500V

-

300V

Yes

-

14.60mm

Yes

No

-

-

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 3G10

-

-

-

-

4000V

In Stock

-

-

4

10

Flame-retardant

UNITRONIC® LiYY

According to VDE 0812

500m

Braid, fine strands

25 x 0.50 mm²

0.50mm²

Grey

No

PVC

28525-500

+80°C

+70°C

-40°C

-5°C

25x

-

250 V (not for heavy current applications)

-

-

-

12.70mm

Yes

No

-

-

DIN 47100

UNITRONIC LiYY 25x0,5

-

-

-

-

-

In Stock

-

-

-

-

-

UNITRONIC® BUS

-

1000m

-

1 x 2 x 0.32 mm²

0.32mm²

Violet

No

-

3031981-1000

+180°C

+180°C

-50°C

-50°C

2x

-

-

-

-

ca. 28 nF / km

-

Yes

-

Yes (1)

150 ± 15Ω

-

UNITRONIC BUS PB 180 HEAT 1X (2X0,64)

-

Yes

-

-

3600 V DC (3 sec)

In Stock

-

-

4

6

Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength

H07RN-F

According to EN 50525-2-21

100m

Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank

5 G 1.50 mm²

1.50mm²

Black

Yes

Rubber

4533093-100

+90°C

+90°C

-50°C

-40°C

5G

750V

-

450V

-

-

14.40mm

Yes

No

-

-

Like VDE 0293-308

H07RN-F5G1,5

-

No

-

-

-

In Stock

-

-

4

6

Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength

H07RN-F

According to EN 50525-2-21

500m

Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank

12 G 2.50 mm²

2.50mm²

Black

Yes

Rubber

4533115-500

+90°C

+90°C

-50°C

-40°C

12G

750V

-

450V

-

-

21.80mm

Yes

No

-

-

Black with white numbers

H07RN-F12G2,5

-

No

-

-

-

In Stock

-

-

4

7.5

Shielded,Suitable for drag chains,Flame-retardant,Oil-resistant,Suitable for drag chains

ÖLFLEX® FD 891

-

100m

Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6

25 G 1 mm²

1mm²

Black

No

PVC

1026133-100

+90°C

+90°C

-40°C

-5°C

25G

500V

-

300V

-

-

17.90mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX FD 891 25G1

PVC

Yes

-

-

4000V

In Stock

-

-

4

6

Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength

H07RN-F

According to EN 50525-2-21

500m

Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank

5 G 2.50 mm²

2.50mm²

Black

Yes

Rubber

4533095-500

+90°C

+90°C

-50°C

-40°C

5G

750V

-

450V

-

-

17mm

Yes

No

-

-

Like VDE 0293-308

H07RN-F5G2,5

-

No

-

-

-

In Stock

-

-

4

15

Shielded,Halogen-free

ÖLFLEX® CLASSIC 135 CH

In accordance with VDE 0281 Part 14

500m

Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5

7 x 0.50 mm²

0.50mm²

Grey

Yes

-

1123209-500

+80°C

+70°C

-40°C

-15°C

7x

500V

-

300V

-

-

7.70mm

Yes

No

-

-

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 135 CH 7X0,5

-

-

-

-

Wire/Wire: 4000 V<br>Wire/shield: 2000V

In Stock

-

-

4

12

PUR coating,Oil-resistant

ÖLFLEX® CLASSIC 400 P

In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282.

500m

Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5

2 x 1.50 mm²

1.50mm²

Grey

No

Polyurethane

1312952-500

+85°C

+70°C

-40°C

-5°C

2x

500V

300/500V

300V

-

-

6.30mm

Yes

No

-

-

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 400 P 2X1,5

-

-

Moving: -5 - +70 °C, when fixed : -40 - +80°C

For flexible use: 12.5 x external dia. when laid fixed: 4 x external dia.

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

18 G 1 mm²

1mm²

Black

No

PVC

1119249/500

+80°C

+70°C

-40°C

-15°C

18G

500V

-

300V

-

-

12.70mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 18G1 BK

-

-

-

-

4000V

In Stock

-

-

-

-

Braided shield,Flame-retardant,Oil-resistant,Halogen-free

ÖLFLEX® HEAT 125 C MC

-

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228

2 x 0.50 mm²

0.50mm²

Black

Yes

Polyolefin

1024400/100

+125°C

+120°C

-55°C

-35°C

2x

500V

-

300V

-

-

7.10mm

Yes

No

-

-

Color coded according to VDE 0293-308

ÖLFLEX HEAT 125 C MC 2X0.5

-

-

-

-

-

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

-

1000m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

4 G 0.75 mm²

0.75mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308104/1000

+80°C

+70°C

-40°C

-15°C

4G

500V

-

300V

-

-

6.20mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 4G0,75

-

-

-

-

4000V

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

-

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

5 G 6 mm²

6mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308605/500

+80°C

+70°C

-40°C

-15°C

5G

500V

-

300V

-

-

14.50mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 5G6

-

-

-

-

4000V

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

-

50m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

4 G 2.50 mm²

2.50mm²

Black

No

PVC

1120764/50

+80°C

+70°C

-40°C

-30°C

4G

500V

-

300V

-

-

8.90mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 4G2,5

-

-

-

-

4000V

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

-

50m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

12 G 1.50 mm²

1.50mm²

Black

No

PVC

1120759/50

+80°C

+70°C

-40°C

-30°C

12G

500V

-

300V

-

-

12mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 12G1,5

-

-

-

-

4000V

In Stock

-

-

4

15

Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant

ÖLFLEX® HEAT 125 MC

-

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228

4 G 0.75 mm²

0.75mm²

Black

Yes

Polyolefin

1024309/100

+125°C

+120°C

-55°C

-35°C

4G

500V

-

300V

-

-

7.40mm

Yes

No

-

-

-

ÖLFLEX HEAT 125 MC 4G0.75

-

-

-

-

4000V

In Stock

-

-

4

15

Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant

ÖLFLEX® HEAT 125 MC

-

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228

3 G 1.50 mm²

1.50mm²

Black

Yes

Polyolefin

1024324/100

+125°C

+120°C

-55°C

-35°C

3G

750V

-

450V

-

-

8.30mm

Yes

No

-

-

-

ÖLFLEX HEAT 125 MC 3G1.5

-

-

-

-

4000V

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

50m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

2 x 1 mm²

1mm²

Black

No

PVC

1119894/50

+80°C

+70°C

-40°C

-15°C

2x

500V

-

300V

-

-

5.70mm

Yes

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 2X1 BK

-

-

-

-

4000V