- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Outside Ø | Package | Sold per metre | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1308954/100 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 100m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 x 1.50 mm² | 1.50mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308954/100 | +80°C | +70°C | -40°C | -15°C | 4x | 500V | 300V | 7.20mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4X1,5 | - | - | 4000V | ||
![]() 1032120/1000 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | 1000m | Braid, fine strands | 3 x 2 x 0.50 mm² | 0.50mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032120/1000 | +90°C | +90°C | -50°C | -40°C | 6x | - | - | 8.70mm | Yes | No | Yes (1) | - | UNITRONIC ROBUST C (TP) 3x2x0,5 | - | - | - | ||
![]() 1032115/500 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | 500m | Braid, fine strands | 3 x 2 x 0.34 mm² | 0.34mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032115/500 | +90°C | +90°C | -50°C | -40°C | 6x | - | - | 7.80mm | Yes | No | Yes (1) | - | UNITRONIC ROBUST C (TP) 3x2x0,34 | - | - | - | ||
![]() 1119898/500 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 500m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 2 x 1.50 mm² | 1.50mm² | Black | No | PVC | 1119898/500 | +80°C | +70°C | -40°C | -15°C | 2x | 500V | 300V | 6.30mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 2X1,5 BK | - | - | 4000V | ||
![]() 1119888/50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 50m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 7 G 2.50 mm² | 2.50mm² | Black | No | PVC | 1119888/50 | +80°C | +70°C | -40°C | -15°C | 7G | 500V | 300V | 11.10mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 7G2,5 BK | - | - | 4000V | ||
![]() 1311504/100 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | 100m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 4 mm² | 4mm² | Black | No | Polyurethane | 1311504/100 | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | 11.80mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 4G4 | - | - | 4000V | ||
![]() 1308012/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 12 G 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308012/500 | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | 8.90mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 12G0,5 | - | - | 4000V | ||
![]() 1120733/50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | 50m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 4 x 0.75 mm² | 0.75mm² | Black | No | PVC | 1120733/50 | +80°C | +70°C | -40°C | -30°C | 4x | 500V | 300V | 6.20mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 4X0,75 | - | - | 4000V | ||
![]() 1120803/100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 5 G 2.5 mm | 2.5mm | Grey | No | PVC | 1120803/100 | +80°C | +70°C | -40°C | -5°C | 5G | 500V | 300V | 10mm | Yes | No | - | - | ÖLFLEX CLASSIC 100 300/500V 5G2,5 | Specific contact resistance: > 20 GΩ x cm | - | 4000V | ||
![]() 1119882/100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 100m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 12 G 1.50 mm² | 1.50mm² | Black | No | PVC | 1119882/100 | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | 12mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 12G1,5 BK | - | - | 4000V | ||
![]() 1119886/100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 100m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 4 G 2.50 mm² | 2.50mm² | Black | No | PVC | 1119886/100 | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | 8.90mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 4G2,5 BK | - | - | 4000V | ||
![]() 1308004/500 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308004/500 | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | 5.70mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4G0,5 | - | - | 4000V | ||
![]() 1024433/100 Lapp | In Stock | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2 x 2.50 mm² | 2.50mm² | Black | Yes | Polyolefin | 1024433/100 | +125°C | +120°C | -55°C | -35°C | 2x | 750V | 450V | 10mm | Yes | No | - | Color coded according to VDE 0293-308 | ÖLFLEX HEAT 125 C MC 2X2.5 | - | - | - | ||
![]() 1308407/100 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 100m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 7 G 2.50 mm² | 2.50mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308407/100 | +80°C | +70°C | -40°C | -15°C | 7G | 500V | 300V | 11.10mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 7G2,5 | - | - | 4000V | ||
![]() 1308012/1000 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 1000m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 12 G 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308012/1000 | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | 8.90mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 12G0,5 | - | - | 4000V | ||
![]() 1032074/1000 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | 1000m | Braid, fine strands | 2 x 0.34 mm² | 0.34mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032074/1000 | +90°C | +90°C | -50°C | -40°C | 2x | - | - | 4.90mm | Yes | No | - | - | UNITRONIC ROBUST C 2x0,34 | - | Yes | - | ||
![]() 1119245/500 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 500m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 4 G 1 mm² | 1mm² | Black | No | PVC | 1119245/500 | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | 6.20mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 4G1 BK | - | - | 4000V | ||
![]() 1032053/1000 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | 1000m | Braid, fine strands | 5 x 0.14 mm² | 0.14mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032053/1000 | +90°C | +90°C | -50°C | -40°C | 5x | 350V | - | 4.60mm | Yes | No | - | - | UNITRONIC ROBUST C 5x0,14 | - | Yes | 1200V | ||
![]() 1308852/1000 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 1000m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 2 x 0.75 mm² | 0.75mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308852/1000 | +80°C | +70°C | -40°C | -15°C | 2x | 500V | 300V | 5.40mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 2X0,75 | - | - | 4000V | ||
![]() 1120812/200 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 200m | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 5 G 6 mm² | 6mm² | Grey | No | PVC | 1120812/200 | +80°C | +70°C | -40°C | -5°C | 5G | 500V | 300V | 14.50mm | Yes | No | - | - | ÖLFLEX CLASSIC 100 300/500V 5G6 | Specific contact resistance: > 20 GΩ x cm | - | 4000V |