- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | RoHS-compliant | Sold per metre | Suited for cable carriers | Wire ID code | Type | Insulation resistance | Insulation | Temperature range | Bend radius | Test voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1135403-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. No. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 3 x 2.5mm² | 2.50mm² | Transparent | No | - | 1135403-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 3G | 500V | 300/500V | 300V | Yes | 10.30mm | No | Yes | Yes | No | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 CY | - | - | -5 - +70 °C, applications with movement: · Fixed: -40 - +80°C | 20 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 4000V | - | ||
![]() 101023-1 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 4mm² | 4mm² | Grey | No | PVC | 101023-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 5G | 750V | U0/U: 450/ 750 V | 450V | No | 13.90mm | No | Yes | Yes | No | - | ÖLFLEX® CLASSIC 100 5 x 4 mm² | - | Specific contact resistance: > 20 GΩ x cm | Moving: -5 - +70 °C, when fixed : -40 - +80°C | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | - | ||
![]() 12642-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Flame-retardant | ÖLFLEX® EB CY | In accordance with VDE-Guideline VDE 0250 | Sold per metre | - | 4 x 0.75 mm² without gn/ge | 0.75mm² | Sky blue | No | PVC | 12642-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 4x | 500V | - | 300V | Yes | 7mm | No | Yes | Yes | - | - | CONTROL CABLE OILFLEX® EB CY 4X0,75 | - | - | When fixed -40 to +70 ºC°C | - | 2000V | - | ||
![]() 1136104-1 Lapp | In Stock | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 4 x 0.75mm² | 0.75mm² | Grey | No | - | 1136104-1 | - | 300m | +75°C | +70°C | -30°C | -5°C | 4G | 500V | U0/U: 300/500V | 300V | Yes | 7mm | No | Yes | Yes | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | Specific contact resistance : >20 GΩx cm | - | Temperature range -5 to +70 °C, when laid fixed: -30 to +70°C | For flexible use: 20 x external dia. · When laid fixed: 6 x external dia. | A/A 4000 V A/S 2000V | - | ||
![]() 10019917-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,Flame-retardant,UV-resistant | CLASSIC 110 H | - | Sold per metre | - | 7 x 0.75mm² | 0.75mm² | Grey (RAL 7001) | No | - | 10019917-1 | - | 100m | +80°C | +70°C | -40°C | -30°C | 7x | 500V | UO/U: 300/500V | 300V | Yes | 8.80mm | No | Yes | Yes | No | - | ÖLFLEX® CLASSIC 110 H 7G0.75 | - | - | Moving: -30 - +70 °C, when fixed : -40 - +80°C | For flexible use: 15 x external dia. when laid fixed: 4 x external dia. | 4000V | - | ||
![]() 7027060-1 Lapp | In Stock | - | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170S | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | Sold per metre | Braid, finely stranded according to DIN/ISO 6722-4 | 2 x 1 mmmm² | 1mm² | Black | No | - | 7027060-1 | - | 300m | +85°C | - | -40°C | - | 2x | 60V | - | - | - | 6mm | No | Yes | Yes | - | ISO 4141-3 | ÖLFLEX® TRUCK 170S | - | - | -40 - +85 °C Application area Class A°C | - | - | - | ||
![]() 1125403-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 110 SY | VDE Reg. No. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 3 G 2.50 mm² | 2.50mm² | Grey,Transparent | No | PVC | 1125403-1 | PVC | 300m | +80°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | - | 11.10mm | No | Yes | Yes | - | - | ÖLFLEX® CLASSIC 110 SY | - | - | - | - | 4000V | - | ||
![]() 00102033 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 1 mm² without gn/ge | 1mm² | Grey | No | PVC | 00102033 | - | 500m | +80°C | +70°C | -40°C | -5°C | 3x | 500V | U0/U 300 500 MLV | 300V | No | 6.90mm | No | Yes | Yes | No | - | ÖLFLEX® CLASSIC 100 3X1.5 WITHOUT GREEN/YELLOW | - | Specific contact resistance: > 20 GΩ x cm | Moving: -5 - +70 °C, when fixed : -40 - +80°C | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | - | ||
![]() 35011-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Flexible | CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 2.5mm² | 2.50mm² | Transparent | No | - | 35011-1 | - | 100m | +80°C | +70°C | -40°C | -5°C | 3G | 750V | U0/U: 450/750 V, in case of protected laying: U0/U: 600/1000 VV | 450V | No | 11.80mm | No | Yes | Yes | No | Coloured according to VDE 0293 or VDE 0293-308 | ÖLFLEX® CLASSIC 100 CY 3G2.5 | - | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | 20 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 4kV | - | ||
![]() 46500-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | ÖLFLEX® HEAT 180 EWKF | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 0.75 mm² | 0.75mm² | Black | No | Silicone | 46500-1 | Sheath: notch-resistant to EWKF Silicon-base | 500m | +180°C | - | -50°C | - | 2x | 500V | - | 300V | - | 6.40mm | No | Yes | Yes | - | - | ÖLFLEX® HEAT 180 EWKF | - | - | - | - | 2000V | - | ||
![]() 1136404-1 Lapp | In Stock | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 4 G 2.50 mm² | 2.50mm² | Grey | No | - | 1136404-1 | - | 300m | +75°C | +70°C | -30°C | -5°C | 4G | 500V | U0/U: 300/500V | 300V | Yes | 9.90mm | No | Yes | Yes | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | Specific contact resistance : >20 GΩx cm | - | Temperature range -5 to +70 °C, when laid fixed: -30 to +70°C | For flexible use: 20 x external dia. · When laid fixed: 6 x external dia. | A/A 4000 V A/S 2000V | - | ||
![]() 1121311-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 5 G 1.50 mm² | 1.50mm² | Black | No | PVC | 1121311-1 | PVC | 300m | +80°C | +70°C | -40°C | -5°C | 5G | 1000V | - | 600V | - | 13.90mm | No | Yes | Yes | - | - | ÖLFLEX® CLASSIC 110 CY | - | PVC | - | - | 4000V | - | ||
![]() 10030-1 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 10030-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 12G | 750V | - | 450V | No | 9.90mm | No | Yes | Yes | No | - | ÖLFLEX® CLASSIC 100 | - | Specific contact resistance: > 20 GΩ x cm | Moving: -5 - +70 °C, when fixed : -40 - +80°C | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | - | ||
![]() 37002-1 Lapp | In Stock | - | - | 12 | 4 | 15 | Shielded | 9YSLCY-JB | UL reg. for USA: AWM Style 20886 ·1kV 80° VW-1 · UL reg. for KAN. AWM I/II A/B 1kV 80° FT 1 | Sold per metre | finely stranded according to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 4 x 4mm² | 4mm² | Transparent | No | PVC | 37002-1 | - | 50m | +80°C | +80°C | -40°C | -5°C | 4G | 1000V | - | 600V | - | 15.20mm | No | Yes | Yes | No | Farbig gem. HD 308 S2 VDE 0293-308 | ÖLFLEX® SERVO 9YSLCY-JB 4G4,0 | - | - | Moving: -5 - +80 °C · Fixed: -40 - +80°C | For a flexible usage:<Min/> 15 x external dia., · When permanently installed:<Min/> 4 x external dia. | 4000V | - | ||
![]() 101073-1 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 6mm² | 6mm² | Grey | No | PVC | 101073-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 5x | 750V | U0/U: 450/750 | 450V | No | 15.60mm | No | Yes | Yes | No | - | ÖLFLEX® CLASSIC 100 5 x 6 mm² | - | Specific contact resistance: > 20 GΩ x cm | Moving: -5 - +70 °C, when fixed : -40 - +80°C | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | - | ||
![]() 46019-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | Sold per metre | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 2 x 2.5 mmmm² | 2.50mm² | Red,Brown | Yes | Silicone | 46019-1 | - | 300m | +180°C | - | -50°C | - | 2x | 500V | 300/500V | 300V | - | 8.80mm | No | Yes | Yes | - | Color after VDE 0293 or VDE 0293-308 | ÖLFLEX® HEAT 180 SiHF 2X2.5 | - | - | -50 - +180°C | For flexible Application: 15 x Outer-Ø, fixed installation: 4 x Outer-Ø | - | - | ||
![]() 460103-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | Sold per metre | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 5 x 1mm² | 1mm² | Red,Brown | Yes | Silicone | 460103-1 | - | 300m | +180°C | - | -50°C | - | 5G | 500V | 300/500V | 300V | - | 8.80mm | No | Yes | Yes | - | Color after VDE 0293 or VDE 0293-308 | SINGLE WIRE OILFLEX® HEAT 180 SiHF 5G1,75 | - | - | -50 - +180°C | For flexible Application: 15 x Outer-Ø, fixed installation: 4 x Outer-Ø | - | - | ||
![]() 1136105-1 Lapp | In Stock | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 5 x 0.75 mmmm² | 0.75mm² | Grey | No | - | 1136105-1 | - | 300m | +75°C | +70°C | -30°C | -5°C | 5G | 500V | U0/U: 300/500V | 300V | Yes | 7.70mm | No | Yes | Yes | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | Specific contact resistance : >20 GΩx cm | - | Temperature range -5 to +70 °C, when laid fixed: -30 to +70°C | For flexible use: 20 x external dia. · When laid fixed: 6 x external dia. | A/A 4000 V A/S 2000V | - | ||
![]() 7027055-1 Lapp | In Stock | - | - | - | - | - | Flat ,UV-resistant | OILFLEX® TRUCK TWIN | für 170 Twin: ADR/GGVS TÜ.EGG.091-04 | Sold per metre | - | 2 x 6.0 mm² black, red | 6mm² | Black | No | - | 7027055-1 | - | 500m | +85°C | - | -40°C | - | 2x | - | - | - | - | - | No | Yes | Yes | - | BL/RD | OILFLEX® TRUCK TWIN | - | - | - 40 - + 85 ° C (fixed) application area class A°C | - | - | 7.1mm | ||
![]() 7027056-1 Lapp | In Stock | - | - | - | - | - | Flat ,UV-resistant | ÖLFLEX® TRUCK TWIN | für 170 Twin: ADR/GGVS TÜ.EGG.091-04 | Sold per metre | - | 2 x 10.0 mm ² black, red | 10mm² | Black | No | - | 7027056-1 | - | 500m | +85°C | - | -40°C | - | 2x | - | - | - | - | - | No | Yes | Yes | - | BL/RD | ÖLFLEX® TRUCK TWIN | - | - | - 40 - + 85 ° C (fixed) application area class A°C | - | - | 8.9mm |