- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Range of uses | RoHS | RoHS-compliant | Sold per metre | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Current Rating | Impedance | Wire/Cable Gauge | Halogen Free | Insulation | Shielded | Standards | Number of Cores | Outer Diameter | Features | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16001043-1 Lapp | In Stock | - | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | Sold per metre | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 5 x 1.5mm² | 1.50mm² | Black | No | Rubber | 16001043-1 | Rubber mixing EM2 | 500m | - | +60°C | - | - | -25°C | - | 5G | 750V | 450/750V | 450V | - | 14.40mm | No | - | - | Yes | Yes | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | - | H07RN-F | - | - | - | - | - | - | - | - | - | No | H07RN-F | - | - | - | - | ||
![]() 1027779 Lapp | In Stock | - | - | - | Copper | 4 | 10 | Shielded,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 808 CP | In accordance with: HD 22.10 (VDE 0282 part 10) | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 G 1.50 mm² | 1.50mm² | Grey | No | Polyurethane | 1027779 | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 7G | 500V | - | 300V | - | 10.90mm | No | - | Non-Compliant | Yes | Yes | - | - | - | 500 V | - | - | ÖLFLEX® CHAIN 808 CP | 80 °C | -40 °C | Grey | Shielded | - | - | 15 AWG | Not Halogen Free | Wire: PVC · Outer cover: PUR | Yes | - | 7 | - | Shielded | 50 m | ||
![]() 465143-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | ÖLFLEX® HEAT 180 EWKF | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 1.50 mm² | 1.50mm² | Black | Yes | Silicone | 465143-1 | Sheath: notch-resistant to EWKF Silicon-base | 500m | +180°C | - | - | -50°C | - | - | 5G | 500V | - | 300V | - | 10.40mm | No | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® HEAT 180 EWKF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156501-100 Lapp | In Stock | - | - | - | - | - | 15 | Flame-retardant,Heat-resistant | - | - | 100m | PVC-PVC-S-PVC | 4 x 1.50 mm² | 1.50mm² | Green | No | PVC | 156501-100 | PVC | - | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | - | - | - | 11.40mm | Yes | - | - | - | No | - | - | - | - | - | - | Version SY with steel-wire mesh, reinforced to mechanical stress | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1120314-100 Lapp | In Stock | - | - | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | 100m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Black | No | PVC | 1120314-100 | PVC | - | +80°C | +70°C | - | -40°C | -5°C | - | 7G | 1000V | - | 600V | - | 12.60mm | Yes | - | - | - | No | - | - | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 7G1,5 | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | ||
![]() 35103-1 Lapp | In Stock | - | - | - | - | 5 | 15 | Flame-retardant | LiYY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | 4 x 2 x 0.14mm² | 0.14mm² | Grey | No | PVC | 35103-1 | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 8x | - | 250 V (not for heavy current applications) | - | - | 5.40mm | No | - | - | Yes | Yes | - | - | Yes (1) | - | DIN 47100 | - | UNITRONIC® LiYY (TP) | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 26007-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flame-retardant,Heat-resistant | HEAT 105 MC | - | Sold per metre | Finely stranded according to VDE 0295, Class 5 | 3 x 1mm² | 1mm² | Black | No | PVC | 26007-1 | - | 100m | +90°C | +90°C | - | -20°C | -5°C | - | 3G | 500V | 300/500V | 300V | - | 6.90mm | No | - | - | Yes | Yes | - | - | - | - | - | - | OILFLEX® HEAT 105 MC 3G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034412-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | 12 x 0.25mm² | 0.25mm² | Grey | No | PVC | 0034412-1 | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 12x | - | 250 V (not for heavy current applications) | - | - | 7.70mm | No | - | - | Yes | Yes | - | - | - | - | DIN 47100 | - | UNITRONIC® LIYCY 12X0.25 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 28612-1 Lapp | In Stock | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | 12 x 0.75mm² | 0.75mm² | Pebble grey (RAL 7032) | No | PVC | 28612-1 | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 12x | - | 250 V (not for heavy current applications) | - | - | 10.10mm | No | - | - | Yes | Yes | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYY 12x0.75 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 1121267-100 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | 100m | Finely stranded | 3 G 1 mm² | 1mm² | Black | No | PVC | 1121267-100 | PVC | - | +80°C | +70°C | - | -40°C | -5°C | - | 3G | 1000V | - | 600V | - | 11.20mm | Yes | - | - | - | No | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 3G1 | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | ||
![]() 2170001-100 Lapp | In Stock | - | - | - | - | 6 | - | double shielding,Braided shield,flexible core,UV-resistant,Flame-retardant | RG174 A/U | - | 100m | - | - | - | Black | No | PVC | 2170001-100 | - | - | +80°C | +80°C | - | -40°C | -40°C | - | - | - | - | - | - | 2.67mm | Yes | For wireless and computer systems | - | - | No | - | - | - | - | - | - | Coaxial-, RGB-cable | - | - | - | - | - | 50Ω | - | - | - | - | - | - | - | - | - | ||
![]() 100224-100 Lapp | In Stock | - | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 100224-100 | PVC | - | +80°C | +70°C | - | -40°C | -5°C | - | 3G | 750V | - | 450V | - | 5.70mm | Yes | - | - | - | No | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | - | ||
![]() 1120233-1 Lapp | In Stock | - | - | - | - | 4 | 15 | UV-resistant,High flexural strength,for underground installation | ÖLFLEX® CLASSIC 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 0.75mm² | 0.75mm² | Black | No | - | 1120233-1 | - | 500m | +80°C | +70°C | - | -30°C | -5°C | - | 3G | 1000V | U0/U: 600/1000V | 600V | Yes | 8.70mm | No | - | - | Yes | Yes | - | No | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0010041 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 1 mm² without gn/ge | 1mm² | Grey | No | PVC | 0010041 | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | 500V | U0/U: 300/500V | 300V | No | 6.50mm | No | - | - | Yes | Yes | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 2 x 1 mm² without gn/ge | - | - | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | - | ||
![]() 35131-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | 2 x2 x 0.14mm² | 0.14mm² | Grey | No | PVC | 35131-1 | - | 500m | +70°C | - | - | -30°C | - | - | 4x | - | 250 V (not for heavy current applications) | - | - | 5.70mm | No | - | - | Yes | Yes | - | - | Yes (1) | - | DIN 47100 | - | UNITRONIC LiYCY (TP) | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 33306-1 Lapp | In Stock | - | - | - | - | 6 | 10 | Shielded,Flame-retardant,UV-resistant,Oil-resistant | LIYD11Y | In Anlehnung an VDE 0812 | Sold per metre | Braid, extra-fine strand | 6 x 0.25mm² | 0.25mm² | Black | No | Polyurethane | 33306-1 | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 6x | - | 250 V (not for heavy current applications) | - | - | 6.80mm | No | - | - | Yes | Yes | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYD11Y | - | - | - | - | - | - | - | - | - | Yes | LIYD11Y | - | - | - | - | ||
![]() 0034802-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | 2 x 1 mmmm² | 1mm² | Grey | No | PVC | 0034802-1 | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | 250 V (not for heavy current applications) | - | - | 6.30mm | No | - | - | Yes | Yes | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYCY 2x1.0 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 15500123 Lapp | 2811 |
| - | Cable | Bare Copper | 12 | - | Flame-retardant,for underground installation | NYY-J | Approvals VDE 0276, part 603 (for 1-5 core) part 627, HD 627 (from 7 core). | Sold per metre | - | 5 x 2.5mm² | 2.50mm² | Black | No | PVC | 15500123 | - | 500m | +70°C | +50°C | +50°C | -40°C | -5°C | +5°C | 5x | 1000V | U<sub>0</sub>/U: 600/1000V | 600V | - | 15mm | No | - | Compliant | Yes | Yes | Euroclass Eca | - | - | 1 kV, 600 V | Like VDE 0293-308 | NYY-J | NYY-J | 50 °C | -5 °C | Black | Unshielded | 25 A | - | 13 AWG | Not Halogen Free | - | No | - | 5 | 15mm | - | 50m | ||
![]() 1120309-1 Lapp | In Stock | - | - | - | - | 4 | 15 | UV-resistant,High flexural strength,for underground installation | ÖLFLEX® CLASSIC 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1.5 mmmm² | 1.50mm² | Black | No | - | 1120309-1 | - | 100m | +80°C | +70°C | - | -30°C | -5°C | - | 4G | 1000V | U0/U: 600/1000V | 600V | Yes | 10.80mm | No | - | - | Yes | Yes | - | No | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 4G1.5 0.6/1KV BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13611-1 Lapp | In Stock | - | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | 550 P | H05BQ-F · H07BQ-F/HD22.10 | Sold per metre | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 3 x 1mm² | 1mm² | Orange | No | Polyurethane | 13611-1 | Polyurethane | 100m | +90°C | +90°C | - | -50°C | -40°C | - | 3G | 500V | 300/500V | 300V | - | 7.40mm | No | - | - | Yes | Yes | - | - | - | - | Color after VDE 0293-308 | - | ÖLFLEX® 550 P 3G1.0 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - |