- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | AWG | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable design | Cable features | Cable Types | Cable use | Connector version | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of A connectors | No. of B connections | No. of leads | Nominal voltage | Nominal voltage U0 | Outside Ø | Package | Sold per metre | Standards Met | Type A | Type B | Version | Voltage, Rating | Wire ID code | Series | Type | Shielding | Current Rating | Number of Cores | Number of Strands | Outer Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1308005/500 Lapp | In Stock | - | - | - | - | 4 | 12.5 | - | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 5 G 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308005/500 | +80°C | +70°C | - | -40°C | -15°C | - | - | - | 5G | 500V | 300V | 6.20mm | Yes | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX 408 P 5G0,5 | - | - | - | - | - | - | ||
![]() 1119889/1000 Lapp | In Stock | - | - | - | - | 4 | 15 | - | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | 1000m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 12 G 2.50 mm² | 2.50mm² | Black | No | PVC | 1119889/1000 | +80°C | +70°C | - | -40°C | -15°C | - | - | - | 12G | 500V | 300V | 14.80mm | Yes | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX CLASSIC 110 12G2,5 BK | - | - | - | - | - | - | ||
![]() 1024418/500 Lapp | In Stock | - | - | - | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 5 G 1 mm² | 1mm² | Black | Yes | Polyolefin | 1024418/500 | +125°C | +120°C | - | -55°C | -35°C | - | - | - | 5G | 500V | 300V | 9.60mm | Yes | No | - | - | - | - | - | Color coded according to VDE 0293-308 | - | ÖLFLEX HEAT 125 C MC 5G1 | - | - | - | - | - | - | ||
![]() 1308504/1000 Lapp | In Stock | - | - | - | - | 4 | 12.5 | - | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | 1000m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 4 mm² | 4mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308504/1000 | +80°C | +70°C | - | -40°C | -15°C | - | - | - | 4G | 500V | 300V | 10.80mm | Yes | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX 408 P 4G4 | - | - | - | - | - | - | ||
![]() 15500613 Lapp | 866 |
| - | Bare Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | +50°C | - | - | +5°C | - | - | - | - | - | - | - | - | Euroclass Eca | - | - | - | 1 kV, 600 V | - | NYY-J | - | - | 79 A | 3 | - | 20mm | 50m | ||
![]() 38100857 Lapp | 2647 |
| - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rubber | - | - | - | +60°C | - | - | -25°C | - | - | - | - | - | - | - | - | CE | - | - | - | 500 V | - | - | - | - | 12 A | 4 | 24 | - | 100m | ||
![]() 24441206 Lapp | In Stock | - | - | - | 27 | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | straight | - | - | - | - | Grey | Yes | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | - | - | S/FTP | - | - | - | - | - | ||
![]() 11139615 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441426 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441421 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441244 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441410 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441415 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441389 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441319 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441402 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441357 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441347 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441406 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24441434 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |