Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Material

Shape

Package Cooled

Material Finish

Category

Colour outer sheath

Connections

Content

Core layout

Cross section (each core)

Halogen free according to IEC 60754-2

Halogen-free

Manufacturer part #

Material (details)

Max. length sold by the metre

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Outside Ø

Package

RoHS

RoHS-compliant

Sold per metre

Surface protection

Series

Part Status

Type

Attachment Method

Height Off Base (Height of Fin)

Thermal Resistance @ Forced Air Flow

Halogen Free

Thermal Resistance @ Natural

Power Dissipation @ Temperature Rise

Diameter
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
983
  • 1:$754.220909
  • 10:$711.529159
  • 100:$671.253924
  • 500:$633.258419
  • View all price
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
Sold per metre

Strands: 0.1 mm

-

-

No

61721390

Copper tin-plated

100m

-

-

-

-

1x

20mm

No

Non-Compliant

Yes

Yes

Tinned

-

-

CU 14

-

-

-

Not Halogen Free

-

-

-

-

-

CE6664
CE6664

Lapp

In Stock

-

-

Aluminum

Square, Fins

Assorted (BGA, LGA, CPU, ASIC...)

Blue Anodized

5E

Red

-

-

-

-

No

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

pushPIN™

Active

Top Mount

Push Pin

0.472 (12.00mm)

7.41°C/W @ 100 LFM

-

--

--

--

2.126 (54.01mm)

2.126 (54.00mm)

In Stock

-

-

Aluminum

Square, Fins

Assorted (BGA, LGA, CPU, ASIC...)

Blue Anodized

-

-

M8

1pc(s)

Extra-fine stranded conductor made of plain copper wires (IEC 60228 Cl. 6)

25mm²

-

No

4571137

-

-

+70°C

+70°C

-5°C

-5°C

1x

-

Yes

-

Yes

No

-

pushPIN™

Active

Top Mount

Push Pin

0.984 (25.00mm)

8.69°C/W @ 100 LFM

-

--

--

--

1.575 (40.00mm)

1.575 (40.00mm)