Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Certification marks

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Material (details)

Max. length sold by the metre

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage (details)

Nominal voltage U0

Number-coded

Outside Ø

Package

RoHS-compliant

Sold per metre

Suited for cable carriers

Twisted pair cabling (part 1)

Wire ID code

Type

Insulation

Shielded

Standards

In Stock

-

-

-

6

Flame-retardant,Cold-resistant,Harmonised

H05RR-F

VDE 0282 Part 4 / HD 22.4 S3.

20m

Fine-stranded according to VDE 0295, Class 5/IEC 60228 Cl.5

1.5mm²

1.50mm²

Black

No

Rubber

1600200-20

Rubber mixture EM3

-

+60°C

+60°C

-25°C

-25°C

3G

500V

300/500V

300V

-

10.40mm

Yes

Yes

No

-

-

Up to 5 wires: according to VDE 0293-308

H05RR-F 3G1.5

-

No

H05RR-F

In Stock

-

-

-

10

Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains

ÖLFLEX® CHAIN 809 CY

CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13

Sold per metre

Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5

7 G 1 mm²

1mm²

Grey

No

PVC

1026771-1

-

500m

+70°C

+70°C

-40°C

0°C

7G

500V

-

300V

-

9.80mm

No

Yes

Yes

-

-

-

ÖLFLEX® CHAIN 809 CY

Wire: PVC · Sheath: PVC

Yes

-

In Stock

-

-

6

20

Shielded,for underground installation,UV-resistant

ÖLFLEX® CLASSIC 110 CY BLACK

In accordance with VDE 0250-1 and HD627 S1

100m

Finely stranded

4 G 1.50 mm²

1.50mm²

Black

No

PVC

1121309-100

PVC

-

+80°C

+70°C

-40°C

-5°C

4G

1000V

-

600V

-

13mm

Yes

-

No

-

-

-

ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 4G1,5

PVC

-

-

In Stock

-

-

6

20

Shielded,Oil-resistant,Flexible

ÖLFLEX® 191 CY

-

150m

Finely stranded

7 G 0.75 mm²

0.75mm²

Grey

No

PVC

11234-150

PVC

-

+70°C

+70°C

-40°C

-5°C

7G

500V

-

300V

-

10.50mm

Yes

-

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 191CY 7G0,75

PVC

-

-

In Stock

-

-

6

20

Shielded,Flexible

ÖLFLEX® CLASSIC 110 CY

VDE-Reg. 7030

50m

Finely stranded

18 G 0.50 mm²

0.50mm²

Transparent

No

PVC

1135018-50

PVC

-

+80°C

+70°C

-40°C

-15°C

18G

500V

-

300V

-

13.30mm

Yes

-

No

-

-

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 CY 18G0,5

-

-

-

In Stock

-

-

6

20

Harmonised,Oil-resistant,Shielded,Flexible

H05VVC4V5-K (NYSLYCYÖ-JZ)

-

50m

Finely stranded

4 G 0.75 mm²

0.75mm²

Grey

No

PVC

35711-50

PVC

-

+70°C

+70°C

-40°C

-5°C

4G

500V

-

300V

-

10.20mm

Yes

-

No

-

-

Black with white numbers according to VDE 0293

ÖLFLEX 140 CY 4G0,75

-

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

100m

Finely stranded

2 x 1.50 mm²

1.50mm²

Grey

No

PVC

1119902-100

PVC

-

+80°C

+70°C

-40°C

-15°C

2x

500V

-

300V

Yes

6.30mm

Yes

-

No

-

-

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 2X1,5

-

-

-

In Stock

-

-

4

15

Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant

ÖLFLEX® CLASSIC 110 H

-

50m

Finely stranded

4 G 0.50 mm²

0.50mm²

Grey

Yes

-

10019903-50

-

-

+80°C

+70°C

-40°C

-30°C

4G

500V

-

300V

-

5.80mm

Yes

-

No

-

-

-

ÖLFLEX CLASSIC 110 H 4G0,5 N

-

-

-

In Stock

-

-

-

-

Braided shield,Flame-retardant,Oil-resistant,Halogen-free

ÖLFLEX® HEAT 125 C MC

-

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

3 G 2.50 mm²

2.50mm²

Black

Yes

Polyolefin

1024434/500

-

-

+125°C

+120°C

-55°C

-35°C

3G

750V

-

450V

-

10.70mm

Yes

-

No

-

-

Color coded according to VDE 0293-308

ÖLFLEX HEAT 125 C MC 3G2.5

-

-

-

In Stock

-

-

4

15

Shielded,Halogen-free

ÖLFLEX® CLASSIC 135 CH

In accordance with VDE 0281 Part 14

50m

Finely stranded

2 x 1 mm²

1mm²

Grey

Yes

-

1123266-50

-

-

+80°C

+70°C

-40°C

-15°C

2x

500V

-

300V

-

6.60mm

Yes

-

No

-

-

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 135 CH 2X1

-

-

-

In Stock

-

-

4

15

Oil-resistant,High flexural strength

CLASSIC 110

VDE-Reg. Nr. 7030

Sold per metre

Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5

4 x 0.5 mm² without gn/ge

0.50mm²

Grey

No

-

1119754-1

-

500m

+80°C

+70°C

-40°C

-5°C

4x

500V

300/500V

300V

Yes

5.70mm

No

Yes

Yes

No

-

Black conductors with white numbering (VDE 0293)

ÖLFLEX® CLASSIC 110 4X0.5

-

-

-

In Stock

-

-

4

10

Flame-retardant,Oil-resistant,Suitable for drag chains

ÖLFLEX® CHAIN 809

CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13

Sold per metre

Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5

7 G 0.75 mm²

0.75mm²

Grey

No

PVC

1026712-1

-

100m

+70°C

+70°C

-40°C

0°C

7G

500V

-

300V

-

8.50mm

No

Yes

Yes

-

-

-

ÖLFLEX® CHAIN 809

Wire: PVC · Sheath: PVC

-

-

In Stock

-

-

4

15

Halogen-free,PUR coating,Cold-resistant,Oil-resistant

ÖLFLEX® 440 P

-

50m

Finely stranded

2 x 1 mm²

1mm²

Grey

Yes

Polyurethane

12825-50

PUR

-

+90°C

+90°C

-50°C

-40°C

2x

500V

-

300V

-

6.50mm

Yes

-

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 440 P 2X1

-

-

-

In Stock

-

-

4

15

for underground installation,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC BLACK 110

In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756.

100m

Finely stranded

3 G 2.50 mm²

2.50mm²

Black

No

PVC

1120340-100

PVC

-

+80°C

+70°C

-40°C

-5°C

3G

1000V

-

600V

-

11.30mm

Yes

-

No

-

-

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 3G2,5

PVC

-

-

In Stock

-

-

4

20

Harmonised,Oil-resistant,Flexible

ÖLFLEX® 150

-

150m

Finely stranded

2 x 1.50 mm²

1.50mm²

Grey

No

PVC

15302-150

PVC

-

+70°C

+70°C

-40°C

-5°C

2x

500V

-

300V

-

7.60mm

Yes

-

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 150 QUATTRO 2X1,5

PVC

-

-

In Stock

-

-

4

15

UV-resistant,High flexural strength,for underground installation

ÖLFLEX® CLASSIC 110

In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756.

Sold per metre

Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5

4 x 1mm²

1mm²

Black

No

-

1120269-1

-

300m

+80°C

+70°C

-30°C

-5°C

4G

1000V

U0/U: 600/1000V

600V

Yes

9.60mm

No

Yes

Yes

No

-

Black wires with white numbering (VDE 0293)

ÖLFLEX® CLASSIC 110 4G1.0 0.6/1KV BK

-

-

-

In Stock

-

-

6

20

PUR coating,Oil-resistant,Shielded

ÖLFLEX® 415 CP

In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282

100m

Finely stranded

7 G 0.50 mm²

0.50mm²

Grey

No

Polyurethane

1314007-100

PUR

-

+80°C

+70°C

-40°C

-5°C

7G

500V

-

300V

-

7.50mm

Yes

-

No

-

-

Black wires with white digits according to VDE 0293

ÖLFLEX CLASSIC 415 CP 7G0,5

-

-

-

In Stock

-

-

4

15

Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant

ÖLFLEX® CLASSIC 110 H

-

100m

Finely stranded

4 G 4 mm²

4mm²

Grey

Yes

-

10019950-100

-

-

+80°C

+70°C

-40°C

-30°C

4G

500V

-

300V

-

10.80mm

Yes

-

No

-

-

-

ÖLFLEX CLASSIC 110 H 4G4 N

-

-

-

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C (TP)

-

1000m

Braid, fine strands

3 x 2 x 0.34 mm²

0.34mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032115/1000

-

-

+90°C

+90°C

-50°C

-40°C

6x

-

-

-

-

7.80mm

Yes

-

No

-

Yes (1)

-

UNITRONIC ROBUST C (TP) 3x2x0,34

-

-

-

In Stock

-

-

6

15

Shielded,Flame-retardant

UNITRONIC® LiYCY

According to VDE 0812

500m

Braid, fine 0.34 mm² 7-strand

20 x 0.34 mm²

0.34mm²

Grey

No

PVC

0034520/500

-

-

+80°C

+70°C

-40°C

-5°C

20x

-

250 V (not for heavy current applications)

-

-

10.70mm

Yes

-

No

-

-

DIN 47100

UNiTRONiC® LiYCY

-

Yes

-