- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Reach Compliance Code | Connector Support Type | Shielded | Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119025-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 25 x 0.5mm² | 0.50mm² | Grey | - | No | - | - | - | 1119025-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 25G | - | 500V | 300/500V | - | 300V | Yes | - | 12.40mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | ||
![]() 1119203-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 1mm² | 1mm² | Grey | - | No | - | - | - | 1119203-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3G | - | 500V | 300/500V | - | 300V | Yes | - | 6mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | ||
![]() 21929-1 Lapp | In Stock | - | - | 4 | 15 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 3 x 1.5 mmmm² | 1.50mm² | Black | - | Yes | - | - | - | 21929-1 | - | - | - | - | 250m | +80°C | +80°C | -50°C | -40°C | 3G | - | 500V | 300/500V | - | 300V | Yes | - | 6.80mm | No | - | - | - | - | - | - | Yes | - | - | - | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® ROBUST 210 | - | - | - | - | ||
![]() 1119802-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 0.75 mm² without gn/ge | 0.75mm² | Grey | - | No | - | - | - | 1119802-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 2x | - | 500V | 300/500V | - | 300V | Yes | - | 5.40mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | ||
![]() 70002727 Lapp | 17 |
| - | - | - | UV-resistant,PUR coating,Oil-resistant | 415P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 x 0.75mm² | 0.75mm² | Grey | No | No | - | Polyurethane | - | 70002727 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 7G | 0.75 | 500V | 300/500V | 500 | 300V | - | 7.5 | 7.30mm | - | - | - | -5 - 50 | Yes | - | Yes | - | 3000mm | 3000 | 1000mm | 1000 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400P | - | - | No | - | ||
![]() 16002133-1 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Cold-resistant,Harmonised | H05RR-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 5 x 2.5mm² | 2.50mm² | Black | - | No | - | Rubber | - | 16002133-1 | - | Rubber mixture EM3 | - | - | 500m | +60°C | +60°C | -25°C | -25°C | 5G | - | 500V | 300/500V | - | 300V | - | - | 15.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | H05RR-F | - | - | No | H05RR-F | ||
![]() 1135405-1 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 5 x 2.5 mmmm² | 2.50mm² | Transparent | - | No | - | - | - | 1135405-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 5G | - | 500V | 300/500V | - | 300V | Yes | - | 12.60mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | ||
![]() 1591151-1 Lapp | In Stock | - | - | 10 | - | Shielded,UV-resistant | A-2Y(L)2Y | In Anlehnung an VDE 0816 | - | - | Sold per metre | - | Plain copper | 4 x 2 x 0.8mm | 0.50mm² | Black | - | No | - | Polyethylene (PE) | - | 1591151-1 | - | - | - | - | 500m | +50°C | - | -20°C | - | 8x | - | 225V | (not for heavy current applications) 225V | - | - | - | - | 12mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | A-2Y(L)2Y | - | - | Yes | Telephone outdoor cables A-2Y (L) 2Y | ||
![]() 35108-1 Lapp | In Stock | - | - | 5 | 15 | Flame-retardant | LiYY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | 10 x 2 x 0.14mm² | 0.14mm² | Grey | - | No | - | PVC | - | 35108-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 20x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 8.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | UNITRONIC® LiYY (TP) | - | - | No | - | ||
![]() 7027064-1 Lapp | In Stock | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170 | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | - | - | Sold per metre | - | Braid, finely stranded according to DIN/ISO 6722-4 | 5 x 1mm² | 1mm² | Black | - | No | - | - | - | 7027064-1 | - | - | - | - | 500m | +85°C | - | -40°C | - | 5x | - | 60V | - | - | - | - | - | 7.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ISO 4141-3 | ÖLFLEX® TRUCK 170 | - | - | - | - | ||
![]() 1600204-1 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Cold-resistant,Harmonised | H05RR-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 2 x 1 mm² without gn/ge | 1mm² | Black | - | No | - | Rubber | - | 1600204-1 | - | Rubber mixture EM3 | - | - | 500m | +60°C | +60°C | -25°C | -25°C | 2x | - | 500V | 300/500V | - | 300V | - | - | 8mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | H05RR-F | - | - | No | H05RR-F | ||
![]() 7027067-1 Lapp | In Stock | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170 | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | - | - | Sold per metre | - | Braid, finely stranded according to DIN/ISO 6722-4 | 7 x 1.5mm² | 1.50mm² | Black | - | No | - | - | - | 7027067-1 | - | - | - | - | 500m | +85°C | - | -40°C | - | 7x | - | 60V | - | - | - | - | - | 8.90mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ISO 4141-3 | ÖLFLEX® TRUCK 170 | - | - | - | - | ||
![]() 33312-1 Lapp | In Stock | - | - | 6 | 10 | Shielded,Flame-retardant,UV-resistant,Oil-resistant | LIYD11Y | In Anlehnung an VDE 0812 | - | - | Sold per metre | - | Braid, extra-fine strand | 12 x 0.25mm² | 0.25mm² | Black | - | No | - | Polyurethane | - | 33312-1 | - | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 12x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 8.40mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYD11Y | - | - | Yes | LIYD11Y | ||
![]() 16000513-1 Lapp | In Stock | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | Sold per metre | - | - | 5 x 4mm² | 4mm² | Grey | - | No | - | PVC | - | 16000513-1 | - | - | - | - | 500m | +70°C | +60°C | -40°C | +5°C | 5G | - | 500V | 300/500V | - | 300V | - | - | 14.90mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | NYM-J | - | - | No | - | ||
![]() 73220231 Lapp | In Stock | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | UNITRONIC® SPIRAL DATA | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 12 x 0.14mm² | 0.14mm² | Black | No | No | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220231 | 73220231 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 12x | 0.14 | 250V | - | 50 | 50 | - | 7.2 | 27mm | - | Active | (not for heavy current applications) 250V | -5 - 50 | No | 5.06 | Yes | - | 800mm | 800 | 200mm | 200 | - | - | DIN 47100 | UNITRONIC® SPIRAL DATA | unknown | WIRE AND CABLE | Yes | - | ||
![]() 0034310-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 10 x 14mm² | 0.14mm² | Grey | - | No | - | PVC | - | 0034310-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 10x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYCY | - | - | Yes | - | ||
![]() 460153-1 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 4 x 1.5mm² | 1.50mm² | Red,Brown | - | Yes | - | Silicone | - | 460153-1 | - | - | - | - | 300m | +180°C | - | -50°C | - | 4G | - | 500V | 300/500V | - | 300V | - | - | 8.80mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | OILFLEX® HEAT 180 SIHF 4G1.5 | - | - | - | - | ||
![]() 1312303-1 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 3 x 1.5mm² | 1.50mm² | Grey | - | No | - | Polyurethane | - | 1312303-1 | - | - | - | - | 300m | +85°C | +70°C | -40°C | -5°C | 3G | - | 500V | 300/500V | - | 300V | Yes | - | 6.70mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 400 P | - | - | - | - | ||
![]() 1312105-1 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P 2X1 | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 5 x 0.75mm² | 0.75mm² | Grey | - | No | - | Polyurethane | - | 1312105-1 | - | - | - | - | 300m | +85°C | +70°C | -40°C | -5°C | 5G | - | 500V | 300/500V | - | 300V | Yes | - | 6.70mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 400 P 2X1 | - | - | - | - | ||
![]() 21900-1 Lapp | In Stock | - | - | 4 | 15 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 4 x 0.75mm² | 0.75mm² | Black | - | Yes | - | - | - | 21900-1 | - | - | - | - | 100m | +80°C | +80°C | -50°C | -40°C | 4G | - | 500V | 300/500V | - | 300V | Yes | - | 6.30mm | No | - | - | - | - | - | - | Yes | - | - | - | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® ROBUST 210 | - | - | - | - |