- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Connector Support Type | Halogen Free | Shielded | Outside Diameter | Standards | Number of Cores | Number of Strands | Outer Diameter | Coil Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73220227 Lapp | In Stock | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRAL DATA | - | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 7 x 0.14mm² | 0.14mm² | Black | No | No | - | Polyurethane | - | 73220227 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 7x | 0.14 | 250V | - | 50 | 50 | - | 5.9 | 21mm | - | - | (not for heavy current applications) 250V | -5 - 50 | - | - | - | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | - | - | DIN 47100 | - | UNITRONIC® SPIRAL DATA | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() 1135802-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 2 x 0.75 mm² without gn/ge | 0.75mm² | Transparent | - | No | - | - | - | 1135802-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | 500V | 300/500V | - | 300V | Yes | - | 7.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 CY 2X0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600195-1 Lapp | In Stock | - | - | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H07RN-F | - | - | - | Sold per metre | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 16mm² | 16mm² | Black | - | No | - | Rubber | - | 1600195-1 | - | Rubber hose line EM2 | - | - | 300m | +60°C | +60°C | - | -40°C | -25°C | - | 1x | - | 750V | 450/750V | - | 450V | - | - | 13.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | - | H07RN-F 1X16 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() 21931-1 Lapp | In Stock | - | - | - | - | 4 | 15 | UV-resistant,Halogen-free | ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 4 x 1.5mm² | 1.50mm² | Black | - | Yes | - | - | - | 21931-1 | - | - | - | - | 250m | +80°C | +80°C | - | -50°C | -40°C | - | 4G | - | 500V | 300/500V | - | 300V | Yes | - | 7.40mm | No | - | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® ROBUST 210 4G1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70002729 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 x 0.75mm² | 0.75mm² | Grey | No | No | - | Polyurethane | - | 70002729 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 7G | 0.75 | 500V | 300/500V | 500 | 300V | - | 7.5 | 7.30mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 6000mm | 6000 | 2000mm | 2000 | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() 73220130 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 555 P | - | - | - | 1pc(s) | - | Finely-stranded according to VDE 0295, Class 5 | 3 x 1mm² | 1mm² | Yellow | - | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220130 | 73220130 | Polyurethane | - | - | - | +50°C | +50°C | - | -30°C | -30°C | - | 3G | - | 500V | 300/500V | - | 300V | - | - | 29mm | - | Active | - | - | - | 5.03 | - | Yes | - | 5000mm | - | 1500mm | - | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540 P 3G1 | - | - | - | unknown | WIRE AND CABLE | - | No | - | - | - | - | - | - | - | ||
![]() 73220222 Lapp | In Stock | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRAL DATA | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 6 x 14mm² | 0.14mm² | Black | No | No | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220222 | 73220222 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 6x | 0.14 | 250V | - | 50 | 50 | - | 5.5 | 21mm | - | Active | (not for heavy current applications) 250V | -5 - 50 | No | 5.06 | - | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | - | - | DIN 47100 | - | CONTROL CABLE OILFLEX® SPIRAL DATA 6X0,14 | - | - | - | unknown | WIRE AND CABLE | - | Yes | - | - | - | - | - | - | - | ||
![]() 73220129 Lapp | 65 |
| - | - | Bare Copper | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 554 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 x 1mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220129 | 73220129 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -30°C | -30°C | -30°C | 3G | 1 | 500V | 300/500V | 500 | 300V | - | 7.4 | 29mm | - | Active | - | -30 - 50 | Yes | 1.93 | - | Yes | - | 3500mm | 3500 | 1000mm | 1000 | CE | - | - | 500 V | to VDE 0293 or VDE 0293-308 | ÖLFLEX | OILFLEX® SPIRAL 540 P 3G1 | - | - | - | unknown | WIRE AND CABLE | - | No | - | - | 3 | 32 | 7.4mm | 1000mm | 1m | ||
![]() 26232-1 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Shielded,Suitable for drag chains,Flame-retardant,Suitable for drag chains | CLASSIC 810 CY | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 4 x 1mm² | 1mm² | Grey | - | No | - | PVC | - | 26232-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | 0°C | - | 4G | - | 500V | 300/500V | - | 300V | - | - | 9.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 810 CY 4G1.0 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() 460043-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 5 x 0.75 mmmm² | 0.75mm² | Red,Brown | - | Yes | - | Silicone | - | 460043-1 | - | - | - | - | 500m | +180°C | - | - | -50°C | - | - | 5G | - | 500V | 300/500V | - | 300V | - | - | 8.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | - | ÖLFLEX® HEAT 180 SiHF 5G0.75 NCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 463093-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Halogen-free,Shielded,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 EWKF C | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1mm² | 1mm² | Black | - | Yes | - | Silicone | - | 463093-1 | - | Sheath: EWKF Silicon-base | - | - | 100m | +180°C | - | - | -50°C | - | - | 4G | - | 500V | 300/500V | - | 300V | - | - | 10.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 (Annex T9) · From 6 wires black with white numbers | - | OILFLEX® HEAT 180 EWKF C 4G1 NCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21881-1 Lapp | In Stock | - | - | - | - | 4 | 15 | UV-resistant,Halogen-free | ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 3 x0.5mm² | 0.50mm² | Black | - | Yes | - | - | - | 21881-1 | - | - | - | - | 500m | +80°C | +80°C | - | -50°C | -40°C | - | 3G | - | 500V | 300/500V | - | 300V | Yes | - | 5.20mm | No | - | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | OILFLEX® ROBUST 210 3G0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71220116 Lapp | In Stock | - | - | Cable | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 548 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 4 x 0.75mm² | 0.75mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 71220116 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -30°C | -30°C | - | 4G | 0.75 | 500V | 300/500V | 500 | 300V | - | 7.6 | 29mm | - | - | - | -30 - 50 | Yes | - | Compliant | Yes | - | 2000mm | 2000 | 600mm | 600 | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | SPRL 540 P 4G0,75 | -30 °C | Yellow | Unshielded | - | - | Halogen Free | No | 29 mm | - | - | - | - | - | - | ||
![]() 1312203-1 Lapp | In Stock | - | - | - | - | 4 | 12 | PUR coating,Oil-resistant | CLASSIC 400 P | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 3 x 1mm² | 1mm² | Grey | - | No | - | Polyurethane | - | 1312203-1 | - | - | - | - | 300m | +85°C | +70°C | - | -40°C | -5°C | - | 3G | - | 500V | 300/500V | - | 300V | Yes | - | 6mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® CLASSIC 400 P 3G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 46904-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | H05SS-F EWKF | HD 22.15 S1 (H05SS-F) | - | - | Sold per metre | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 2 x 1 mm² without gn/ge | 1mm² | Black | - | Yes | - | Silicone | - | 46904-1 | - | - | - | - | 500m | +180°C | - | - | -50°C | - | - | 2x | - | 500V | 300/500V | - | 300V | - | - | 6.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® HEAT 180 H05SS-F EWKF 2X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1123267-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Halogen-free,Flame-retardant | CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 1mm² | 1mm² | Silver-grey | - | Yes | - | - | - | 1123267-1 | - | - | - | - | 500m | +70°C | +70°C | - | -40°C | -15°C | - | 3G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 6.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® CLASSIC 135 CH 3G1.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1123037-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant | CLASSIC 130 H | In accordance with VDE 0281 Part 14 | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 0.75 mm | 0.75mm² | Silver-grey | - | Yes | - | - | - | 1123037-1 | - | - | - | - | 500m | +70°C | +70°C | - | -40°C | -15°C | - | 5G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 6.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® CLASSIC 130 H 5 G 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73220213 Lapp | In Stock | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRAL DATA | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 4 x 0.14mm² | 0.14mm² | Black | No | No | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220213 | 73220213 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 4x | 0.14 | 250V | - | 50 | 50 | - | 4.5 | 19mm | - | Active | (not for heavy current applications) 250V | -5 - 50 | No | 5.05 | - | Yes | - | 1600mm | 1600 | 400mm | 400 | - | - | - | - | DIN 47100 | - | CONTROL CABLE OILFLEX® SPIRAL DATA 4X0,14 | - | - | - | unknown | WIRE AND CABLE | - | Yes | - | - | - | - | - | - | - | ||
![]() 1591506-1 Lapp | In Stock | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | Sold per metre | - | Plain copper | 8 x 2 x 8mm | 0.80mm | Grey | - | No | - | PVC | - | 1591506-1 | - | - | - | - | 100m | +70°C | +50°C | - | -30°C | -5°C | - | 16x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 11.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | - | - | J-Y(ST)Y | - | - | - | - | - | - | Yes | - | J-Y(ST)Y | - | - | - | - | - | ||
![]() 27701-1 Lapp | In Stock | - | - | - | - | 4 | 10 | Flame-retardant,Ozone-resistant,Harmonised | SF | - | - | - | Sold per metre | - | super fine braiding (0.07 mm single wire) | 3 x 1.5mm² | 1.50mm² | Orange | - | No | - | PVC | - | 27701-1 | - | PVC special blend | - | - | 300m | - | +60°C | - | - | -15°C | - | 3G | - | 500V | V0/V: 300/500V | - | 300V | - | - | 8.70mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | farbig nach VDE 0293 oder VDE 0293-308 | - | ÖLFLEX® SF 3G1.5 | - | - | - | - | - | - | No | - | - | - | - | - | - | - |