- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Connector Support Type | Halogen Free | Insulation | Shielded | Outside Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1120752/100 Lapp | In Stock | - | - | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | 100m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 3 G 1.50 mm² | 1.50mm² | Black | - | No | - | PVC | - | 1120752/100 | - | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 3G | - | 500V | - | - | 300V | - | - | 6.70mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 3G1,5 | - | - | - | - | - | - | - | - | - | ||
![]() 1032104/100 Lapp | In Stock | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 100m | - | Braid, fine strands | 6 x 2 x 0.14 mm² | 0.14mm² | Black | - | Yes | - | TPE (low-odour thermoplastic elastomer ) | - | 1032104/100 | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 12x | - | - | - | - | - | - | - | 7.10mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 6x2x0,14 | - | - | - | - | - | - | - | - | - | ||
![]() 1024401/100 Lapp | In Stock | - | - | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | - | - | 100m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 3 G 0.50 mm² | 0.50mm² | Black | - | Yes | - | Polyolefin | - | 1024401/100 | - | - | - | - | - | +125°C | +120°C | -55°C | -35°C | 3G | - | 500V | - | - | 300V | - | - | - | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Color coded according to VDE 0293-308 | ÖLFLEX HEAT 125 C MC 3G0.5 | - | - | - | - | - | - | - | - | - | ||
![]() 1308104/100 Lapp | In Stock | - | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | 100m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 0.75 mm² | 0.75mm² | Silver-grey (RAL 7001) | - | No | - | Polyurethane | - | 1308104/100 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 4G | - | 500V | - | - | 300V | - | - | 6.20mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4G0,75 | - | - | - | - | - | - | - | - | - | ||
![]() 1032027/500 Lapp | In Stock | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | 500m | - | - | 4 x 0.34 mm² | 0.34mm² | Black | - | Yes | - | - | - | 1032027/500 | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 4x | - | - | - | - | - | - | - | 4.80mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | UNITRONIC ROBUST 4x0,34 | - | - | - | - | - | - | - | - | - | ||
![]() 1032108/1000 Lapp | In Stock | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 1000m | - | Braid, fine strands | 2 x 2 x 0.25 mm² | 0.25mm² | Black | - | Yes | - | TPE (low-odour thermoplastic elastomer ) | - | 1032108/1000 | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 4x | - | - | - | - | - | - | - | 6.30mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 2x2x0,25 | - | - | - | - | - | - | - | - | - | ||
![]() 1308312/500 Lapp | In Stock | - | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 12 G 1.50 mm² | 1.50mm² | Silver-grey (RAL 7001) | - | No | - | Polyurethane | - | 1308312/500 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 12G | - | 500V | - | - | 300V | - | - | 12mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 12G1,5 | - | - | - | - | - | - | - | - | - | ||
![]() 1308125/500 Lapp | In Stock | - | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 25 G 0.75 mm² | 0.75mm² | Silver-grey (RAL 7001) | - | No | - | Polyurethane | - | 1308125/500 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 25G | - | 500V | - | - | 300V | - | - | 13.80mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 25G0,75 | - | - | - | - | - | - | - | - | - | ||
![]() 1032017/100 Lapp | In Stock | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | 100m | - | - | 8 x 0.25 mm² | 0.25mm² | Black | - | Yes | - | - | - | 1032017/100 | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 8x | - | - | - | - | - | - | - | 6.20mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | UNITRONIC ROBUST 8x0,25 | - | - | - | - | - | - | - | - | - | ||
![]() 70002702 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002702 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 5G | 1.5 | 500V | 300/500V | 500 | 300V | - | 8.3 | 8.10mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 6000mm | 5000 | 2000mm | 2000 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400P | - | - | - | - | - | - | - | No | - | ||
![]() 0034508-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 8 x 0.34mm² | 0.34mm² | Grey | - | No | - | PVC | - | 0034508-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 8x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNiTRONiC® LiYY | - | - | - | - | - | - | - | Yes | - | ||
![]() 71220115 Lapp | In Stock | - | - | Cable | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 547 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 4 x 0.75mm² | 0.75mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 71220115 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 4G | 0.75 | 500V | 300/500V | 500 | 300V | - | 7.6 | 29mm | - | - | - | -30 - 50 | Yes | - | Compliant | Yes | - | 1000mm | 1000 | 300mm | 300 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPRL 540 P 4G0.75 | -30 °C | Yellow | Unshielded | - | - | Halogen Free | - | No | 29 mm | ||
![]() 1123041-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant | CLASSIC 130 H | In accordance with VDE 0281 Part 14 | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 x 0.75mm² | 0.75mm² | Silver-grey | - | Yes | - | - | - | 1123041-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | -15°C | 7G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 7.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 130 H 7 G 0.75 | - | - | - | - | - | - | - | - | - | ||
![]() 00100033 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 5mm² | 0.50mm² | Grey | - | No | - | PVC | - | 00100033 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 5x | - | 500V | U0/U 300/500V | - | 300V | No | - | 6.70mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 73220124 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | - | - | 1pc(s) | - | Finely-stranded according to VDE 0295, Class 5 | 2 x 1 mm² | 1mm² | Yellow | - | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220124 | 73220124 | Polyurethane | - | - | - | +50°C | +50°C | -30°C | -30°C | 2x | - | 500V | - | - | 300V | - | - | 24mm | - | Active | - | - | - | 5.03 | - | Yes | - | 2000mm | - | 600mm | - | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | - | - | - | unknown | WIRE AND CABLE | - | - | No | - | ||
![]() 22612-1 Lapp | In Stock | - | - | - | 22 | 6 | 15 | Flame-retardant | LiYYUL/CSADIN | VDE 0815 | - | - | Sold per metre | - | 7-strand | 12 x 0.34mm² | 0.34mm² | Grey | - | No | - | PVC | - | 22612-1 | - | - | - | - | 305m | +80°C | +70°C | -40°C | -5°C | 12x | - | - | 300V | - | - | - | - | 8.70mm | No | - | 250 V (not for heavy current applications) | - | - | - | - | Yes | Yes | - | - | - | - | - | - | 47100 | UNITRONIC® LiYY UL/CSA DIN | - | - | - | - | - | - | - | No | - | ||
![]() 1312304-1 Lapp | In Stock | - | - | - | - | 4 | 12 | PUR coating,Oil-resistant | CLASSIC 400 P | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 4 x 1.5 mmmm² | 1.50mm² | Grey | - | No | - | Polyurethane | - | 1312304-1 | - | - | - | - | 300m | +85°C | +70°C | -40°C | -5°C | 4x | - | 500V | 300/500V | - | 300V | Yes | - | 7.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPRL 400 P 4G1.5 | - | - | - | - | - | - | - | - | - | ||
![]() 91305-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,Ozone-resistant,Heat-resistant | HEAT 260 MC PTFE | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 5 | 2 x 0.75mm² | 0.75mm² | Black | - | No | - | Polytetrafluoroethylene (PTFE) | - | 91305-1 | - | - | - | - | 100m | +260°C | - | -190°C | - | 2x | - | 500V | U<sub>0</sub>/U: 300/500V | - | 300V | - | - | 4.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Coloured according to VDE 0293-308 | ÖLFLEX® HEAT 260 MC PTFE 2X0.75 | - | - | - | - | - | - | - | - | - | ||
![]() 71220132 Lapp | In Stock | - | - | Cable | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 4 G 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 71220132 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 4G | 1 | 500V | - | 500 | 300V | - | 8.2 | 30mm | - | - | - | -30 - 50 | Yes | - | Compliant | Yes | - | 2000mm | 2000 | 600mm | 600 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | -30 °C | Yellow | Unshielded | - | - | Halogen Free | - | No | 30 mm | ||
![]() 10400-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 100 YELLOW | In accordance with: IEC 60227-5 HD 21.5 S3 · VDE 0281 Part 5 · HD 21.13 S1 · VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 3 G 1.50 mm² | 1.50mm² | Yellow | - | No | - | PVC | - | 10400-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 3G | - | 750V | - | - | 450V | No | - | 8.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CLASSIC 100 | - | - | - | - | - | - | PVC | - | - |