- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Core resistance | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Peak operating voltage | RoHS-compliant | Sold per metre | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Shielded | Standards | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119802-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | - | 2 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119802-100 | PVC | - | +80°C | +70°C | -40°C | -15°C | 2x | 500V | - | 300V | Yes | 5.40mm | Yes | - | - | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 2X0,75 | - | - | - | - | ||
![]() 15604-75 Lapp | In Stock | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | 75m | Finely stranded | - | 4 G 0.75 mm² | 0.75mm² | Grey | Yes | PVC | 15604-75 | PVC | - | +70°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | 9.60mm | Yes | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 CY QUATTRO 4G0,75 | - | - | - | - | ||
![]() 4533003-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | - | 1 x 6 mm² | 6mm² | Black | Yes | Rubber | 4533003-500 | - | - | +90°C | +90°C | -50°C | -40°C | 1x | 750V | - | 450V | - | 9.80mm | Yes | - | - | No | - | - | Like VDE 0293-308 | H07RN-F1X6 | No | - | - | - | ||
![]() 32852-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant,Oil-resistant,UV-resistant | PUR CP (TP) | {DIN} VDE following VDE 0814 (DIN 47414) or VDE 0812. | Sold per metre | Braid, fine strands | - | 4 x 2 x 0.25mm² | 0.25mm² | Pebble grey (RAL 7032) | No | Polyurethane | 32852-1 | - | 100m | +80°C | +70°C | -40°C | -5°C | 8x | - | 250 V (not for heavy current applications) | - | - | 7.60mm | No | - | Yes | Yes | - | Yes (1) | DIN 47100 | UNITRONIC® PUR CP TP | Yes | CP (TP) | - | - | ||
![]() 1119007-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | OILFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 7 x 0.5mm² | 0.50mm² | Grey | No | - | 1119007-1 | - | 500m | +80°C | +70°C | -40°C | -5°C | 7G | 500V | 300/500V | 300V | Yes | 6.70mm | No | - | Yes | Yes | No | - | Black conductors with white numbering (VDE 0293) | OILFLEX® CLASSIC 110 | - | - | - | - | ||
![]() 1312112-1 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | Sold per metre | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | - | 12 x 0.75mm² | 0.75mm² | Grey | No | Polyurethane | 1312112-1 | - | 100m | +85°C | +70°C | -40°C | -5°C | 12G | 500V | 300/500V | 300V | Yes | 9.90mm | No | - | Yes | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 400 P | - | - | - | - | ||
![]() 1119206-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 6 x 1mm² | 1mm² | Grey | No | - | 1119206-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 6G | 500V | 300/500V | 300V | Yes | 8mm | No | - | Yes | Yes | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | ||
![]() 1120340-1 Lapp | In Stock | - | - | 4 | 15 | UV-resistant,High flexural strength,for underground installation | OILFLEX® CLASSIC 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 3 x 2.5mm² | 2.50mm² | Black | No | - | 1120340-1 | - | 300m | +80°C | +70°C | -30°C | -5°C | 3G | 1000V | U0/U: 600/1000V | 600V | Yes | 11.30mm | No | - | Yes | Yes | No | - | Black wires with white numbering (VDE 0293) | OILFLEX® CLASSIC 110 | - | - | - | - | ||
![]() 35132-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | - | 4 x 2 x 0.14mm² | 0.14mm² | Grey | No | PVC | 35132-1 | - | 500m | +70°C | - | -30°C | - | 8x | - | 250 V (not for heavy current applications) | - | - | 6mm | No | - | Yes | Yes | - | Yes (1) | DIN 47100 | UNITRONIC® LiYCY (TP) | Yes | - | - | - | ||
![]() 1600611-1 Lapp | In Stock | - | - | 4 | 6 | Flame-retardant,Oil-resistant,Flexible,Cold-resistant,Harmonised,UV-resistant | ÖLFLEX® AQUA RN8 | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 4 x 4mm² | 4mm² | Black | No | Rubber | 1600611-1 | Outside coat: rubber mixed EM2 | 50m | +80°C | +60°C | -40°C | -25°C | 4G | 750V | When laid in protective sleeve: 450/750 V, when permanently installed: 600/1000 VV | 450V | - | 17.90mm | No | - | Yes | Yes | - | - | Farbig nach VDE 0293-308 | ÖLFLEX® AQUA RN8 | No | H07RN8-F | - | - | ||
![]() 1591152-1 Lapp | In Stock | - | - | 10 | - | Shielded,UV-resistant | A-2Y(L)2Y | In Anlehnung an VDE 0816 | Sold per metre | Plain copper | - | 6 x 2 x 0.8mm | 0.50mm² | Black | No | Polyethylene (PE) | 1591152-1 | - | 500m | +50°C | - | -20°C | - | 12x | 225V | (not for heavy current applications) 225V | - | - | 13.50mm | No | - | Yes | Yes | - | Yes (1) | - | A-2Y(L)2Y | Yes | Telephone outdoor cables A-2Y (L) 2Y | - | - | ||
![]() 7027001-1 Lapp | In Stock | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170 | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | Sold per metre | Braid, finely stranded according to DIN/ISO 6722-4 | - | 2 x 1.5 mmmm² | 1.50mm² | Black | No | - | 7027001-1 | - | 500m | +85°C | - | -40°C | - | 2x | 60V | - | - | - | 6mm | No | - | Yes | Yes | - | - | ISO 4141-3 | ÖLFLEX® TRUCK 170 | - | - | - | - | ||
![]() 2170229-1 Lapp | In Stock | - | - | 12 | 24 | Halogen-free,Flat | UNITRONIC® BUS | UL/CSA-Versionen: UL- (USA) und CSA- (Kanada) genormt | Sold per metre | - | Loop: max. 27.4Ω/km | 2 x 1.5mm² | 1.50mm² | Black | Yes | Rubber | 2170229-1 | - | 300m | +85°C | +85°C | -40°C | -30°C | 2x | 300V | - | - | - | - | No | (not for heavy current applications) 300V | Yes | Yes | - | - | - | UNITRONIC® BUS ASI (G) | No | - | 4mm | 10mm | ||
![]() 1119504-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 4 x 4.0mm² | 4.0mm² | Grey | No | - | 1119504-1 | - | 500m | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300/500V | 300V | Yes | 10.80mm | No | - | Yes | Yes | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 CY 4G4.0 | - | - | - | - | ||
![]() 21897-1 Lapp | In Stock | - | - | 4 | 15 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | - | 2 x 0.75 mm² without gn/ge | 0.75mm² | Black | Yes | - | 21897-1 | - | 500m | +80°C | +80°C | -50°C | -40°C | 2x | 500V | 300/500V | 300V | Yes | 5.50mm | No | - | - | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® ROBUST 210 | - | - | - | - | ||
![]() 1135112-1 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | - | 12 x 0.75mm² | 0.75mm² | Transparent | No | - | 1135112-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 12G | 500V | 300/500V | 300V | Yes | 12.30mm | No | - | Yes | Yes | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY | - | - | - | - | ||
![]() 26222-1 Lapp | In Stock | - | - | 4 | 7.5 | Shielded,Suitable for drag chains,Flame-retardant,Suitable for drag chains | ÖLFLEX® FD CLASSIC 810 CY | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | Sold per metre | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | - | 5 x 0.75mm² | 0.75mm² | Grey | No | PVC | 26222-1 | - | 500m | +80°C | +70°C | -40°C | 0°C | 5G | 500V | 300/500V | 300V | - | 9.50mm | No | - | Yes | Yes | - | - | black conductors with white numbering (VDE 0293) | ÖLFLEX® FD CLASSIC 810 CY | Yes | - | - | - | ||
![]() 21802-1 Lapp | In Stock | - | - | 4 | 10 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 200 | In accordance with: HD 22.10 (VDE 0282 part 10) | Sold per metre | Finely-stranded according to: VDE 0295, Class 5 /IEC 60228 Cl.5 | - | 4 x 1mm² | 1mm² | Black | Yes | - | 21802-1 | - | 250m | +80°C | +80°C | -50°C | -40°C | 4G | 750V | 450/750V | 450V | No | 9.20mm | No | - | - | Yes | No | - | Bis 5 Adern: farbig nach VDE 0293-308, ab 6 Adern: schwarze Adern mit weißem Nummerndruck | ÖLFLEX® ROBUST 200 | - | - | - | - | ||
![]() 35136-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | - | 16 x 2 x 0.14mm² | 0.14mm² | Grey | No | PVC | 35136-1 | - | 300m | +70°C | - | -30°C | - | 32x | - | 250 V (not for heavy current applications) | - | - | 10.10mm | No | - | Yes | Yes | - | Yes (1) | DIN 47100 | UNITRONIC® LiYCY (TP) | Yes | - | - | - | ||
![]() 32801-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant,Oil-resistant,UV-resistant | PURCP | In Anlehnung an VDE 0812 | Sold per metre | Braid, fine strands | - | 3 x 0.25mm² | 0.25mm² | Grey | No | Polyurethane | 32801-1 | - | 500m | +80°C | +70°C | -40°C | -5°C | 3x | - | 250 V (not for heavy current applications) | - | - | 4.70mm | No | - | Yes | Yes | - | - | DIN 47100 | UNITRONIC® PUR CP | Yes | - | - | - |