- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | AWG | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | CS | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | ECCN Code | Type | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Connector Support Type | Halogen Free | Insulation | Shielded | Standards | Rated Voltage | Cross Section Area | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28310-1 Lapp | In Stock | - | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 10 x 0.25mm² | 0.25mm² | - | Pebble grey (RAL 7032) | - | No | - | PVC | - | - | - | 28310-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 10x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | 6.80mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY 10x0.25 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 0034536-1 Lapp | In Stock | - | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 36 x 0.34mm² | 0.34mm² | - | Grey | - | No | - | PVC | - | - | - | 0034536-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 36x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | 13.40mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYCY | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 21902-1 Lapp | In Stock | - | - | - | - | - | - | 4 | 15 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 5 x 0.75 mmmm² | 0.75mm² | - | Black | - | Yes | - | - | - | - | - | 21902-1 | - | - | - | - | 100m | +80°C | +80°C | -50°C | -40°C | 5G | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 6.90mm | No | - | - | - | - | - | - | - | - | Yes | - | - | - | - | No | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® ROBUST 210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34043-1 Lapp | In Stock | - | - | - | - | - | - | 10 | 20 | Shielded,Flame-retardant | Li2YCYPIMF | According to VDE 0812 | - | - | Sold per metre | - | 7-wired cord as per VDE 0881 | 8 x 2 x 0.22mm² | 0.22mm² | - | Grey | - | No | - | PVC | - | - | - | 34043-1 | - | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 16x | - | - | - | - | - | - | - | - | - | 10.9mm | No | - | 250 V (not for heavy current applications) | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | - | UNITRONIC® Li2YCY PIMF | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 32803-1 Lapp | In Stock | - | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant,Oil-resistant,UV-resistant | PURCP | In Anlehnung an VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | 5 x 0.25mm² | 0.25mm² | - | Grey | - | No | - | Polyurethane | - | - | - | 32803-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 5x | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | 5.60mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® PUR CP | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 460033-1 Lapp | In Stock | - | - | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 4 x 0.75mm² | 0.75mm² | - | Red,Brown | - | Yes | - | Silicone | - | - | - | 460033-1 | - | - | - | - | 300m | +180°C | - | -50°C | - | 4G | - | 500V | 300/500V | - | 300V | - | - | - | - | 7.60mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | - | ÖLFLEX® HEAT 180 SiHF 4G0.75 NCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70002732 Lapp | 28 |
| - | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | 417 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 12 x 0.75mm² | 0.75mm² | - | Grey | No | No | - | Polyurethane | - | - | - | 70002732 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 12G | 0.75 | 500V | 300/500V | 500 | 300V | - | - | - | 9.9 | 9.90mm | - | - | - | -5 - 50 | Yes | - | - | - | Yes | - | 3000mm | 3000 | 1000mm | 1000 | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400 P 12G0,75/1000 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 26105-1 Lapp | In Stock | - | - | - | - | - | - | 4 | 7.5 | Suitable for drag chains,Flame-retardant,highly flexible | ÖLFLEX® FD Classic 810 | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 12 x 0.5mm² | 0.50mm² | - | Grey | - | No | - | - | - | - | - | 26105-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | 0°C | 12G | - | 500V | 300/500V | - | 300V | - | - | - | - | 10mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 810 12G0.5 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 46308-1 Lapp | In Stock | - | - | - | - | - | - | 6 | 20 | Halogen-free,Shielded,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 EWKF C | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 1mm² | 1mm² | - | Black | - | Yes | - | Silicone | - | - | - | 46308-1 | - | Sheath: EWKF Silicon-base | - | - | 100m | +180°C | - | -50°C | - | 3G | - | 500V | 300/500V | - | 300V | - | - | - | - | 9.70mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 (Annex T9) · From 6 wires black with white numbers | - | OILFLEX® HEAT 180 EWKF 3G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70002656 Lapp | In Stock | - | - | - | BARE COPPER | CE | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 4 x 1mm² | 1mm² | - | Grey | No | No | LAPP GROUP PVT LTD | Polyurethane | POLYVINYL CHLORIDE | POLYURETHANE | Lapp Group | 70002656 | 70002656 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 4G | 1 | 500V | 300/500V | 500 | 300V | - | 50 °C | 5 °C | 6.7 | 6.50mm | - | Active | - | -5 - 50 | Yes | 5.23 | Non-Compliant | Yes | Yes | - | 1500mm | 1500 | 500mm | 500 | - | - | Black wires with white number printing (VDE 0293) | EAR99 | ÖLFLEX® SPIRAL 400 P | - | - | MECHANICAL ENGINEERING, APPARATUS CONSTRUCTION | NO | STRANDED | compliant | 4 | WIRE AND CABLE | - | - | No | - | 300 V | 1 mm2 | 6.5 mm | - | - | ||
![]() 1119121-1 Lapp | In Stock | - | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 21 G 0.75 mm² | 0.75mm² | - | Grey | - | No | - | - | - | - | - | 1119121-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 21G | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 13mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70002651 Lapp | In Stock | - | - | - | BARE COPPER | CE | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 x 1mm² | 1mm² | - | Grey | No | No | LAPP GROUP PVT LTD | Polyurethane | POLYVINYL CHLORIDE | POLYURETHANE | Lapp Group | 70002651 | 70002651 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 3G | 1 | 500V | 300/500V | 500 | 300V | - | 50 °C | 5 °C | 6.2 | 6mm | - | Active | - | -5 - 50 | Yes | 5.23 | - | Yes | Yes | - | 1500mm | 1500 | 500mm | 500 | - | - | Black wires with white number printing (VDE 0293) | EAR99 | ÖLFLEX® SPIRAL 400 P | - | - | MECHANICAL ENGINEERING, APPARATUS CONSTRUCTION | NO | STRANDED | compliant | 3 | WIRE AND CABLE | - | - | No | - | 300 V | 1 mm2 | 6 mm | - | - | ||
![]() 1591500-1 Lapp | In Stock | - | - | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | Sold per metre | - | Plain copper | 1 x 2 x 0.8mm | 0.80mm | - | Grey | - | No | - | PVC | - | - | - | 1591500-1 | - | - | - | - | 500m | +70°C | +50°C | -30°C | -5°C | 2x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | - | - | 6mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | - | J-Y(ST)Y | - | - | - | - | - | - | - | - | - | - | Yes | J-Y(ST)Y | - | - | - | - | - | ||
![]() 49900048 Lapp | In Stock | - | - | Cable | - | - | 28 | - | - | - | - | - | - | - | Sold per metre | - | 7 x 0.127mm | 25 x 0.09 mm² | 0.09mm² | 1.27mm | Grey | - | No | - | PVC | - | - | - | 49900048 | - | - | - | - | 100m | +80°C | - | -20°C | - | 25x | - | 300V | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Non-Compliant | - | Yes | Yes | - | - | - | - | - | - | - | - | 49900048 | -20 °C | Grey | - | Unshielded | - | - | - | - | Not Halogen Free | - | No | - | - | - | - | 0.93mm | 31.75mm | ||
![]() 46008-1 Lapp | In Stock | - | - | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 3 x 1mm² | 1mm² | - | Red,Brown | - | Yes | - | Silicone | - | - | - | 46008-1 | - | - | - | - | 300m | +180°C | - | -50°C | - | 3G | - | 500V | 300/500V | - | 300V | - | - | - | - | 7mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | - | OILFLEX® HEAT 180 SIHF 3G1.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1591508-1 Lapp | In Stock | - | - | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | Sold per metre | - | Plain copper | 12 x 2 x 0.8mm | 0.80mm | - | Grey | - | No | - | PVC | - | - | - | 1591508-1 | - | - | - | - | 250m | +70°C | +50°C | -30°C | -5°C | 24x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | - | - | 14mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | - | J-Y(ST)Y | - | - | - | - | - | - | - | - | - | - | Yes | J-Y(ST)Y | - | - | - | - | - | ||
![]() 1602003 Lapp | In Stock | - | - | Cable | - | - | - | 4 | - | Halogen-free,Flame-retardant | NHXMH | In Anlehnung an: VDE 0250 Teil 214 | - | - | Sold per metre | - | - | 7 G 1.50 mm² | 1.50mm² | - | Grey | - | Yes | LAPP GROUP PVT LTD | Polymer | - | - | Lapp Group | 1602003 | 1602003 | - | - | - | 100m | +70°C | - | -40°C | - | 7G | - | 500V | 300/500V | - | 300V | - | - | - | - | 10.80mm | No | Active | - | - | - | 5.57 | Non-Compliant | - | Yes | Yes | - | - | - | - | - | - | - | - | NHXMH | -40 °C | Grey | - | Unshielded | - | unknown | - | WIRE AND CABLE | Halogen Free | - | No | - | - | - | - | - | - | ||
![]() 1026701-1 Lapp | In Stock | - | - | - | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 G 0.50 mm² | 0.50mm² | - | Grey | - | No | - | PVC | - | - | - | 1026701-1 | - | - | - | - | 100m | +70°C | +70°C | -40°C | 0°C | 3G | - | 500V | - | - | 300V | - | - | - | - | 5.50mm | No | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | - | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | - | - | - | - | - | - | - | ||
![]() 27431-1 Lapp | In Stock | - | - | - | - | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | - | - | Sold per metre | - | Bare stranded conductor, extra-fine strand to VDE 0295, | 10 x 0.25 mm² | 0.25mm² | - | Grey | - | No | - | PVC | - | - | - | 27431-1 | - | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 10x | - | - | - | - | - | - | - | - | - | 8.50mm | No | - | 500V | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® FD CY | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 73220238 Lapp | In Stock | - | - | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | UNITRONIC® SPIRAL | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 18 x 0.14 mm² | 0.14mm² | - | Black | No | No | - | Polyurethane | - | - | - | 73220238 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 18x | 0.14 | 250V | - | 50 | 50 | - | - | - | 8 | 29mm | - | - | (not for heavy current applications) 250V | -5 - 50 | No | - | - | - | Yes | - | 1600mm | 1600 | 400mm | 400 | - | - | DIN 47100 | - | UNITRONIC SPIRAL 18X0,14/400 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - |