- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Twisted pair cabling (part 1) | Wire ID code | Type | Shielding | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35730-100 Lapp | In Stock | - | - | - | 6 | 20 | Harmonised,Oil-resistant,Shielded,Flexible | H05VVC4V5-K (NYSLYCYÖ-JZ) | - | 100m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 35730-100 | PVC | +70°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | - | 10.90mm | Yes | No | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 CY 3G1,5 | - | - | - | ||
![]() 12802-500 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,PUR coating,Cold-resistant,Oil-resistant | ÖLFLEX® 440 P | - | 500m | Finely stranded | 4 G 0.50 mm² | 0.50mm² | Grey | Yes | Polyurethane | 12802-500 | PUR | +90°C | +90°C | -50°C | -40°C | 4G | 500V | - | 300V | - | 6.60mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 P 4G0,5 | - | - | - | ||
![]() 1600008-100 Lapp | In Stock | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | 100m | - | 1 x 2.50 mm² | 2.50mm² | Grey | No | PVC | 1600008-100 | - | +70°C | +60°C | -40°C | +5°C | 1x | 500V | 300/500V | 300V | - | 6mm | Yes | No | - | - | NYM-J 1G2,5 | - | - | No | ||
![]() 15604-150 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | 150m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | Yes | PVC | 15604-150 | PVC | +70°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | 9.60mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 CY QUATTRO 4G0,75 | - | - | - | ||
![]() 162011-100 Lapp | In Stock | - | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | 100m | PVC-PVC-S | 2 x 1.50 mm² | 1.50mm² | Green | No | PVC | 162011-100 | PVC | - | - | - | - | 2x | - | - | - | - | 8mm | Yes | No | - | - | PVC insulated version 1.5 mm² | - | - | - | ||
![]() 1119857-200 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 7 x 1 mm² | 1mm² | Grey | No | PVC | 1119857-200 | PVC | +80°C | +70°C | -40°C | -15°C | 7x | 500V | - | 300V | Yes | 8mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7X1 | - | - | - | ||
![]() 1119103-300 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 300m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119103-300 | PVC | +80°C | +70°C | -40°C | -15°C | 3G | 500V | - | 300V | Yes | 5.70mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3G0,75 | - | - | - | ||
![]() 1120307-100 Lapp | In Stock | - | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | 100m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Black | No | PVC | 1120307-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 1000V | - | 600V | - | 10.10mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 3G1,5 | - | PVC | - | ||
![]() 1135007-50 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 7 G 0.50 mm² | 0.50mm² | Transparent | No | PVC | 1135007-50 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | 500V | - | 300V | - | 8.90mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 7G0,5 | - | - | - | ||
![]() 10019980-100 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 3 x 1.50 mm² | 1.50mm² | Grey | Yes | - | 10019980-100 | - | +80°C | +70°C | -40°C | -30°C | 3x | 500V | - | 300V | - | 6.80mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 3X1,5 N | - | - | - | ||
![]() 1312303-100 Lapp | In Stock | - | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | No | Polyurethane | 1312303-100 | PUR | +80°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | - | 6.70mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 3G1,5 | - | - | - | ||
![]() 10019918-100 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 7 x 0.75 mm² | 0.75mm² | Grey | Yes | - | 10019918-100 | - | +80°C | +70°C | -40°C | -30°C | 7x | 500V | - | 300V | - | 7.50mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 7X0,75 N | - | - | - | ||
![]() 10035070-50 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Grey | Yes | - | 10035070-50 | - | +80°C | +70°C | -40°C | -30°C | 4G | 500V | - | 300V | - | 9.80mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 4G1,5 N | - | Halogen-free special mixture | - | ||
![]() 1121269-100 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | 100m | Finely stranded | 4 G 1 mm² | 1mm² | Black | No | PVC | 1121269-100 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 1000V | - | 600V | - | 11.80mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 4G1 | - | PVC | - | ||
![]() 354593-100 Lapp | In Stock | - | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Transparent | No | PVC | 354593-100 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 750V | - | 450V | No | 11.30mm | Yes | No | - | Coloured according to VDE 0293 or VDE 0293-308 | Round | - | - | - | ||
![]() 2170636-500 Lapp | In Stock | - | - | 22 | - | - | Simplex,Flexible,UV-resistant,Common shield | EtherLine | - | 500m | - | 2 x 2 x 0.33 mm² | 0.33mm² | Green | - | Polyethylene (PE) | 2170636-500 | - | +105°C | +105°C | -40°C | -30°C | 4x | - | - | - | - | 6.50mm | - | - | Yes (1) | - | ETHERLINE CAT.5e 105 plus 2x2xAWG22/7 | SF/UTP | - | - | ||
![]() 1123410-500 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,UV-resistant,Flame-retardant,Cold-resistant | ÖLFLEX® CLASSIC 130 H BK | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 2 x 1 mm² | 1mm² | Black | Yes | - | 1123410-500 | - | +80°C | +70°C | -40°C | -15°C | 2x | 1000V | - | 600V | - | 8.60mm | Yes | No | - | - | ÖLFLEX CLASSIC 130 H BK 0,6/1 kV 2X1 | - | - | - | ||
![]() 1032026/100 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | 100m | - | 3 x 0.34 mm² | 0.34mm² | Black | Yes | - | 1032026/100 | - | +90°C | +90°C | -50°C | -40°C | 3x | - | - | - | - | 4.40mm | Yes | No | - | - | UNITRONIC ROBUST 3x0,34 | - | - | - | ||
![]() 1120762/1000 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | 1000m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 2 x 2.50 mm² | 2.50mm² | Black | No | PVC | 1120762/1000 | - | +80°C | +70°C | -40°C | -30°C | 2x | 500V | - | 300V | - | 7.50mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 2X2,5 | - | - | - | ||
![]() 1120738/500 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | 500m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 18 G 0.75 mm² | 0.75mm² | Black | No | PVC | 1120738/500 | - | +80°C | +70°C | -40°C | -30°C | 18G | 500V | - | 300V | - | 11.70mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 18G0,75 | - | - | - |