- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable design | Cable features | Cable Types | Cable use | Certification marks | Colour outer sheath | Conductor category | Connector version | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of A connectors | No. of B connections | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Type A | Type B | Version | Wave impedance | Wire ID code | Type | Shielding | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1313404-100 Lapp | In Stock | - | - | - | 4 | 20 | - | PUR coating,Shielded,Oil-resistant | ÖLFLEX® CLASSIC 400 CP | - | {DIN} VDE following VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | - | 100m | - | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Grey | - | No | Polyurethane | 1313404-100 | PUR | - | - | - | +80°C | +70°C | -40°C | -5°C | - | - | 4G | - | 500V | - | - | 300V | - | - | 11.30mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 CP 4G2,5 | - | - | - | ||
![]() 10035056-100 Lapp | In Stock | - | - | - | 6 | 15 | - | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | - | - | - | - | 100m | - | Finely stranded | 3 G 1 mm² | 1mm² | Grey | - | Yes | - | 10035056-100 | - | - | - | - | +80°C | +70°C | -40°C | -30°C | - | - | 3G | - | 500V | - | - | 300V | - | - | 8.40mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 3G1 N | - | Halogen-free special mixture | - | ||
![]() 1136757-50 Lapp | In Stock | - | - | - | 6 | 20 | - | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | - | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 50m | - | Finely stranded | 7 x 0.50 mm² | 0.50mm² | Grey | - | No | PVC | 1136757-50 | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | - | - | 7x | - | 500V | - | - | 300V | Yes | - | 7.50mm | Yes | - | - | - | No | - | - | - | - | No | - | - | - | - | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7X0,5 | - | - | - | ||
![]() 10035068-50 Lapp | In Stock | - | - | - | 6 | 15 | - | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | - | - | - | - | 50m | - | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | - | Yes | - | 10035068-50 | - | - | - | - | +80°C | +70°C | -40°C | -30°C | - | - | 3G | - | 500V | - | - | 300V | - | - | 9mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 3G1,5 N | - | Halogen-free special mixture | - | ||
![]() 1312204-50 Lapp | In Stock | - | - | - | 4 | 12 | - | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | - | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | - | - | - | 50m | - | Finely stranded | 4 G 1 mm² | 1mm² | Grey | - | No | Polyurethane | 1312204-50 | PUR | - | - | - | +80°C | +70°C | -40°C | -5°C | - | - | 4G | - | 500V | - | - | 300V | - | - | 6.50mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 4G1 | - | - | - | ||
![]() 1312118-50 Lapp | In Stock | - | - | - | 4 | 12 | - | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | - | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | - | - | - | 50m | - | Finely stranded | 18 G 0.75 mm² | 0.75mm² | Grey | - | No | Polyurethane | 1312118-50 | PUR | - | - | - | +80°C | +70°C | -40°C | -5°C | - | - | 18G | - | 500V | - | - | 300V | - | - | 11.70mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 18G0,75 | - | - | - | ||
![]() 1119404-50 Lapp | In Stock | - | - | - | 4 | 15 | - | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | - | VDE-Reg. 7030 | - | - | - | 50m | - | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Grey | - | No | PVC | 1119404-50 | PVC | - | - | - | +80°C | +70°C | -40°C | -15°C | - | - | 4G | - | 500V | - | - | 300V | Yes | - | 8.90mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G2,5 | - | - | - | ||
![]() 2170220-50 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant | UNITRONIC® BUS | - | - | - | - | - | 50m | - | - | 1 x 2 x 0.32 mm² | 0.32mm² | Violet | - | No | PVC | 2170220-50 | - | - | - | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | 8mm | Yes | - | - | - | No | - | - | - | - | - | Yes (1) | - | - | - | 150 ± 15Ω | - | UNITRONIC BUS PB 1X2X0,64 | - | - | Yes | ||
![]() 73220325 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | - | 1200 V | Grey | Class 6 = very flexible | - | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 7 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220325 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | - | - | 7x | 0.14 | 250V | - | 50 | 50 | - | 5.1 | 20mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 400mm | 400 | 100mm | 100 | - | - | - | - | - | - | DIN 47100 | 73220325 | - | - | No | ||
![]() 73220353 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | - | 1200 V | Grey | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 4 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220353 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | - | - | 4x | 0.25 | 250V | - | 50 | 50 | - | 4.9 | 20mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1600mm | 1600 | 400mm | 400 | - | - | - | - | - | - | DIN 47100 | Lapp | - | - | No | ||
![]() 73220374 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | - | 1200 V | Grey | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 12 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220374 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | - | - | 12x | 0.25 | 250V | - | 50 | 50 | - | 6.7 | 25mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 2000mm | 2000 | 500mm | 500 | - | - | - | - | - | - | DIN 47100 | Lapp | - | - | No | ||
![]() 73220367 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | - | 1200 V | Grey | Class 6 = very flexible | - | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 7 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220367 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | - | - | 7x | 0.25 | 250V | - | 50 | 50 | - | 6.1 | 21mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | - | - | - | - | DIN 47100 | 73220367 | - | - | No | ||
![]() 73220241 Lapp | In Stock | - | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | - | 1200 V | Black | Class 6 = very flexible | - | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 2 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220241 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | - | -5°C | - | - | 2x | 0.25 | 250V | - | 50 | 50 | - | 4.7 | 18mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 800mm | 800 | 200mm | 200 | - | - | - | - | - | - | DIN 47100 | 73220241 | - | - | Yes | ||
![]() 2170371/500 Lapp | In Stock | - | - | - | 12 | 24 | - | Heat-resistant,Halogen-free,chemical-resistant | UNITRONIC® BUS ASI LD | - | - | - | - | - | 500m | - | Extra-fine stranded tinned copper stranded conductor | 2 x 2.50 mm² | 2.50mm² | Yellow | - | Yes | - | 2170371/500 | - | - | - | - | +90°C | +90°C | -20°C | -30°C | - | - | 2x | - | 300V | - | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 2170371/500 | - | - | No | ||
![]() 73220267 Lapp | In Stock | - | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | - | 1200 V | Black | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 7 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220267 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | - | -5°C | - | - | 7x | 0.25 | 250V | - | 50 | 50 | - | 7.3 | 26mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | - | - | - | - | DIN 47100 | Lapp | - | - | Yes | ||
![]() 1665285 Lapp | In Stock | - | - | 27 | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | - | - | - | straight | - | - | - | - | - | Grey | - | Yes | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | - | S/FTP | - | - | ||
![]() 1135003-100 Lapp | In Stock | - | - | - | 6 | 20 | - | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | - | VDE-Reg. 7030 | - | - | - | 100m | - | Finely stranded | 3 G 0.50 mm² | 0.50mm² | Transparent | - | No | PVC | 1135003-100 | PVC | - | - | - | +80°C | +70°C | -40°C | -15°C | - | - | 3G | - | 500V | - | - | 300V | - | - | 7.30mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 3G0,5 | - | - | - | ||
![]() 1308954/500 Lapp | In Stock | - | - | - | 4 | 12.5 | - | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 x 1.50 mm² | 1.50mm² | Silver-grey (RAL 7001) | - | No | Polyurethane | 1308954/500 | - | - | - | - | +80°C | +70°C | -40°C | -15°C | - | - | 4x | - | 500V | - | - | 300V | - | - | 7.20mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 4X1,5 | - | - | - | ||
![]() 11010-50 Lapp | In Stock | - | - | - | 4 | 12 | - | Harmonised,Oil-resistant,Flexible | H05VV-F | - | HD 21.13 S1, VDE 0281-13 | - | - | - | 50m | - | Finely stranded | 5 G 0.75 mm² | 0.75mm² | Grey | - | No | PVC | 11010-50 | PVC | - | - | - | +70°C | +70°C | -40°C | -5°C | - | - | 5G | - | 500V | - | - | 300V | - | - | 8.40mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 5G0,75 | - | - | - | ||
![]() 469103-1 Lapp | In Stock | - | - | - | 4 | 15 | - | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | OILFLEX® HEAT 180 H05SS-F EWKF | - | HD 22.15 S1 (H05SS-F) | - | - | - | Sold per metre | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 4 x 1.5mm² | 1.50mm² | Black | - | Yes | Silicone | 469103-1 | - | - | - | 100m | +180°C | - | -50°C | - | - | - | 4x | - | 500V | 300/500V | - | 300V | - | - | 9.90mm | No | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | OILFLEX® HEAT 180 H05SS-F EWKF | - | - | - |