- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Jacket Material | Manufacturer part # | Material (details) | Max. frequency | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | RoHS | RoHS-compliant | Sold per metre | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Type | Min Operating Temperature | Color | Shielding | Wire Gauge | Insulation | Outside Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170615 Lapp | In Stock | - | - | Copper | 22 | - | - | Rigid,Halogen-free,Simplex,Common shield,Twin shield | LAN | - | Sold per metre | - | 4 x 2 x AWG22 | 0.33mm² | Yellow | - | Polyethylene (PE) | LSZH | 2170615 | - | 600MHz | 500m | - | - | - | - | 8x | - | - | - | - | 8.70mm | No | - | Yes | Yes | - | Yes (1) | 125V | - | UNITRONIC® LAN | - | - | S/FTP | 22AWG | - | - | - | ||
![]() 2170199 Lapp | In Stock | - | - | - | 22 | - | - | Rigid,Simplex,Common shield,Twin shield | UNITRONIC® LAN | - | Sold per metre | - | 4 x 2 x 0.33 mm² | 0.33mm² | Yellow | - | Polyethylene (PE) | - | 2170199 | - | 1500MHz | 500m | - | - | - | - | 8x | - | - | - | - | 8.50mm | No | - | Yes | Yes | - | Yes (1) | - | - | Rigid | - | - | S/FTP | - | - | - | - | ||
![]() 49900022 Lapp | In Stock | - | - | - | 23 | - | - | Rigid,Simplex,Common shield | - | - | Sold per metre | - | 4 x 2 x 0.25 mm² | 0.25mm² | Orange | - | - | - | 49900022 | - | 250MHz | 500m | +60°C | +60°C | -20°C | -20°C | 8x | - | - | - | - | 7.50mm | No | Non-Compliant | Yes | Yes | - | Yes (1) | - | - | CAT6FRNC100Ohm46pFpM | -20 °C | Orange | SF/UTP | - | - | 7.5 mm | - | ||
![]() 2170280-1 Lapp | In Stock | - | - | - | 24 | - | - | Halogen-free,Flame-retardant,Simplex | EtherLine®-HCAT.5 | - | Sold per metre | - | 2 x 2 x 0.22mm² | 0.22mm² | Blue | - | - | - | 2170280-1 | - | 100MHz | 500m | +80°C | +60°C | -30°C | -5°C | 4x | - | - | - | - | 5.60mm | No | - | Yes | Yes | - | Yes (1) | - | - | UNITRONIC® EtherLine®-H CAT.5 | - | - | SF/UTP | - | - | - | - | ||
![]() 1121310-100 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | 100m | Finely stranded | 4 x 1.50 mm² | 1.50mm² | Black | No | PVC | - | 1121310-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 4x | 1000V | - | 600V | - | 13mm | Yes | - | - | No | - | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 4X1,5 | - | - | - | - | PVC | - | - | ||
![]() 100424-100 Lapp | In Stock | - | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 3 G 1 mm² | 1mm² | Grey | No | PVC | - | 100424-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 3G | 750V | - | 450V | - | 6mm | Yes | - | - | No | - | - | - | - | Round | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 10035057-50 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 3 x 1 mm² | 1mm² | Grey | Yes | - | - | 10035057-50 | - | - | - | +80°C | +70°C | -40°C | -30°C | 3x | 500V | - | 300V | - | 8.40mm | Yes | - | - | No | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 3X1 N | - | - | - | - | Halogen-free special mixture | - | - | ||
![]() 1136854-100 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 4 x 1 mm² | 1mm² | Grey | No | PVC | - | 1136854-100 | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 4x | 500V | - | 300V | Yes | 7.30mm | Yes | - | - | No | No | - | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 4X1 | - | - | - | - | - | - | - | ||
![]() 1120804/50 Lapp | In Stock | - | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 7 G 2.50 mm² | 2.50mm² | Grey | No | PVC | - | 1120804/50 | - | - | - | +80°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | - | 11.10mm | Yes | - | - | No | - | - | - | - | ÖLFLEX CLASSIC 100 300/500V 7G2,5 | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 1119884/500 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 500m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 25 G 1.50 mm² | 1.50mm² | Black | No | PVC | - | 1119884/500 | - | - | - | +80°C | +70°C | -40°C | -15°C | 25G | 500V | - | 300V | - | 16.90mm | Yes | - | - | No | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 25G1,5 BK | - | - | - | - | - | - | - | ||
![]() 1120733/1000 Lapp | In Stock | - | - | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | 1000m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 4 x 0.75 mm² | 0.75mm² | Black | No | PVC | - | 1120733/1000 | - | - | - | +80°C | +70°C | -40°C | -30°C | 4x | 500V | - | 300V | - | 6.20mm | Yes | - | - | No | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 4X0,75 | - | - | - | - | - | - | - | ||
![]() 46013-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | Sold per metre | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 2 x 1.5 mmmm² | 1.50mm² | Red,Brown | Yes | Silicone | - | 46013-1 | - | - | 300m | +180°C | - | -50°C | - | 2x | 500V | 300/500V | 300V | - | 7.60mm | No | - | Yes | Yes | - | - | - | Color after VDE 0293 or VDE 0293-308 | ÖLFLEX® HEAT 180 SIHF 2X1.5 | - | - | - | - | - | - | - | ||
![]() 1119209-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 9 x 1.0mm² | 1mm² | Grey | No | - | - | 1119209-1 | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 9G | 500V | 300/500V | 300V | Yes | 10mm | No | - | Yes | Yes | No | - | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 9G1.0 | - | - | - | - | - | - | - | ||
![]() 42003-1 Lapp | In Stock | - | - | - | - | - | 10 | Flat | LIFT F | - | Sold per metre | According to VDE 0295, class 6 / IEC 60228 class 6 | 7 x 1.5mm² | 1.50mm² | Black | No | - | - | 42003-1 | - | - | 500m | - | +70°C | - | -15°C | 7G | 750V | 450/750V | 450V | Yes | - | No | - | Yes | Yes | - | - | - | Up to 5 wires: coloured to VDE 0293 or VDE 0293-308, from 6 wires black with white numbers | ÖLFLEX® Flach F 7G1.5 | - | - | - | - | - | - | 5.2mm | ||
![]() 10019917-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,Flame-retardant,UV-resistant | CLASSIC 110 H | - | Sold per metre | - | 7 x 0.75mm² | 0.75mm² | Grey (RAL 7001) | No | - | - | 10019917-1 | - | - | 100m | +80°C | +70°C | -40°C | -30°C | 7x | 500V | UO/U: 300/500V | 300V | Yes | 8.80mm | No | - | Yes | Yes | No | - | - | - | ÖLFLEX® CLASSIC 110 H 7G0.75 | - | - | - | - | - | - | - | ||
![]() 00102033 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 1 mm² without gn/ge | 1mm² | Grey | No | PVC | - | 00102033 | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3x | 500V | U0/U 300 500 MLV | 300V | No | 6.90mm | No | - | Yes | Yes | No | - | - | - | ÖLFLEX® CLASSIC 100 3X1.5 WITHOUT GREEN/YELLOW | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 35011-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Flexible | CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 2.5mm² | 2.50mm² | Transparent | No | - | - | 35011-1 | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 3G | 750V | U0/U: 450/750 V, in case of protected laying: U0/U: 600/1000 VV | 450V | No | 11.80mm | No | - | Yes | Yes | No | - | - | Coloured according to VDE 0293 or VDE 0293-308 | ÖLFLEX® CLASSIC 100 CY 3G2.5 | - | - | - | - | - | - | - | ||
![]() 46500-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | ÖLFLEX® HEAT 180 EWKF | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 0.75 mm² | 0.75mm² | Black | No | Silicone | - | 46500-1 | Sheath: notch-resistant to EWKF Silicon-base | - | 500m | +180°C | - | -50°C | - | 2x | 500V | - | 300V | - | 6.40mm | No | - | Yes | Yes | - | - | - | - | ÖLFLEX® HEAT 180 EWKF | - | - | - | - | - | - | - | ||
![]() 1121311-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 5 G 1.50 mm² | 1.50mm² | Black | No | PVC | - | 1121311-1 | PVC | - | 300m | +80°C | +70°C | -40°C | -5°C | 5G | 1000V | - | 600V | - | 13.90mm | No | - | Yes | Yes | - | - | - | - | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | PVC | - | - | ||
![]() 7027055-1 Lapp | In Stock | - | - | - | - | - | - | Flat ,UV-resistant | OILFLEX® TRUCK TWIN | für 170 Twin: ADR/GGVS TÜ.EGG.091-04 | Sold per metre | - | 2 x 6.0 mm² black, red | 6mm² | Black | No | - | - | 7027055-1 | - | - | 500m | +85°C | - | -40°C | - | 2x | - | - | - | - | - | No | - | Yes | Yes | - | - | - | BL/RD | OILFLEX® TRUCK TWIN | - | - | - | - | - | - | 7.1mm |