Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Certification marks

Content

Core layout

Core resistance

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Material (details)

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage (details)

Nominal voltage U0

Number-coded

Operating capacity

Outside Ø

Package

Peak operating voltage

Sold per metre

Suited for cable carriers

Twisted pair cabling (part 1)

Wire ID code

Type

Color

Insulation

Shielded

In Stock

-

-

4

20

PUR coating,Shielded,Oil-resistant

ÖLFLEX® CLASSIC 400 CP

{DIN} VDE following VDE Reg. No. 7030, sheath according to VDE 0250/0282.

100m

Finely stranded

-

3 x 1.50 mm²

1.50mm²

Grey

No

Polyurethane

1313953-100

PUR

+80°C

+70°C

-40°C

-5°C

3x

500V

-

300V

-

-

8.90mm

Yes

-

No

-

-

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 400 CP 3X1,5

-

-

-

In Stock

-

-

6

20

Shielded,Flexible

ÖLFLEX® CLASSIC 110 CY

VDE-Reg. 7030

100m

Finely stranded

-

5 G 1 mm²

1mm²

Transparent

No

PVC

1135205-100

PVC

+80°C

+70°C

-40°C

-15°C

5G

500V

-

300V

-

-

9.50mm

Yes

-

No

-

-

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 CY 5G1

-

-

-

In Stock

-

-

10

-

Shielded

UNITRONIC® BUS

EIB

100m

-

(Loop) 130Ω

2 x 2 x 0.80 mm²

0.80mm²

Green

No

PVC

2170240-100

-

+70°C

+70°C

-30°C

-30°C

4x

-

-

-

-

(800 Hz) max. 100nF/km

6.60mm

Yes

(not for heavy current applications) 250V

No

-

Yes (1)

-

UNITRONIC BUS EIB 2X2X0,8

-

PVC

Yes

In Stock

-

-

-

15

Halogen-free,Flexible,Flame-retardant

ÖLFLEX® CLASSIC 130 H

In accordance with VDE 0281 Part 14

50m

Finely stranded

-

4 x 1 mm²

1mm²

Grey

Yes

-

1123070-50

-

+80°C

+70°C

-40°C

-15°C

4x

500V

-

300V

-

-

6.60mm

Yes

-

No

-

-

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 130 H 4X1

-

-

-

In Stock

-

-

6

20

Shielded,Oil-resistant

ÖLFLEX® CLASSIC 115 CY

DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13

50m

Finely stranded

-

3 x 0.50 mm²

0.50mm²

Grey

No

PVC

1136753-50

PVC

+80°C

+70°C

-40°C

-5°C

3x

500V

-

300V

Yes

-

6.10mm

Yes

-

No

No

-

Black conductors with white number printing (VDE 0293)

ÖLFLEX CLASSIC 115 CY 3X0,5

Grey

-

-

In Stock

-

-

4

12

PUR coating,Oil-resistant

ÖLFLEX® CLASSIC 400 P

In accordance with VDE reg. 7030, sheath according to VDE 0250/0282.

50m

Finely stranded

-

4 x 0.50 mm²

0.50mm²

Grey

No

Polyurethane

1312804-50

PUR

+80°C

+70°C

-40°C

-5°C

4x

500V

-

300V

-

-

5.70mm

Yes

-

No

-

-

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 400 P 4X0,5

-

-

-

In Stock

-

-

4

15

for underground installation,Cold-resistant,High flexural strength,UV-resistant

ÖLFLEX® CLASSIC 100 BK POWER

-

100m

Cu, bare copper, fine strands

-

4 G 1.50 mm²

1.50mm²

Black

No

PVC

1120464-100

PVC

+80°C

+70°C

-40°C

-30°C

4G

1000V

-

600V

-

-

10.80mm

Yes

-

No

-

-

Up to 5 wires: according to VDE 0293-308 · From 6 wires ÖLFLEX ® color code

ÖLFLEX CLASSIC 100 BK 0,6/1 KV 4G1,5

-

PVC

-

In Stock

-

-

4

12

PUR coating,Oil-resistant

ÖLFLEX® CLASSIC 400 P

In accordance with VDE reg. 7030, sheath according to VDE 0250/0282.

50m

Finely stranded

-

5 G 1 mm²

1mm²

Grey

No

Polyurethane

1312205-50

PUR

+80°C

+70°C

-40°C

-5°C

5G

500V

-

300V

-

-

7.10mm

Yes

-

No

-

-

Black wires with white number printing (VDE 0293)

ÖLFLEX CLASSIC 400 P 5G1

-

-

-

In Stock

-

-

4

15

Flexible,High flexural strength

ÖLFLEX® CLASSIC 110 ORANGE

-

100m

Finely stranded

-

3 G 1 mm²

1mm²

Orange

No

PVC

19701-100

PVC

+80°C

+70°C

-40°C

-5°C

3G

500V

-

300V

-

-

6mm

Yes

-

No

-

-

Orange wires with black numbers

ÖLFLEX CLASSIC 110 ORANGE 3G1

-

PVC

-

In Stock

-

-

4

6

Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength

H07RN-F

According to EN 50525-2-21

500m

Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank

-

3 G 1.50 mm²

1.50mm²

Black

Yes

Rubber

4533029-500

-

+90°C

+90°C

-50°C

-40°C

3G

750V

-

450V

-

-

11.90mm

Yes

-

No

-

-

Like VDE 0293-308

H07RN-F3G1,5

-

-

No

In Stock

-

-

4

15

Oil-resistant,High flexural strength

ÖLFLEX® CLASSIC 110

VDE-Reg. 7030

100m

Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5

-

3 G 10 mm²

10mm²

Grey

No

PVC

1119613-100

-

+80°C

+70°C

-40°C

-15°C

3G

500V

-

300V

Yes

-

14.60mm

Yes

-

No

-

-

Black wires with white numbering (VDE 0293)

ÖLFLEX CLASSIC 110 3G10

-

-

-

In Stock

-

-

4

10

Flame-retardant

UNITRONIC® LiYY

According to VDE 0812

500m

Braid, fine strands

-

25 x 0.50 mm²

0.50mm²

Grey

No

PVC

28525-500

-

+80°C

+70°C

-40°C

-5°C

25x

-

250 V (not for heavy current applications)

-

-

-

12.70mm

Yes

-

No

-

-

DIN 47100

UNITRONIC LiYY 25x0,5

-

-

-

In Stock

-

-

4

7.5

Shielded,Suitable for drag chains,Flame-retardant,Oil-resistant,Suitable for drag chains

ÖLFLEX® FD 891

-

100m

Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6

-

25 G 1 mm²

1mm²

Black

No

PVC

1026133-100

-

+90°C

+90°C

-40°C

-5°C

25G

500V

-

300V

-

-

17.90mm

Yes

-

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX FD 891 25G1

-

PVC

Yes

In Stock

-

-

4

6

Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength

H07RN-F

According to EN 50525-2-21

500m

Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank

-

5 G 2.50 mm²

2.50mm²

Black

Yes

Rubber

4533095-500

-

+90°C

+90°C

-50°C

-40°C

5G

750V

-

450V

-

-

17mm

Yes

-

No

-

-

Like VDE 0293-308

H07RN-F5G2,5

-

-

No

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

-

18 G 1 mm²

1mm²

Black

No

PVC

1119249/500

-

+80°C

+70°C

-40°C

-15°C

18G

500V

-

300V

-

-

12.70mm

Yes

-

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 18G1 BK

-

-

-

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

-

1000m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

-

4 G 0.75 mm²

0.75mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308104/1000

-

+80°C

+70°C

-40°C

-15°C

4G

500V

-

300V

-

-

6.20mm

Yes

-

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 4G0,75

-

-

-

In Stock

-

-

4

15

Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant

ÖLFLEX® HEAT 125 MC

-

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228

-

4 G 0.75 mm²

0.75mm²

Black

Yes

Polyolefin

1024309/100

-

+125°C

+120°C

-55°C

-35°C

4G

500V

-

300V

-

-

7.40mm

Yes

-

No

-

-

-

ÖLFLEX HEAT 125 MC 4G0.75

-

-

-

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

-

100m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

-

4 x 1.50 mm²

1.50mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308954/100

-

+80°C

+70°C

-40°C

-15°C

4x

500V

-

300V

-

-

7.20mm

Yes

-

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 4X1,5

-

-

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

-

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

-

2 x 1.50 mm²

1.50mm²

Black

No

PVC

1119898/500

-

+80°C

+70°C

-40°C

-15°C

2x

500V

-

300V

-

-

6.30mm

Yes

-

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 2X1,5 BK

-

-

-

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

-

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

-

12 G 0.50 mm²

0.50mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308012/500

-

+80°C

+70°C

-40°C

-15°C

12G

500V

-

300V

-

-

8.90mm

Yes

-

No

-

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 12G0,5

-

-

-