- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS-compliant | Screen over stranding | Screen over stranding element | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Stranding element | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | Standards | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119886/100 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 100m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 4 G 2.50 mm² | 2.50mm² | Black | - | - | No | PVC | - | - | 1119886/100 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 4G | - | 500V | - | 300V | - | 8.90mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 4G2,5 BK | - | - | - | ||
![]() 1308407/100 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | 100m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 7 G 2.50 mm² | 2.50mm² | Silver-grey (RAL 7001) | - | - | No | Polyurethane | - | - | 1308407/100 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 7G | - | 500V | - | 300V | - | 11.10mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 7G2,5 | - | - | - | ||
![]() 1308012/1000 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | 1000m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 12 G 0.50 mm² | 0.50mm² | Silver-grey (RAL 7001) | - | - | No | Polyurethane | - | - | 1308012/1000 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 12G | - | 500V | - | 300V | - | 8.90mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 12G0,5 | - | - | - | ||
![]() 1120812/200 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 200m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 5 G 6 mm² | 6mm² | Grey | - | - | No | PVC | - | - | 1120812/200 | - | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 5G | - | 500V | - | 300V | - | 14.50mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 100 300/500V 5G6 | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 1311852/500 Lapp | In Stock | - | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 2 x 0.75 mm² | 0.75mm² | Black | - | - | No | Polyurethane | - | - | 1311852/500 | - | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 2x | - | 500V | - | 300V | - | 6.90mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 2X0,75 | - | - | - | ||
![]() 1119913/1000 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 1000m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 7 x 1.50 mm² | 1.50mm² | Black | - | - | No | PVC | - | - | 1119913/1000 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 7x | - | 500V | - | 300V | - | 8.90mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 7X1,5 BK | - | - | - | ||
![]() 1120771/500 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 5 G 4 mm² | 4mm² | Black | - | - | No | PVC | - | - | 1120771/500 | - | - | - | - | +80°C | +70°C | - | -40°C | -30°C | 5G | - | 500V | - | 300V | - | 12.10mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 5G4 | - | - | - | ||
![]() 1120816/100 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 100m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 5 G 10 mm² | 10mm² | Grey | - | - | No | PVC | - | - | 1120816/100 | - | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 5G | - | 500V | - | 300V | - | 18.10mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 100 300/500V 5G10 | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 1311105 Lapp | In Stock | - | - | No | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | Black | Class 5 = flexible | Bare | Sold per metre | Numbers | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 5 G 0.75 mm² | 0.75mm² | Black | According to IEC/EN 60332-1-2 | No | No | Polyurethane | No | No | 1311105 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 200m | +80°C | +70°C | 33.2 | -40°C | -5°C | 5G | 0.75 | 500V | 500 | 300V | 8.3 | 8.30mm | No | - | -40 - 80 | -5 - 80 | - | None | None | Yes | - | - | - | - | No | - | Black with white numbers according to VDE 0293-1 | 1311105 | - | - | - | ||
![]() 00136023/500 Lapp | In Stock | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | H05BQ-F | H05BQ-F · H07BQ-F/HD22.10 | - | - | - | 500m | - | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 4 G 0.75 mm² | 0.75mm² | Orange | - | - | No | Polyurethane | - | - | 00136023/500 | Polyurethane | - | - | - | +90°C | +90°C | - | -50°C | -40°C | 4G | - | 500V | - | 300V | - | 7.60mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Color after VDE 0293-308 | ÖLFLEX® 550 P 2X0.75 | - | No | - | ||
![]() 73220340 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 2 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | - | No | PUR | - | - | 73220340 | - | - | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | 2x | 0.25 | 250V | 50 | 50 | 4.3 | 18mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | 400mm | 400 | 100mm | 100 | - | - | DIN 47100 | Lapp | - | No | - | ||
![]() 73220330 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 12 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | - | No | PUR | - | - | 73220330 | - | - | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | 12x | 0.14 | 250V | 50 | 50 | 5.9 | 21mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | 400mm | 400 | 100mm | 100 | - | - | DIN 47100 | Lapp | - | No | - | ||
![]() 73220244 Lapp | In Stock | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | - | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 2 x 0.25 mm² | 0.25mm² | Black | No | - | No | PUR | - | - | 73220244 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | 2x | 0.25 | 250V | 50 | 50 | 4.7 | 18mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | 2000mm | 2000 | 500mm | 500 | - | - | DIN 47100 | 73220244 | - | Yes | - | ||
![]() 73220337 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 18 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | - | No | PUR | - | - | 73220337 | - | - | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | 18x | 0.14 | 250V | 50 | 50 | 6.8 | 27mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | 1200mm | 1200 | 300mm | 300 | - | - | DIN 47100 | Lapp | - | No | - | ||
![]() 73220358 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 5 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | - | No | PUR | - | - | 73220358 | - | - | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | 5x | 0.25 | 250V | 50 | 50 | 5.3 | 20mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | 1600mm | 1600 | 400mm | 400 | - | - | DIN 47100 | Lapp | - | No | - | ||
![]() 1708002-1 Lapp | In Stock | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | According to: VDE 0815 | - | - | - | Sold per metre | - | Single-wire | 2 x 2 x 0.8mm² | 0.8mm² | Red | - | - | No | PVC | - | - | 1708002-1 | - | - | - | 500m | +70°C | +50°C | - | -30°C | -5°C | 4x | - | - | - | - | - | 7mm | No | (not for heavy current applications) 300V | - | - | Yes | - | - | Yes | - | - | - | - | - | Yes (1) | In accordance with VDE 0815 | J-Y(ST)Y | - | Yes | J-Y(ST)Y | ||
![]() 101294-100 Lapp | In Stock | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | 100m | - | Finely stranded | 4 x 1.50 mm² | 1.50mm² | Grey | - | - | No | PVC | - | - | 101294-100 | PVC | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 4x | - | 500V | - | 300V | - | 7.20mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | ||
![]() 1119020/100 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | 100m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 3 G 1.50 mm² | 1.50mm² | Black | - | - | No | PVC | - | - | 1119020/100 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 3G | - | 500V | - | 300V | - | 6.70mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 3G1,5 BK | - | - | - | ||
![]() 1123306-50 Lapp | In Stock | - | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | - | - | - | 50m | - | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Grey | - | - | Yes | - | - | - | 1123306-50 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | 2x | - | 500V | - | 300V | - | 7.20mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 2X1,5 | - | - | - | ||
![]() 16001313-50 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Oil-resistant,Harmonised,Cold-resistant,UV-resistant | H07RN-F | - | - | - | - | 50m | - | Finely stranded | 5 G 6 mm² | 6mm² | Black | - | - | No | Rubber | - | - | 16001313-50 | - | - | - | - | +60°C | +60°C | - | -40°C | -25°C | 5G | - | 750V | - | 450V | - | 22.20mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 · From 6 wires black with white numbers | H07RN-F 5G6 | - | No | - |