- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Range of uses | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Impedance | Insulation | Shielded | Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34252-1 Lapp | In Stock | - | - | - | 6 | Shielded,Flame-retardant | CYPIDY(TP) | In Anlehnung an VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | 4 x 2 x 0.25mm² | 0.25mm² | Grey | - | No | PVC | 34252-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 8x | - | - | - | - | - | - | - | 11.10mm | No | 250V | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | UNITRONIC® CY PIDY (TP) | - | - | Yes | CY PIDY (TP) | ||
![]() 2170007-1 Lapp | In Stock | - | - | 6 | - | double shielding,Braided shield,rigid core | Coax RG 223/U | - | - | - | Sold per metre | - | - | - | - | Black | - | No | PVC | 2170007-1 | - | - | - | - | +80°C | +80°C | -40°C | -40°C | - | - | - | - | - | - | - | - | 5.50mm | No | - | - | - | For wireless and computer systems | Yes | Yes | - | - | - | - | - | - | - | RG 223/U | 50Ω | - | - | - | ||
![]() 16000213-100 Lapp | In Stock | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | 100m | - | - | 3 G 2.50 mm² | 2.50mm² | Grey | - | No | PVC | 16000213-100 | - | - | - | - | +70°C | +60°C | -40°C | +5°C | 3G | - | 500V | 300/500V | - | 300V | - | - | 9.60mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | NYM-J 3G2,5 | - | - | No | - | ||
![]() 70002706 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | 413P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 x 1.5mm² | 1.50mm² | Grey | No | No | Polyurethane | 70002706 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 7G | 1.5 | 500V | 300/500V | 500 | 300V | - | 9.1 | 8.90mm | - | - | -5 - 50 | Yes | - | Yes | - | 3000mm | 2500 | 1000mm | 1000 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400P | - | - | No | - | ||
![]() 0034410-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 10 x 25 mmmm² | 0.25mm² | Grey | - | No | PVC | 0034410-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 10x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.50mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LIYCY 10X0,25 | - | - | Yes | - | ||
![]() 34254-1 Lapp | In Stock | - | - | - | 6 | Shielded,Flame-retardant | CY PIDY (TP) | In Anlehnung an VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | 6 x 2 x 0.25mm² | 0.25mm² | Grey | - | No | PVC | 34254-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 12x | - | - | - | - | - | - | - | 12.80mm | No | 250V | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | UNITRONIC® CY PIDY (TP) | - | - | Yes | CY PIDY (TP) | ||
![]() 0034620-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 20 x 5mm² | 0.50mm² | Grey | - | No | PVC | 0034620-1 | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 20x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 12.10mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNiTRONiC® LiYCY | - | - | Yes | - | ||
![]() 26124-1 Lapp | In Stock | - | - | 4 | 7.5 | Suitable for drag chains,Flame-retardant,highly flexible | ÖLFLEX® FD CLASSIC 810 | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 12 x 0.75mm² | 0.75mm² | Grey | - | No | - | 26124-1 | - | - | - | 300m | +80°C | +70°C | -40°C | 0°C | 12G | - | 500V | 300/500V | - | 300V | - | - | 11.20mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® FD CLASSIC 810 | - | - | No | - | ||
![]() 70002701 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | No | No | Polyurethane | 70002701 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 5G | 1.5 | 500V | 300/500V | 500 | 300V | - | 8.3 | 8.10mm | - | - | -5 - 50 | Yes | - | Yes | - | 4500mm | 3750 | 1500mm | 1500 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400P | - | - | No | - | ||
![]() 1119812-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 x 0.75 mm² without gn/ge | 0.75mm² | Grey | - | No | - | 1119812-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 12x | - | 500V | 300/500V | - | 300V | Yes | - | 9.90mm | No | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | ||
![]() 46900-1 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | H05SS-F EWKF | HD 22.15 S1 (H05SS-F) | - | - | Sold per metre | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 2 x 0.75 mm² without gn/ge | 0.75mm² | Black | - | Yes | Silicone | 46900-1 | - | - | - | 300m | +180°C | - | -50°C | - | 2x | - | 500V | 300/500V | - | 300V | - | - | 6.40mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | OILFLEX® HEAT 180 H05SS-F EWKF 2X0.75 | - | - | - | - | ||
![]() 28207-1 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 7 x 14mm² | 0.14mm² | Pebble grey (RAL 7032) | - | No | PVC | 28207-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 7x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 4.20mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYY | - | - | No | - | ||
![]() 1119912-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 x 1.50 mm² | 1.50mm² | Grey | - | No | - | 1119912-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 12x | - | 500V | 300/500V | - | 300V | Yes | - | 12mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | ||
![]() 35004-1 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 0.75 mm² | 0.75mm² | Transparent | - | No | - | 35004-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 2x | - | 500V | - | - | 300V | No | - | 7.40mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | ÖLFLEX® CLASSIC 100 | - | - | - | - | ||
![]() 46018-1 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 7 x 1.5mm² | 1.50mm² | Red,Brown | - | Yes | Silicone | 46018-1 | - | - | - | 300m | +180°C | - | -50°C | - | 7G | - | 500V | 300/500V | - | 300V | - | - | 10.40mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | ÖLFLEX® HEAT 180 SiHF 7G1.5 | - | - | - | - | ||
![]() 32812-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant,Oil-resistant,UV-resistant | UNITRONIC® PUR CP | In Anlehnung an VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | 4 x 0.34 mm² | 0.34mm² | Grey | - | No | Polyurethane | 32812-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 5.70mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® PUR CP | - | - | Yes | - | ||
![]() 33203-1 Lapp | In Stock | - | - | 6 | 10 | Shielded,Flame-retardant,UV-resistant,Oil-resistant | UNITRONIC® LiYD11Y | In Anlehnung an VDE 0812 | - | - | Sold per metre | - | Braid, extra-fine strand | 3 x 0.14 mm² | 0.14mm² | Black | - | No | Polyurethane | 33203-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 4.30mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYD11Y | - | - | Yes | - | ||
![]() 1026702-1 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 0.50 mm² | 0.50mm² | Grey | - | No | PVC | 1026702-1 | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 4G | - | 500V | - | - | 300V | - | - | 6mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | Wire: PVC · Sheath: PVC | - | - | ||
![]() 11027-1 Lapp | In Stock | - | - | 4 | 12 | Harmonised,Oil-resistant | ÖLFLEX® 140 | HD 21.13 S1, VDE 0281-13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 3 G 1.50 mm² | 1.50mm² | Grey | - | No | - | 11027-1 | - | - | - | 300m | +70°C | +70°C | -40°C | -5°C | 3G | - | 500V | - | - | 300V | Yes | - | 9.40mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black with white numbers according to VDE 0293 | LiFY | - | - | - | - | ||
![]() 38702-1 Lapp | In Stock | - | - | 6 | 15 | Halogen-free,Shielded,Flame-retardant | UNITRONIC® LiHCH (TP) | - | - | - | Sold per metre | - | Strand conductor made of bare copper wires | 2 x 2 x 0.75 mm² | 0.75mm² | Pebble grey (RAL 7032) | - | Yes | Polymer | 38702-1 | - | - | - | 300m | +80°C | +70°C | -30°C | -5°C | 4x | - | - | - | - | - | - | - | 9.50mm | No | 250V | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | UNITRONIC® LiHCH (TP) | - | - | Yes | - |