- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable design | Cable features | Cable Types | Cable use | Certification marks | Colour outer sheath | Conductor category | Connector version | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of A connectors | No. of B connections | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Type A | Type B | Version | Wire ID code | Type | Shielding | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1119911/500 Lapp | In Stock | - | - | - | - | 4 | 15 | - | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 5 x 1.50 mm² | 1.50mm² | Black | - | No | PVC | 1119911/500 | - | - | - | - | +80°C | +70°C | -40°C | -15°C | - | - | 5x | - | 500V | - | - | 300V | - | - | 8.10mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 5X1,5 BK | - | - | - | ||
![]() 1119246/100 Lapp | In Stock | - | - | - | - | 4 | 15 | - | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | - | 100m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 5 G 1 mm² | 1mm² | Black | - | No | PVC | 1119246/100 | - | - | - | - | +80°C | +70°C | -40°C | -15°C | - | - | 5G | - | 500V | - | - | 300V | - | - | 7.10mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 5G1 BK | - | - | - | ||
![]() 1308853/100 Lapp | In Stock | - | - | - | - | 4 | 12.5 | - | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | - | - | 100m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 3 x 0.75 mm² | 0.75mm² | Silver-grey (RAL 7001) | - | No | Polyurethane | 1308853/100 | - | - | - | - | +80°C | +70°C | -40°C | -15°C | - | - | 3x | - | 500V | - | - | 300V | - | - | 5.70mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 3X0,75 | - | - | - | ||
![]() 1121236/500 Lapp | In Stock | - | - | - | - | 6 | 20 | - | Shielded,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | - | In accordance with VDE 0250-1 and HD627 S1 | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 4 x 0.75 mm² | 0.75mm² | Black | - | - | PVC | 1121236/500 | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | - | - | 4x | - | 1000V | - | - | 600V | - | - | 11.40mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | 1121236/500 | - | PVC | - | ||
![]() 73220368 Lapp | In Stock | - | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | - | 1200 V | Grey | Class 6 = very flexible | - | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 7 x 0.25 mm² | 0.25mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220368 | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | - | - | 7x | 0.25 | 250V | - | 50 | 50 | - | 6.1 | 21mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1600mm | 1600 | 400mm | 400 | - | - | - | - | DIN 47100 | 73220368 | - | - | No | ||
![]() 73220246 Lapp | In Stock | - | - | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | - | 1200 V | Black | Class 6 = very flexible | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220246 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | - | -5°C | - | - | 3x | 0.25 | 250V | - | 50 | 50 | - | 5.3 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 800mm | 800 | 200mm | 200 | - | - | - | - | DIN 47100 | Lapp | - | - | Yes | ||
![]() 24441216 Lapp | In Stock | - | - | 27 | - | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | - | - | - | straight | - | - | - | - | - | Green | - | Yes | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | S/FTP | - | - | ||
![]() 24441217 Lapp | In Stock | - | - | 27 | - | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | - | - | - | straight | - | - | - | - | - | Green | - | Yes | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | S/FTP | - | - | ||
![]() 1119854-1 Lapp | In Stock | - | - | - | - | 4 | 15 | - | Oil-resistant,High flexural strength | CLASSIC 110 | - | VDE-Reg. Nr. 7030 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1.0 mm² without gn/ge | 1mm² | Grey | - | No | - | 1119854-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | - | - | 4x | - | 500V | 300/500V | - | 300V | Yes | - | 6.50mm | No | - | - | Yes | Yes | - | - | - | - | No | - | - | - | Black conductors with white numbering (VDE 0293) | OILFLEX® CLASSIC 110 4x1.0 | - | - | - | ||
![]() 22616-1 Lapp | In Stock | - | - | - | 22 | 6 | 15 | - | Flame-retardant | LiYYUL/CSADIN | - | VDE 0815 | - | - | - | Sold per metre | - | 7-strand | 16 x 34mm² | 0.34mm² | Grey | - | No | PVC | 22616-1 | - | - | - | 305m | +80°C | +70°C | -40°C | -5°C | - | - | 16x | - | - | 300V | - | - | - | - | 9mm | No | 250 V (not for heavy current applications) | - | Yes | Yes | - | - | - | - | - | - | - | - | 47100 | UNITRONIC® LiYY UL/CSA DIN | - | - | No | ||
![]() 0034514-1 Lapp | In Stock | - | - | - | - | 6 | 15 | - | Shielded,Flame-retardant | LiYY | - | According to VDE 0812 | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 14 x 0.34mm² | 0.34mm² | Grey | - | No | PVC | 0034514-1 | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | - | - | 14x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 8.90mm | No | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | UNiTRONiC® LiYY | - | - | Yes | ||
![]() 1123314-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | Shielded,Halogen-free,Flame-retardant | CLASSIC 135 CH | - | In accordance with VDE 0281 Part 14 | - | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 x 1.5mm² | 1.50mm² | Silver-grey | - | Yes | - | 1123314-1 | - | - | - | 100m | +70°C | +70°C | -40°C | -15°C | - | - | 7G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 9.90mm | No | - | - | Yes | Yes | - | - | - | - | No | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 135 CH 7G1.5 | - | - | - | ||
![]() 350063-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | Shielded,Flexible | CLASSIC 100 CY | - | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 0.75 mm² | 0.75mm² | Transparent | - | No | - | 350063-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | - | - | 4x | - | 500V | - | - | 300V | No | - | 8.40mm | No | - | - | Yes | Yes | - | - | - | - | No | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | ÖLFLEX® CLASSIC 100 CY | - | - | - | ||
![]() 1313303-1 Lapp | In Stock | - | - | - | - | 4 | 20 | - | PUR coating,Shielded,UV-resistant,Oil-resistant | ÖLFLEX® CLASSIC 400 CP | - | {DIN} VDE following VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 5 | 3 x 1.5mm² | 1.50mm² | Grey | - | No | Polyurethane | 1313303-1 | - | - | - | 100m | +85°C | +70°C | -40°C | -5°C | - | - | 3G | - | 500V | 300/500V | - | 300V | Yes | - | 8.90mm | No | - | - | Yes | Yes | - | - | - | - | No | - | - | - | black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 400 CP | - | - | - | ||
![]() 1136405-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | - | CLASSIC 115 CY | - | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 5 G 2.50 mm² | 2.50mm² | Grey | - | No | - | 1136405-1 | - | - | - | 100m | +75°C | +70°C | -30°C | -5°C | - | - | 5G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 11mm | No | - | - | Yes | Yes | - | - | - | - | No | - | - | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | - | - | - | ||
![]() 12302-1 Lapp | In Stock | - | - | - | - | 4 | 15 | - | Oil-resistant,PUR coating | OILFLEX® 450 P | - | According to: VDE 0250/0281 | - | - | - | Sold per metre | - | Finely-stranded according to VDE 0295, Class 5 | 3 x 2.5mm² | 2.50mm² | Yellow | - | No | Polyurethane | 12302-1 | Polyurethane | - | - | 300m | +80°C | +70°C | -40°C | -5°C | - | - | 3G | - | 500V | 300/500V | - | 300V | - | - | 10.80mm | No | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | OILFLEX® 450 P | - | - | No | ||
![]() 1120344-1 Lapp | In Stock | - | - | - | - | 4 | 15 | - | UV-resistant,High flexural strength,for underground installation | ÖLFLEX® CLASSIC 110 | - | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 2.5mm² | 2.50mm² | Black | - | No | - | 1120344-1 | - | - | - | 300m | +80°C | +70°C | -30°C | -5°C | - | - | 5G | - | 1000V | U0/U: 600/1000V | - | 600V | Yes | - | 13.30mm | No | - | - | Yes | Yes | - | - | - | - | No | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | ||
![]() 37122-1 Lapp | In Stock | - | - | - | - | 6 | 10 | - | Halogen-free,Flame-retardant | LiHH | - | - | - | - | - | Sold per metre | - | - | 4 x 0.25mm² | 0.25mm² | Pebble grey (RAL 7032) | - | No | Polymer | 37122-1 | - | - | - | 500m | +80°C | +70°C | -30°C | -5°C | - | - | 4x | - | - | - | - | - | - | - | 4.50mm | No | 250V | - | Yes | Yes | - | - | - | - | - | - | - | - | - | UNITRONIC® LiHH 4x0.25 | - | - | No | ||
![]() 1121309-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | Shielded,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | - | In accordance with VDE 0250-1 and HD627 S1 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 4 G 1.50 mm² | 1.50mm² | Black | - | No | PVC | 1121309-1 | PVC | - | - | 300m | +80°C | +70°C | -40°C | -5°C | - | - | 4G | - | 1000V | - | - | 600V | - | - | 13mm | No | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | ÖLFLEX® CLASSIC 110 CY | - | PVC | - | ||
![]() 10019981-50 Lapp | In Stock | - | - | - | - | 4 | 15 | - | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | - | - | - | - | 50m | - | Finely stranded | 8 G 1.50 mm² | 1.50mm² | Grey | - | Yes | - | 10019981-50 | - | - | - | - | +80°C | +70°C | -40°C | -30°C | - | - | 8G | - | 500V | - | - | 300V | - | - | 10.80mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 H 8G1,5 N | - | - | - |