Filters
  • Factory colour
  • Type
  • Halogen-free
  • Content
  • Manufacturer part #
  • Cross section (each core)
  • No. of leads
  • Cross section
  • Outside Ø
  • Cable features
  • Cable Types
  • Core layout

Attribute column

Manufacturer

Lapp Modular Cables

View Mode:
2984 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage U0

Outside Ø

Package

Sold per metre

Twisted pair cabling (part 1)

Wire ID code

Type

Shielded

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C

500m

Braid, fine strands

3 x 0.25 mm²

0.25mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032063/500

+90°C

+90°C

-50°C

-40°C

3x

-

-

4.70mm

Yes

No

-

-

UNITRONIC ROBUST C 3x0,25

Yes

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C (TP)

100m

Braid, fine strands

3 x 2 x 0.14 mm²

0.14mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032101/100

+90°C

+90°C

-50°C

-40°C

6x

-

-

5.80mm

Yes

No

Yes (1)

-

UNITRONIC ROBUST C (TP) 3x2x0,14

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

100m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

25 G 0.75 mm²

0.75mm²

Black

No

PVC

1119877/100

+80°C

+70°C

-40°C

-15°C

25G

500V

300V

13.80mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 25G0,75 BK

-

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

5 G 0.75 mm²

0.75mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308105/500

+80°C

+70°C

-40°C

-15°C

5G

500V

300V

6.70mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 5G0,75

-

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C

1000m

Braid, fine strands

7 x 0.14 mm²

0.14mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032055/1000

+90°C

+90°C

-50°C

-40°C

7x

350V

-

4.90mm

Yes

No

-

-

UNITRONIC ROBUST C 7x0,14

Yes

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

2 x 2.50 mm²

2.50mm²

Black

No

PVC

1120762/500

+80°C

+70°C

-40°C

-30°C

2x

500V

300V

7.50mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 2X2,5

-

In Stock

-

-

4

12.5

Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant

ÖLFLEX® 409 P

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

3 G 1.50 mm²

1.50mm²

Black

No

Polyurethane

1311303/500

+80°C

+70°C

-40°C

-5°C

3G

500V

300V

8.20mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 409 P 3G1,5

-

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C

1000m

Braid, fine strands

2 x 0.25 mm²

0.25mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032062/1000

+90°C

+90°C

-50°C

-40°C

2x

-

-

4.50mm

Yes

No

-

-

UNITRONIC ROBUST C 2x0,25

Yes

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

1000m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

5 G 1 mm²

1mm²

Black

No

PVC

1120745/1000

+80°C

+70°C

-40°C

-30°C

5G

500V

300V

7.10mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 5G1

-

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

12 G 1.50 mm²

1.50mm²

Black

No

PVC

1120759/500

+80°C

+70°C

-40°C

-30°C

12G

500V

300V

12mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 12G1,5

-

In Stock

-

-

-

-

Braided shield,Flame-retardant,Oil-resistant,Halogen-free

ÖLFLEX® HEAT 125 C MC

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

7 G 1.50 mm²

1.50mm²

Black

Yes

Polyolefin

1024427/500

+125°C

+120°C

-55°C

-35°C

7G

750V

450V

12mm

Yes

No

-

Black with white numbers

ÖLFLEX HEAT 125 C MC 7G1.5

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

1000m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

3 G 2.50 mm²

2.50mm²

Black

No

PVC

1119885/1000

+80°C

+70°C

-40°C

-15°C

3G

500V

300V

8.10mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 3G2,5 BK

-

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant

UNITRONIC® ROBUST

1000m

-

2 x 0.25 mm²

0.25mm²

Black

Yes

-

1032012/1000

+90°C

+90°C

-50°C

-40°C

2x

-

-

4.20mm

Yes

No

-

-

UNITRONIC ROBUST 2x0,25

-

In Stock

-

-

4

12.5

Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant

ÖLFLEX® 409 P

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

12 G 1.50 mm²

1.50mm²

Black

No

Polyurethane

1311312/500

+80°C

+70°C

-40°C

-5°C

12G

500V

300V

13mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 409 P 12G1,5

-

In Stock

-

-

4

12.5

Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant

ÖLFLEX® 409 P

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

25 G 1 mm²

1mm²

Black

No

Polyurethane

1311225/500

+80°C

+70°C

-40°C

-5°C

25G

500V

300V

15.40mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 409 P 25G1

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

25 G 1 mm²

1mm²

Black

No

PVC

1119251/500

+80°C

+70°C

-40°C

-15°C

25G

500V

300V

14.70mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 25G1 BK

-

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

3 x 1.50 mm²

1.50mm²

Black

No

PVC

1120751/500

+80°C

+70°C

-40°C

-30°C

3x

500V

300V

6.70mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 3X1,5

-

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

1000m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

7 G 2.50 mm²

2.50mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308407/1000

+80°C

+70°C

-40°C

-15°C

7G

500V

300V

11.10mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 7G2,5

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

18 G 2.50 mm²

2.50mm²

Black

No

PVC

1119890/500

+80°C

+70°C

-40°C

-15°C

18G

500V

300V

17.80mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 18G2,5 BK

-

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

5 G 0.50 mm²

0.50mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308005/500

+80°C

+70°C

-40°C

-15°C

5G

500V

300V

6.20mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 5G0,5

-