- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Connections | Content | Core identification | Core layout | Cross section | Cross section (each core) | Cross section (each core) (part 2) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | No. of leads (part 2) | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Wire ID code | Type | Insulation | Shielded | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4571133 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | M8 | 1pc(s) | - | Extra-fine stranded conductor made of plain copper wires (IEC 60228 Cl. 6) | 16mm² | 16mm² | - | - | - | No | - | 4571133 | - | - | - | - | +40°C | +40°C | -30°C | -30°C | 1x | - | - | - | - | - | - | - | - | - | Yes | - | - | Yes | No | - | - | - | - | - | - | Round | - | - | 200mm | ||
![]() 1136804-1 Lapp | In Stock | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 4 x 0.75 mm² without gn/ge | 0.75mm² | - | Grey | - | No | - | 1136804-1 | - | - | - | 300m | +75°C | +70°C | -30°C | -5°C | 4x | - | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 7mm | No | - | - | Yes | Yes | - | - | - | - | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | - | - | - | ||
![]() 1123047-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Flame-retardant | CLASSIC 130 H | In accordance with VDE 0281 Part 14 | - | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 x 0.75mm² | 0.75mm² | - | Silver-grey | - | Yes | - | 1123047-1 | - | - | - | 100m | +70°C | +70°C | -40°C | -15°C | 12G | - | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 9.90mm | No | - | - | Yes | Yes | - | - | - | - | No | Black wires with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 130 H 12 G 0.75 | - | - | - | ||
![]() 1314007-1 Lapp | In Stock | - | - | - | 6 | 20 | PUR coating,Halogen-free,Shielded | 415 CP | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | - | - | - | Sold per metre | - | Flexible to VDE 0295, Class 5/IEC 60,228 CI. 5 | 7 x 0.5mm² | 0.50mm² | - | Grey | - | Yes | - | 1314007-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 7G | - | - | 500V | U<sub>0</sub>/U IEC: 300/500V | - | 300V | Yes | - | 7.50mm | No | - | - | Yes | Yes | - | - | - | - | No | Black cores with white Numbers per VDE 0293 | ÖLFLEX® 415 CP 7G0.5 | - | - | - | ||
![]() 12441-1 Lapp | In Stock | - | - | - | 4 | 15 | Flame-retardant | ÖLFLEX® EB | Based on: VDE-Provision: VDE 0250 (NYM) | - | - | - | Sold per metre | - | - | 3 x 1 mm² without gn/ge | 1mm² | - | Sky blue | - | No | PVC | 12441-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3x | - | - | 500V | - | - | 300V | Yes | - | 6mm | No | - | - | Yes | Yes | - | - | - | - | - | - | EB 3 X1 | - | - | - | ||
![]() 12401-1 Lapp | In Stock | - | - | - | 4 | 15 | Flame-retardant | ÖLFLEX® EB | Based on: VDE-Provision: VDE 0250 (NYM) | - | - | - | Sold per metre | - | - | 2 x 1.5 mm² without gn/ge | 1.50mm² | - | Sky blue | - | No | PVC | 12401-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 2x | - | - | 500V | - | - | 300V | Yes | - | 6.30mm | No | - | - | Yes | Yes | - | - | - | - | - | - | CONTROL CABLE OILFLEX® EB 2X1,5 | - | - | - | ||
![]() 70002647 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | - | - | - | 1pc(s) | - | Finely-stranded according to VDE 0295, Class 5 | 2 x 1 mm² without gn/ge | 1mm² | - | Grey | - | No | Polyurethane | 70002647 | Polyurethane | - | - | - | +50°C | +50°C | -5°C | -5°C | 2x | - | - | 500V | 300/500V | - | 300V | - | - | 5.70mm | - | - | - | Yes | - | 3000mm | - | 1000mm | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | No | - | ||
![]() 1136902-1 Lapp | In Stock | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 2 x 1.5 mm² without gn/ge | 1.50mm² | - | Grey | - | No | - | 1136902-1 | - | - | - | 100m | +75°C | +70°C | -30°C | -5°C | 2x | - | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 7.10mm | No | - | - | Yes | Yes | - | - | - | - | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | - | - | - | ||
![]() 15204-1 Lapp | In Stock | - | - | 18 | 4 | 12 | Flame-retardant,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 QUATTRO | H05VV5-F HAR · HD21.13 · UL-AWM Style 2587+21098 · CSA-AWM I A/BII A/B | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1mm² | 1mm² | - | Grey | - | No | PVC | 15204-1 | - | - | - | 300m | +90°C | +90°C | -40°C | -5°C | 4G | - | - | 500V | according to HAR: 300/500 V, according to UL+CSA: 600V | - | 300V | Yes | - | 7.70mm | No | - | - | Yes | Yes | - | - | - | - | No | Black wires with white numbering (VDE 0293) | ÖLFLEX® 150 QUATTRO | - | - | - | ||
![]() 12346-1 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible | ÖLFLEX® 500 P | According to VDE 0250 | - | - | - | Sold per metre | - | Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66 | 3 x 1mm² | 1mm² | - | Orange | - | Yes | Polyurethane | 12346-1 | Outer cover/jacket: Polyurethane | - | - | 100m | +80°C | +80°C | -50°C | -40°C | 3G | - | - | 500V | 300/500V | - | 300V | - | - | 7.60mm | No | - | - | Yes | Yes | - | - | - | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® 500 P 3G1 | - | No | - | ||
![]() 4571127 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | M8 | 1pc(s) | - | Extra-fine stranded conductor made of plain copper wires (IEC 60228 Cl. 6) | 16mm² | 16mm² | - | - | - | No | - | 4571127 | - | - | - | - | +70°C | +70°C | -5°C | -5°C | 1x | - | - | - | - | - | - | - | - | - | Yes | - | - | Yes | No | - | - | - | - | - | - | EB flat with sleeve 16 mm² M8 | - | - | 200mm | ||
![]() 277111-1 Lapp | In Stock | - | - | - | 7 | 10 | Shielded,Halogen-free,highly flexible,PUR coating | 6FX8008-1BD21 | <br> <b>Power line: VDE-Reg.</b> No.: 7733 UL/CSA AWM style 20234. · <b>Generator lines:</b> UL/CSA AWM Style 20236 | - | - | - | Sold per metre | - | - | 8 x 0.38 mm² + 4 x 0.50 mm² | 0.38mm² | 0.50mm² | Green | - | Yes | Polyurethane | 277111-1 | - | - | - | 200m | +80°C | +60°C | -50°C | -10°C | 8x | 4x | - | 1000V | - | - | 600V | - | - | 8.90mm | No | - | - | Yes | Yes | - | - | - | - | Yes | - | SIEMENS-Art. No.: 6FX8008-1BD21 | - | - | - | ||
![]() 136023-1 Lapp | In Stock | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | H05BQ-F | H05BQ-F · H07BQ-F/HD22.10 | - | - | - | Sold per metre | - | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 4 G 0.75 mm² | 0.75mm² | - | Orange | - | No | Polyurethane | 136023-1 | Polyurethane | - | - | 100m | +90°C | +90°C | -50°C | -40°C | 4G | - | - | 500V | - | - | 300V | - | - | 7.60mm | No | - | - | Yes | Yes | - | - | - | - | - | Color after VDE 0293-308 | ÖLFLEX® 550 P 2X0.75 | - | No | - | ||
![]() 16000003-20 Lapp | In Stock | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | - | 20m | - | - | 3 G 1.50 mm² | 1.50mm² | - | Grey | - | No | PVC | 16000003-20 | - | - | - | - | +70°C | +60°C | -40°C | +5°C | 3G | - | - | 500V | 300/500V | - | 300V | - | - | 8.40mm | Yes | - | - | - | No | - | - | - | - | - | - | NYM-J | - | No | - | ||
![]() 1600012-1 Lapp | In Stock | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | - | Sold per metre | - | - | 1 x 16 mm² | 16mm² | - | Grey | - | No | PVC | 1600012-1 | - | - | - | 500m | +70°C | +60°C | -40°C | +5°C | 1x | - | - | 500V | 300/500V | - | 300V | - | - | 9.90mm | No | - | - | Yes | Yes | - | - | - | - | - | - | NYM-J | - | No | - | ||
![]() 73220159 Lapp | In Stock | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | - | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 G 2.50 mm² | 2.50mm² | - | Yellow | According to IEC/EN 60332-1-2 | Yes | Polyurethane | 73220159 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 3G | - | 2.5 | 750V | - | 750 | 450V | - | 10.6 | 40mm | - | -30 - 50 | Yes | Yes | - | 1000mm | 1000 | 350mm | 350 | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | - | No | - | ||
![]() 16000023-20 Lapp | In Stock | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | - | 20m | - | - | 5 G 1.50 mm² | 1.50mm² | - | Grey | - | No | PVC | 16000023-20 | - | - | - | - | +70°C | +60°C | -40°C | +5°C | 5G | - | - | 500V | 300/500V | - | 300V | - | - | 10.80mm | Yes | - | - | - | No | - | - | - | - | - | - | NYM-J | - | No | - | ||
![]() 1026709-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 G 0.75 mm² | 0.75mm² | - | Grey | - | No | PVC | 1026709-1 | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 3G | - | - | 500V | - | - | 300V | - | - | 6mm | No | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | Wire: PVC · Sheath: PVC | - | - | ||
![]() 1026705-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 G 0.50 mm² | 0.50mm² | - | Grey | - | No | PVC | 1026705-1 | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 12G | - | - | 500V | - | - | 300V | - | - | 9.20mm | No | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | Wire: PVC · Sheath: PVC | - | - | ||
![]() 1026732-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 G 2.50 mm² | 2.50mm² | - | Grey | - | No | PVC | 1026732-1 | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 3G | - | - | 500V | - | - | 300V | - | - | 8.40mm | No | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | Wire: PVC · Sheath: PVC | - | - |